- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Data Rate
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Protocol
- Supplier Device Package
Attribute column
Manufacturer
3PEAK Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Number of pins | Supplier Device Package | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Kind of connector | Part Life Cycle Code | Qualification | Rohs Code | Spatial orientation | Type of connector | Operating temperature | Operating Temperature | Packaging | Part Status | Type | Voltage - Supply | Reach Compliance Code | Current rating | Data Rate | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Rated voltage | Profile | Grade | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPT1042Q-SO1R-S 3peak Incorporated | 3000 |
| Datasheet | gold-plated | - | - | 27 | - | socket | 1x27 | 2.54mm | THT | 2.08 g | female | Active | - | Yes | straight | pin strips | -40...163°C | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | 60V | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() TPT75176B-SO1R 3peak Incorporated | 20000 |
| Datasheet | gold-plated | - | - | 22 | - | socket | 1x22 | 2.54mm | THT | 1.7 g | female | Active | - | Yes | straight | pin strips | -40...163°C | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | 60V | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() TPT4032-SO3R 3PEAK | 58000 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | - | 16-SOP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | Receiver | 3V ~ 5.5V | - | - | 50Mbps | RS422, RS485 | 0/4 | - | 40 mV | - | - | - | - | - | ||
![]() TPT75176A-SO1R 3PEAK | 60000 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | Active | Transceiver | 3V ~ 5.5V | - | - | 5Mbps | RS485 | 1/1 | Half | 75 mV | - | - | - | - | - | ||
![]() TPT485N-SO1R 3PEAK | 40000 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | Active | Transceiver | 3V ~ 5.5V | - | - | 500kbps | RS485 | 1/1 | Half | 30 mV | - | - | - | - | - | ||
![]() TPT1051V-SO1R 3peak Incorporated | 5754 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPT4032-TS3R 3PEAK | 60000 |
| Datasheet | - | Surface Mount | 16-TSSOP (0.173", 4.40mm Width) | - | 16-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | Receiver | 3V ~ 5.5V | - | - | 50Mbps | RS422, RS485 | 0/4 | - | 40 mV | - | - | - | - | - | ||
![]() TPT9H221L1-SO1R-S 3PEAK | 10395 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | Active | Transceiver | 3V ~ 3.6V | - | - | 200Mbps | LVDS | 1/1 | Half | - | - | - | - | - | - | ||
![]() TPT1043-SO2R-S 3PEAK | 10000 |
| Datasheet | - | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | - | 14-SOP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | Transceiver | 4.5V ~ 5.5V | - | - | 5Mbps | CANbus | 1/1 | Half | 130 mV | - | - | - | - | - | ||
![]() TPT1042VQ-DF6R-S 3PEAK | 9760 |
| Datasheet | - | Surface Mount | 8-VDFN Exposed Pad | - | 8-DFN (3x3) | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | Transceiver | 4.5V ~ 5.5V | - | - | 5Mbps | CANbus | 1/1 | Half | 120 mV | - | - | Automotive | - | - | ||
![]() TPT1021Q-SO1R-S 3PEAK | 3613 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOP | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | Active | Transceiver | 5.5V ~ 40V | - | - | 20kbps | LIN | 1/1 | Half | 150 mV | - | - | Automotive | - | - | ||
![]() TPT75176A-DF6R 3PEAK | 60000 |
| Datasheet | - | Surface Mount | 8-VDFN Exposed Pad | - | 8-DFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | Active | Transceiver | 3V ~ 5.5V | - | - | 5Mbps | RS485 | 1/1 | Half | 75 mV | - | - | - | - | - | ||
![]() TPT481-VS1R 3PEAK | 15000 |
| Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | - | 8-MSOP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | Transceiver | 3V ~ 5.5V | - | - | 20Mbps | RS485 | 1/1 | Half | 60 mV | - | - | - | - | - | ||
![]() TPT480L1-SO1R 3PEAK | In Stock |
| Datasheet | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOP | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | Transceiver | 3V ~ 5.5V | - | - | 32Mbps | RS422, RS485 | 1/1 | Full | 50 mV | - | - | - | - | - |