- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- EU RoHS
- Mounting
- PCB changed
- Package Height
- Package Length
- Package Width
- Pin Count
- Supplier Package
- Applications
Attribute column
Manufacturer
3PEAK Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Surface Mount | Number of pins | Supplier Device Package | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | EU RoHS | Gross weight | Ihs Manufacturer | Kind of connector | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | PCB changed | RoHS | Rohs Code | Row pitch | Spatial orientation | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Operating temperature | Packaging | Part Status | Applications | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Pin Count | JESD-30 Code | Interface | Seated Height-Max | Interface IC Type | Rated voltage | Profile | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPF143-SR 3PEAK | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplier Unconfirmed | - | - | - | Surface Mount | - | - | - | - | - | - | - | 1.55(Max) | 5(Max) | - | - | 4(Max) | - | 8 | - | - | - | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() TPF113-SR 3PEAK | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplier Unconfirmed | - | - | - | Surface Mount | - | - | - | - | - | - | - | 1.55(Max) | 5(Max) | - | - | 4(Max) | - | 8 | - | - | - | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() TPT7721-SOAR 3peak Incorporated | 385 |
| Datasheet | gold-plated | - | - | - | 50 | - | - | socket | 2x25 | 2.54mm | THT | - | 2.71 g | - | female | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | 2.54mm | straight | - | - | - | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | 60V | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() TPT7740-SOBR 3peak Incorporated | 10000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPT7720-SO1R 3peak Incorporated | 20000 |
| Datasheet | - | - | - | YES | - | - | 8 | - | - | - | - | - | - | 3PEAK INC | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP-8 | SOP8,.25 | - | - | RECTANGULAR | SMALL OUTLINE | - | Contact Manufacturer | - | - | Yes | - | - | - | 5.5 V | 2.25 V | 3.3 V | - | - | - | - | - | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | - | R-PDSO-G8 | - | 1.75 mm | DIGITAL ISOLATOR | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() TPT4032-S03R 3PEAK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPT29545-TS4R 3PEAK | 4000 |
| Datasheet | - | Surface Mount | 20-TSSOP (0.173", 4.40mm Width) | - | - | 20-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | 4-Channel I2C Switcher | 2.3V ~ 5.5V | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | ||
![]() TPT7742-SOBR 3peak Incorporated | 320000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPT7742F-SOBR 3peak Incorporated | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |