- Mfr
- Packaging
- Part Status
- Amplifier Type
- Current - Input Bias
- Current - Supply
- Mounting Type
- Number of Circuits
- Operating Temperature
- Output Type
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
3PEAK Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Automotive | ECCN (US) | EU RoHS | Mfr | Mounting | Package Height | Package Length | Package Width | PCB changed | PPAP | Supplier Package | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Packaging | Series | Part Status | Pin Count | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM358-SR 3PEAK | 24 | - | - | - | - | - | Unknown | EAR99 | Compliant | - | Surface Mount | 1.55(Max) | 5(Max) | 4(Max) | 8 | Unknown | SOIC | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA2682-SO1R 3PEAK | 250000 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | - | - | 3PEAK | - | - | - | - | - | - | - | 36 V | 8 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPA268x | Active | - | Push-Pull | 2 | 6mA (x2 Channels) | 10V/μs | Standard | 100 nA | 20 MHz | 500 μV | 100 mA | - | ||
![]() TPA6584-SO2R 3PEAK | 25000 |
| Datasheet | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SOP | - | - | - | 3PEAK | - | - | - | - | - | - | - | 5.5 V | 2.7 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPA658x | Active | - | Push-Pull, Rail-to-Rail | 4 | 1.2mA (x4 Channels) | 8V/μs | Standard | 10 pA | 10 MHz | 100 μV | 135 mA | - | ||
![]() TP5594-SR 3PEAK | 480000 |
| Datasheet | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SOP | - | - | - | 3PEAK | - | - | - | - | - | - | - | 5.5 V | 1.8 V | -40°C ~ 125°C | Tape & Reel (TR) | TP559x | Active | - | Single Ended, Rail-to-Rail | 4 | 550μA (x4 Channels) | 2.5V/μs | Chopper (Zero-Drift) | 60 pA | 3.3 MHz | 5 μV | 60 mA | - | ||
![]() TP1562AL1-FR 3PEAK | 3000 |
| Datasheet | Surface Mount | 8-UFDFN Exposed Pad | 8-DFN (2x2) | - | - | - | 3PEAK | - | - | - | - | - | - | - | 6 V | 2.5 V | -40°C ~ 125°C | Tape & Reel (TR) | TP156XAL1 | Active | - | Single Ended, Rail-to-Rail | 2 | 600μA (x2 Channels) | 4.5V/μs | Standard | 1 pA | 6 MHz | 3 mV | 100 mA | - | ||
![]() TP2111-TR 3PEAK | 30000 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | 3PEAK | - | - | - | - | - | - | - | 6 V | 1.8 V | -40°C ~ 125°C | Tape & Reel (TR) | TP211x | Active | - | Single Ended, Rail-to-Rail | 1 | 300nA | 0.006V/μs | Standard | 1 pA | 10 kHz | 100 μV | 20 mA | - | ||
![]() TP5594-TR 3PEAK | 12000 |
| Datasheet | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | 14-TSSOP | - | - | - | 3PEAK | - | - | - | - | - | - | - | 5.5 V | 1.8 V | -40°C ~ 125°C | Tape & Reel (TR) | TP559x | Active | - | Single Ended, Rail-to-Rail | 4 | 550μA (x4 Channels) | 2.5V/μs | Chopper (Zero-Drift) | 60 pA | 3.3 MHz | 5 μV | 60 mA | - | ||
![]() TP2112-VR 3PEAK | 3000 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-MSOP | - | - | - | 3PEAK | - | - | - | - | - | - | - | 5.5 V | 1.8 V | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | - | Single Ended, Rail-to-Rail | 2 | 500nA (x2 Channels) | 0.006V/µs | Standard | 1 pA | 10 kHz | 100 µV | 20 mA | - | ||
![]() TP1561AUL1-CR 3PEAK | 2399 |
| Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | SOT-353 (SC-70-5) | - | - | - | 3PEAK | - | - | - | - | - | - | - | 6 V | 2.5 V | -40°C ~ 125°C | Tape & Reel (TR) | TP156XAL1 | Active | - | Single Ended, Rail-to-Rail | 1 | 600µA | 4.5V/µs | Standard | 1 pA | 6 MHz | 3 mV | 100 mA | - | ||
![]() TP5534-TR 3PEAK | 480000 |
| Datasheet | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | 14-TSSOP | - | - | - | 3PEAK | - | - | - | - | - | - | - | 5.5 V | 1.8 V | -40°C ~ 125°C | Tape & Reel (TR) | TP553x | Active | - | Single Ended, Rail-to-Rail | 4 | 42μA (x4 Channels) | 0.16V/μs | Chopper (Zero-Drift) | 50 pA | 350 kHz | 1 μV | 60 mA | - | ||
![]() TP2124-SR 3PEAK | 480000 |
| Datasheet | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SOP | - | - | - | 3PEAK | - | - | - | - | - | - | - | 6 V | 1.8 V | -40°C ~ 125°C | Tape & Reel (TR) | TP212x | Active | - | Single Ended, Rail-to-Rail | 4 | 600nA (x4 Channels) | 0.01V/μs | Standard | 0.001 pA | 18 kHz | 100 μV | 20 mA | - | ||
![]() TPA2642-SO1R 3PEAK | 3898 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | - | - | 3PEAK | - | - | - | - | - | - | - | 36 V | 3 V | -40°C ~ 125°C | Tape & Reel (TR) | TPA264X | Active | - | Single-Ended | 2 | 350µA (x2 Channels) | 0.5V/µs | Standard | 15 nA | 1.5 MHz | 100 µV | 50 mA | - | ||
![]() TPA1881-TR 3PEAK | 12000 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | 3PEAK | - | - | - | - | - | - | - | 36 V | 4.5 V | -40°C ~ 125°C | Tape & Reel (TR) | TPA188x | Active | - | Push-Pull, Rail-to-Rail | 1 | 2.4mA | 12V/µs | Chopper (Zero-Drift) | 10 pA | 12 MHz | 15 µV | 95 mA | - | ||
![]() TP1241L1-TR 3PEAK | 18000 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | 3PEAK | - | - | - | - | - | - | - | 36 V | 4.5 V | -40°C ~ 125°C | Tape & Reel (TR) | TP124X | Active | - | Single Ended, Rail-to-Rail | 1 | 250µA | 0.7V/µs | Standard | 25 pA | 1 MHz | 50 µV | 70 mA | - | ||
![]() TP2261-SR 3PEAK | In Stock |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | - | - | 3PEAK | - | - | - | - | - | - | - | 36 V | 3 V | -40°C ~ 125°C | Tape & Reel (TR) | TP226x | Active | - | Single Ended, Rail-to-Rail | 1 | 1mA | 15V/µs | Standard | 25 pA | 3.5 MHz | 3 mV | 32 mA | - | ||
![]() TPA1286-VS1R 3PEAK | 10 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-MSOP | - | - | - | 3PEAK | - | - | - | - | - | - | - | 36 V | 4.5 V | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | - | Single Ended, Rail-to-Rail | 1 | 3.8mA | 5V/µs | Chopper (Zero-Drift) | 300 pA | - | 10 µV | 70 mA | - | ||
![]() TPA2641-S5TR 3PEAK | 2218 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | 3PEAK | - | - | - | - | - | - | - | 36 V | 3 V | -40°C ~ 125°C | Tape & Reel (TR) | TPA264X | Active | - | Single-Ended | 1 | 350µA | 0.5V/µs | Standard | 15 nA | 1.5 MHz | 100 µV | 50 mA | - | ||
![]() TPA6552-SO1R 3PEAK | 12 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | - | - | 3PEAK | - | - | - | - | - | - | - | 5.5 V | 2.5 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPA655X | Active | - | Push-Pull, Rail-to-Rail | 2 | 800µA (x2 Channels) | 3V/µs | Standard | 400 nA | 10 MHz | 250 µV | 120 mA | - | ||
![]() TPA191A4-SC6R 3PEAK | 30000 |
| Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | - | - | - | 3PEAK | - | - | - | - | - | - | - | 36 V | 2.7 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | - | Single Ended, Rail-to-Rail | 1 | 80µA | 2.5V/µs | Current Sense | 22 µA | - | 180 µV | - | 30 kHz | ||
![]() TPA8304-TS2R-S 3PEAK | 10000 |
| Datasheet | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - |