Filters
  • Mfr
  • Packaging
  • Part Status
  • Amplifier Type
  • Current - Input Bias
  • Current - Supply
  • Mounting Type
  • Number of Circuits
  • Operating Temperature
  • Output Type
  • Package / Case
  • Supplier Device Package

Attribute column

Manufacturer

3PEAK Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps

View Mode:
74 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Mfr

Qualification

Voltage - Supply Span (Max)

Voltage - Supply Span (Min)

Operating Temperature

Packaging

Series

Part Status

Output Type

Number of Circuits

Current - Supply

Slew Rate

Amplifier Type

Current - Input Bias

Gain Bandwidth Product

Voltage - Input Offset

Current - Output / Channel

-3db Bandwidth

Grade

3040
Datasheet

Surface Mount

5-TSSOP, SC-70-5, SOT-353

SC-70-5

3PEAK

-

6 V

1.8 V

-40°C ~ 125°C

Tape & Reel (TR)

TP211x

Active

Single Ended, Rail-to-Rail

1

300nA

0.006V/µs

Standard

1 pA

10 kHz

100 µV

20 mA

-

-

10000
Datasheet

Surface Mount

8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

8-MSOP

3PEAK

-

6 V

2.5 V

-40°C ~ 125°C

Tape & Reel (TR)

TP156XAL1

Active

Single Ended, Rail-to-Rail

2

600μA (x2 Channels)

4.5V/μs

Standard

1 pA

6 MHz

3 mV

100 mA

-

-

2943
Datasheet

Surface Mount

SC-74A, SOT-753

SOT-23-5

3PEAK

AEC-Q100

5.5 V

2.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA556xQ

Active

Push-Pull, Rail-to-Rail

1

500µA

4.7V/µs

Chopper (Zero-Drift)

200 pA

3.5 MHz

45 µV

60 mA

-

Automotive

3000
Datasheet

Surface Mount

SC-74A, SOT-753

SOT-23-5

3PEAK

-

5.5 V

2.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA556x

Active

Push-Pull, Rail-to-Rail

1

500µA

4.7V/µs

Chopper (Zero-Drift)

200 pA

3.5 MHz

10 µV

60 mA

-

-

2412
Datasheet

Surface Mount

8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

8-MSOP

3PEAK

AEC-Q100

6 V

2.5 V

-40°C ~ 125°C

Tape & Reel (TR)

TP156XAL1

Active

Single Ended, Rail-to-Rail

2

600µA (x2 Channels)

4.5V/µs

Standard

1 pA

6 MHz

1 mV

100 mA

-

Automotive

6000
-

Surface Mount

8-TSSOP (0.173", 4.40mm Width)

8-TSSOP

3PEAK

-

36 V

2.7 V

-40°C ~ 125°C

Tape & Reel (TR)

-

Active

Single Ended, Rail-to-Rail

2

900µA (x2 Channels)

20V/µs

Standard

3 pA

7 MHz

400 µV

80 mA

-

-

2403
-

Surface Mount

5-TSSOP, SC-70-5, SOT-353

SOT-353 (SC-70-5)

3PEAK

-

5.5 V

2.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA658x

Active

Push-Pull, Rail-to-Rail

1

1.2mA

8V/µs

Standard

10 pA

10 MHz

100 µV

135 mA

-

-

2410
-

Surface Mount

SC-74A, SOT-753

SOT-23-5

3PEAK

-

3.6 V

1.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

-

Active

Push-Pull, Rail-to-Rail

1

9.8µA

20V/ms

Chopper (Zero-Drift)

50 pA

78 kHz

0.83 mV

22 mA

-

-

12000
-

Surface Mount

8-SOIC (0.154", 3.90mm Width)

8-SOP

3PEAK

-

36 V

4.5 V

-40°C ~ 125°C

Tape & Reel (TR)

TPA186x

Active

Single Ended, Rail-to-Rail

1

1.4mA

5V/µs

Chopper (Zero-Drift)

100 pA

6 MHz

30 µV

95 mA

-

-

45
-

Surface Mount

5-TSSOP, SC-70-5, SOT-353

SOT-353 (SC-70-5)

3PEAK

-

5.5 V

2.5 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA655X

Active

Push-Pull, Rail-to-Rail

1

900µA

3V/µs

Standard

400 nA

10 MHz

250 µV

120 mA

-

-

3045
-

Surface Mount

SOT-23-6

SOT-23-6

3PEAK

-

5.5 V

2.5 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA655x

Active

Push-Pull, Rail-to-Rail

1

900µA

3V/µs

Standard

400 nA

10 MHz

250 µV

120 mA

-

-

12000
-

Surface Mount

8-SOIC (0.154", 3.90mm Width)

8-SOP

3PEAK

-

5.5 V

2.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA658x

Active

Push-Pull, Rail-to-Rail

2

1.2mA (x2 Channels)

8V/µs

Standard

10 pA

10 MHz

100 µV

135 mA

-

-

1322
-

Surface Mount

14-TSSOP (0.173", 4.40mm Width)

14-TSSOP

3PEAK

-

36 V

3 V

-40°C ~ 125°C

Tape & Reel (TR)

TPA264X

Active

Single-Ended

4

350µA (x4 Channels)

0.5V/µs

Standard

15 nA

1.5 MHz

100 µV

50 mA

-

-

45
-

Surface Mount

8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

8-MSOP

3PEAK

-

5.5 V

2.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA558X

Active

Push-Pull, Rail-to-Rail

2

1mA (x2 Channels)

4.9V/µs

Chopper (Zero-Drift)

200 pA

15 MHz

1.3 µV

160 mA

-

-

2408
-

Surface Mount

8-TSSOP (0.173", 4.40mm Width)

8-TSSOP

3PEAK

-

5.5 V

2.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA556x

Active

Push-Pull, Rail-to-Rail

2

500µA (x2 Channels)

4.7V/µs

Chopper (Zero-Drift)

200 pA

3.5 MHz

10 µV

60 mA

-

-

14008
-

Surface Mount

SC-74A, SOT-753

SOT-23-5

3PEAK

-

30 V

2.7 V

-40°C ~ 125°C

Tape & Reel (TR)

-

Active

Single Ended, Rail-to-Rail

1

150µA

0.6V/µs

Current Sense

35 µA

-

55 µV

-

20 kHz

-

30000
-

Surface Mount

8-UFDFN Exposed Pad

8-DFN (2x2)

3PEAK

-

5.5 V

2.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA658x

Active

Push-Pull, Rail-to-Rail

2

1.2mA (x2 Channels)

8V/µs

Standard

10 pA

10 MHz

100 µV

135 mA

-

-

12000
-

Surface Mount

SC-74A, SOT-753

SOT-23-5

3PEAK

-

36 V

3 V

-40°C ~ 125°C

Tape & Reel (TR)

TPA264X

Active

Single-Ended

1

350µA

0.5V/µs

Standard

15 nA

1.5 MHz

100 µV

50 mA

-

-

3322
-

Surface Mount

SC-74A, SOT-753

SOT-23-5

3PEAK

-

30 V

2.7 V

-40°C ~ 125°C

Tape & Reel (TR)

TPA183

Active

Single Ended, Rail-to-Rail

1

150µA

0.6V/µs

Current Sense

35 µA

-

55 µV

-

20 kHz

-

In Stock

-

-

Surface Mount

8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

8-MSOP

3PEAK

-

5.5 V

2.5 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA655X

Active

Push-Pull, Rail-to-Rail

2

800µA (x2 Channels)

3V/µs

Standard

400 nA

10 MHz

250 µV

120 mA

-

-