- Mfr
- Packaging
- Part Status
- Amplifier Type
- Current - Input Bias
- Current - Supply
- Mounting Type
- Number of Circuits
- Operating Temperature
- Output Type
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
3PEAK Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Qualification | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Packaging | Series | Part Status | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP5551-SR 3PEAK | 10000 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | 3PEAK | - | 5.5 V | 1.8 V | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | Single Ended, Rail-to-Rail | 1 | 500μA | 2.5V/μs | Chopper (Zero-Drift) | 50 pA | 3.5 MHz | 1 μV | 50 mA | - | ||
![]() TPA5582-SO1R 3PEAK | 4000 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | 3PEAK | - | 5.5 V | 2.7 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPA558X | Active | Push-Pull, Rail-to-Rail | 2 | 1mA (x2 Channels) | 4.9V/µs | Chopper (Zero-Drift) | 200 pA | 15 MHz | 1.3 µV | 160 mA | - | ||
![]() TPA5562-SO1R 3PEAK | 4381 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | 3PEAK | - | 5.5 V | 2.7 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPA556x | Active | Push-Pull, Rail-to-Rail | 2 | 500µA (x2 Channels) | 4.7V/µs | Chopper (Zero-Drift) | 200 pA | 3.5 MHz | 10 µV | 60 mA | - | ||
![]() LM321AW-S5TR 3PEAK | 3137 |
| - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | 3PEAK | - | 36 V | 3 V | -40°C ~ 125°C | Tape & Reel (TR) | LM321A | Active | Single Ended, Rail-to-Rail | 1 | 150µA | 0.5V/µs | Standard | 60 pA | 900 kHz | 100 µV | 30 mA | - | ||
![]() TPA2682-VS1R 3PEAK | 20 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-MSOP | 3PEAK | - | 36 V | 8 V | -40°C ~ 125°C | Tape & Reel (TR) | TPA268x | Active | Push-Pull | 2 | 6mA (x2 Channels) | 10V/µs | Standard | 100 nA | 20 MHz | 500 µV | 100 mA | - | ||
![]() TPA5581N-S6TR 3PEAK | 2734 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | 3PEAK | - | 5.5 V | 2.7 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPA558X | Active | Push-Pull, Rail-to-Rail | 1 | 1mA | 4.9V/µs | Chopper (Zero-Drift) | 200 pA | 15 MHz | 1.3 µV | 160 mA | - | ||
![]() TPA5521-DFPR 3PEAK | 4045 |
| - | Surface Mount | 4-XFDFN Exposed Pad | 4-DFN (1x1.4) | 3PEAK | - | 3.6 V | 1.7 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | Push-Pull, Rail-to-Rail | 1 | 9.8µA | 20V/ms | Chopper (Zero-Drift) | 50 pA | 78 kHz | 0.83 mV | 22 mA | - | ||
![]() TPA2642-VS1R 3PEAK | 2635 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-MSOP | 3PEAK | - | 36 V | 3 V | -40°C ~ 125°C | Tape & Reel (TR) | TPA264X | Active | Single-Ended | 2 | 350µA (x2 Channels) | 0.5V/µs | Standard | 15 nA | 1.5 MHz | 100 µV | 50 mA | - | ||
![]() TPA6554-SO2R 3PEAK | 2004 |
| - | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SOP | 3PEAK | - | 5.5 V | 2.5 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPA655x | Active | Push-Pull, Rail-to-Rail | 4 | 800µA (x4 Channels) | 3V/µs | Standard | 400 nA | 10 MHz | 250 µV | 120 mA | - | ||
![]() TPA5562-VS1R 3PEAK | 3045 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-MSOP | 3PEAK | - | 5.5 V | 2.7 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPA556x | Active | Push-Pull, Rail-to-Rail | 2 | 500µA (x2 Channels) | 4.7V/µs | Chopper (Zero-Drift) | 200 pA | 3.5 MHz | 10 µV | 60 mA | - | ||
![]() TP2262L1-SO1R-S 3PEAK | 8000 |
| Datasheet | - | - | - | 3PEAK | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA2672-SO1R 3PEAK | 8000 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | 3PEAK | - | 36 V | 4 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPA267X | Active | Push-Pull, Rail-to-Rail | 2 | 1.65mA (x2 Channels) | 15V/µs | Standard | 50 pA | 10 MHz | 500 µV | 75 mA | - | ||
![]() TP6001-CR 3PEAK | 3028 |
| Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | SOT-353 (SC-70-5) | 3PEAK | - | 6 V | 2.1 V | -40°C ~ 125°C | Tape & Reel (TR) | TP600x | Active | Single Ended, Rail-to-Rail | 1 | 80µA | 0.7V/µs | Standard | 1 pA | 1 MHz | 500 µV | 100 mA | - | ||
![]() TP6001R-TR 3PEAK | 2988 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | 3PEAK | - | 6 V | 2.1 V | -40°C ~ 125°C | Tape & Reel (TR) | TP600x | Active | Single Ended, Rail-to-Rail | 1 | 80µA | 0.7V/µs | Standard | 1 pA | 1 MHz | 500 µV | 100 mA | - | ||
![]() TPA6582-VS1R 3PEAK | 10000 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-MSOP | 3PEAK | - | 5.5 V | 2.7 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPA658x | Active | Push-Pull, Rail-to-Rail | 2 | 1.2mA (x2 Channels) | 8V/µs | Standard | 10 pA | 10 MHz | 100 µV | 135 mA | - | ||
![]() TPA1882Q-VR-S 3PEAK | 15000 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-MSOP | 3PEAK | AEC-Q100 | 36 V | 4.5 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPA188xQ | Active | Push-Pull, Rail-to-Rail | 2 | 2mA (x2 Channels) | 12V/µs | Chopper (Zero-Drift) | 100 pA | 12 MHz | 50 µV | 150 mA | Automotive | ||
![]() TPA1861-TR 3PEAK | 20000 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | 3PEAK | - | 36 V | 4.5 V | -40°C ~ 125°C | Tape & Reel (TR) | TPA186x | Active | Single Ended, Rail-to-Rail | 1 | 1.4mA | 5V/µs | Chopper (Zero-Drift) | 100 pA | 6 MHz | 30 µV | 95 mA | - | ||
![]() TPA2674-SO2R 3PEAK | 667520 |
| Datasheet | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SOP | 3PEAK | - | 36 V | 4 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPA267X | Active | Push-Pull, Rail-to-Rail | 4 | 1.65mA (x4 Channels) | 15V/µs | Standard | 50 pA | 10 MHz | 500 µV | 75 mA | - | ||
![]() LM358A-F1R 3PEAK | 1889 |
| Datasheet | Surface Mount | 8-XFDFN Exposed Pad | 8-DFN (1.5x1.5) | 3PEAK | - | 36 V | 3 V | -40°C ~ 125°C | Tape & Reel (TR) | LM358A | Active | Single Ended, Rail-to-Rail | 2 | 110μA (x2 Channels) | 0.5V/μs | Standard | 60 pA | 900 kHz | 100 μV | 30 mA | - | ||
![]() TPA7252A-SO1R 3PEAK | 2000 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | 3PEAK | - | 36 V | 3 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | Single Ended, Rail-to-Rail | 2 | 55µA (x2 Channels) | 0.9V/µs | Standard | 10 pA | 1 MHz | 4 mV | 40 mA | - |