Filters
  • Mfr
  • Packaging
  • Part Status
  • Amplifier Type
  • Current - Input Bias
  • Current - Supply
  • Mounting Type
  • Number of Circuits
  • Operating Temperature
  • Output Type
  • Package / Case
  • Supplier Device Package

Attribute column

Manufacturer

3PEAK Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps

View Mode:
74 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Mfr

Voltage - Supply Span (Max)

Voltage - Supply Span (Min)

Operating Temperature

Packaging

Series

Part Status

Output Type

Number of Circuits

Current - Supply

Slew Rate

Amplifier Type

Current - Input Bias

Gain Bandwidth Product

Voltage - Input Offset

Current - Output / Channel

12000
Datasheet

Surface Mount

14-SOIC (0.154", 3.90mm Width)

14-SOP

3PEAK

40 V

4.5 V

-40°C ~ 125°C

Tape & Reel (TR)

TPA186x

Active

Push-Pull, Rail-to-Rail

4

1.6mA (x4 Channels)

5V/µs

Chopper (Zero-Drift)

100 pA

6 MHz

30 µV

150 mA

7500
Datasheet

Surface Mount

SC-74A, SOT-753

SOT-23-5

3PEAK

5.5 V

2.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA556x

Active

Push-Pull, Rail-to-Rail

1

500µA

4.7V/µs

Chopper (Zero-Drift)

200 pA

3.5 MHz

10 µV

60 mA

100
-

Surface Mount

8-TSSOP (0.173", 4.40mm Width)

8-TSSOP

3PEAK

36 V

3 V

-40°C ~ 125°C

Tape & Reel (TR)

LM2904A

Active

Single Ended, Rail-to-Rail

2

110µA (x2 Channels)

0.5V/µs

Standard

60 pA

900 kHz

100 µV

30 mA

2211
-

Surface Mount

SC-74A, SOT-753

SOT-23-5

3PEAK

5.5 V

2.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA658x

Active

Push-Pull, Rail-to-Rail

1

1.2mA

8V/µs

Standard

10 pA

10 MHz

100 µV

135 mA

In Stock

-

-

Surface Mount

SC-74A, SOT-753

SOT-23-5

3PEAK

5.5 V

2.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA558X

Active

Push-Pull, Rail-to-Rail

1

1mA

4.9V/µs

Chopper (Zero-Drift)

200 pA

15 MHz

1.3 µV

160 mA

20
-

Surface Mount

8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

8-MSOP

3PEAK

36 V

8 V

-40°C ~ 125°C

Tape & Reel (TR)

TPA268x

Active

Push-Pull

2

6mA (x2 Channels)

10V/µs

Standard

100 nA

20 MHz

500 µV

100 mA

2734
-

Surface Mount

SOT-23-6

SOT-23-6

3PEAK

5.5 V

2.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA558X

Active

Push-Pull, Rail-to-Rail

1

1mA

4.9V/µs

Chopper (Zero-Drift)

200 pA

15 MHz

1.3 µV

160 mA

4045
-

Surface Mount

4-XFDFN Exposed Pad

4-DFN (1x1.4)

3PEAK

3.6 V

1.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

-

Active

Push-Pull, Rail-to-Rail

1

9.8µA

20V/ms

Chopper (Zero-Drift)

50 pA

78 kHz

0.83 mV

22 mA

2635
-

Surface Mount

8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

8-MSOP

3PEAK

36 V

3 V

-40°C ~ 125°C

Tape & Reel (TR)

TPA264X

Active

Single-Ended

2

350µA (x2 Channels)

0.5V/µs

Standard

15 nA

1.5 MHz

100 µV

50 mA

2004
-

Surface Mount

14-SOIC (0.154", 3.90mm Width)

14-SOP

3PEAK

5.5 V

2.5 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA655x

Active

Push-Pull, Rail-to-Rail

4

800µA (x4 Channels)

3V/µs

Standard

400 nA

10 MHz

250 µV

120 mA

3045
-

Surface Mount

8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

8-MSOP

3PEAK

5.5 V

2.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA556x

Active

Push-Pull, Rail-to-Rail

2

500µA (x2 Channels)

4.7V/µs

Chopper (Zero-Drift)

200 pA

3.5 MHz

10 µV

60 mA

4000
-

Surface Mount

8-SOIC (0.154", 3.90mm Width)

8-SOP

3PEAK

5.5 V

2.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA558X

Active

Push-Pull, Rail-to-Rail

2

1mA (x2 Channels)

4.9V/µs

Chopper (Zero-Drift)

200 pA

15 MHz

1.3 µV

160 mA

4381
-

Surface Mount

8-SOIC (0.154", 3.90mm Width)

8-SOP

3PEAK

5.5 V

2.7 V

-40°C ~ 125°C (TA)

Tape & Reel (TR)

TPA556x

Active

Push-Pull, Rail-to-Rail

2

500µA (x2 Channels)

4.7V/µs

Chopper (Zero-Drift)

200 pA

3.5 MHz

10 µV

60 mA

3137
-

Surface Mount

SC-74A, SOT-753

SOT-23-5

3PEAK

36 V

3 V

-40°C ~ 125°C

Tape & Reel (TR)

LM321A

Active

Single Ended, Rail-to-Rail

1

150µA

0.5V/µs

Standard

60 pA

900 kHz

100 µV

30 mA