- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Amplifier Type
- Ihs Manufacturer
- Length
- Width
- Common-mode Reject Ratio-Nom
- Input Offset Voltage-Max
- JESD-30 Code
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
3PEAK Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Surface Mount | Number of pins | Supplier Device Package | Number of Terminals | Common-mode Reject Ratio-Nom | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Mfr | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Slew Rate-Nom | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating temperature | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Applications | HTS Code | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | JESD-30 Code | Output Type | Temperature Grade | Number of Circuits | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Current - Input Bias | Seated Height-Max | Gain Bandwidth Product | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Input Offset Voltage-Max | Wideband | Power | Rated voltage | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Profile | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPA2295CT-VS1R-S 3PEAK | In Stock |
| - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | - | - | 8-MSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | Amplifier, Comparator, Reference | Current Sensing, Power Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA2295CF-VS1R-S 3PEAK | 3257 |
| Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | - | - | 8-MSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | Amplifier, Comparator, Reference | Current Sensing, Power Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA1862-VR 3peak Incorporated | 60000 |
| Datasheet | gold-plated | - | - | - | 8 | - | - | - | socket | 1x8 | 2.54mm | THT | 0.6 g | - | female | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() TP2262-TSR 3peak Incorporated | 18000 |
| Datasheet | gold-plated | - | - | - | 28 | - | - | - | socket | 2x14 | 2.54mm | THT | 0.98 g | - | female | - | - | - | - | - | - | - | - | - | - | Active | Yes | 2.54mm | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | beryllium copper | - | - | 0.254µm | UL94V-0 | ||
![]() LM2904A-VR 3peak Incorporated | 30000 |
| Datasheet | gold-plated | - | - | YES | 48 | - | 8 | 120 dB | socket | 2x24 | 2.54mm | THT | 2.6 g | 3PEAK INC | female | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | 2.54mm | 0.5 V/us | straight | 30 V | pin strips | - | - | -40...163°C | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | TR, 13 INCH | DUAL | GULL WING | 2 | 0.65 mm | unknown | 1.5A | S-PDSO-G8 | - | AUTOMOTIVE | - | 0.5 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.1 mm | - | 900 | 0.001 μA | NO | YES | 40 V | - | - | YES | YES | - | 0.0005 μA | NO | 6000 μV | NO | NO | 60V | 31622.78 | 70 dB | - | beryllium copper | 3 mm | 3 mm | 0.75µm | UL94V-0 | ||
![]() TP17-SR 3peak Incorporated | 28000 |
| Datasheet | gold-plated | - | - | - | 17 | - | - | - | socket | 1x17 | 2.54mm | SMT | 0.97 g | - | female | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() TPF605A-VR 3peak Incorporated | 51000 | - | Datasheet | gold-plated | - | - | - | 24 | - | - | - | socket | 2x12 | 2.54mm | THT | 1.98 g | - | female | - | - | - | - | - | - | - | - | - | - | Active | Yes | 2.54mm | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() TP2302-SR 3peak Incorporated | In Stock |
| - | gold-plated | - | - | YES | 16 | - | 8 | 100 dB | socket | 2x8 | 2.54mm | SMT | 0.87 g | 3PEAK INC | female | - | -3.5 V | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP8,.24 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | 2.54mm | 25 V/us | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | TR | DUAL | GULL WING | 2 | 1.27 mm | unknown | 3A | R-PDSO-G8 | - | - | - | 10 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.8 mm | - | 20000 | - | YES | YES | 3.5 V | - | - | YES | NO | - | - | NO | 50 μV | NO | NO | 150V | 100000 | 80 dB | 18 V/us | beryllium copper | 4.89 mm | 3.9 mm | 0.75µm | UL94V-0 | ||
![]() TPA1882-VR 3peak Incorporated | 4427 |
| Datasheet | gold-plated | - | - | - | 31 | - | - | - | socket | 1x31 | 2.54mm | THT | 2.95 g | - | female | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() TP07A-SR 3peak Incorporated | 10000 |
| Datasheet | gold-plated | - | - | YES | 24 | - | 8 | 120 dB | socket | 1x24 | 2.54mm | THT | 2.06 g | 3PEAK INC | female | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUT LINE | Contact Manufacturer | - | - | 0.7 V/us | straight | 30 V | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | TR, 13 INCH | DUAL | GULL WING | 1 | 1.27 mm | unknown | 1.5A | R-PDSO-G8 | - | - | - | 1.8 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.75 mm | - | 1000 | - | NO | YES | 40 V | - | - | NO | NO | - | - | NO | 650 μV | NO | NO | 60V | 100000 | 95 dB | 0.1 V/us | beryllium copper | 4.9 mm | 3.9 mm | 0.75µm | UL94V-0 | ||
![]() TP2584-TR 3peak Incorporated | 75000 |
| Datasheet | gold-plated | - | - | - | 49 | - | - | - | socket | 1x49 | 2.54mm | THT | 3.78 g | - | female | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() TP1941-CR 3peak Incorporated | 36000 | - | Datasheet | gold-plated | - | - | - | 47 | - | - | - | socket | 1x47 | 2.54mm | THT | 3.63 g | - | female | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() LM393A-TSR 3peak Incorporated | 3000 |
| Datasheet | gold-plated | - | - | - | 21 | - | - | - | socket | 1x21 | 2.54mm | THT | 1.62 g | - | female | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() LM321A-TR 3PEAK | 2667 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | 3 V | - | -40°C ~ 125°C | Tape & Reel (TR) | LM321A | Active | - | - | - | - | - | - | - | - | - | - | - | - | Single Ended, Rail-to-Rail | - | 1 | - | 150μA | 0.5V/μs | - | Standard | 60 pA | - | 900 kHz | - | - | - | - | - | 100 μV | 30 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP5591-SR 3PEAK | 44000 |
| Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | - | - | 8-MSOP | - | - | - | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | -40°C ~ 125°C | Tape & Reel (TR) | TP559x | Active | - | - | - | - | - | - | - | - | - | - | - | - | Single Ended, Rail-to-Rail | - | 1 | - | 1.2mA | 2.5V/μs | - | Chopper (Zero-Drift) | 60 pA | - | 3.3 MHz | - | - | - | - | - | 5 μV | 60 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA8000-SOAR 3PEAK | 351 |
| - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | - | 8-SOP | - | - | - | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPA800X | Active | - | - | - | - | - | - | - | - | - | - | - | - | Differential | - | 1 | - | 15mA | - | - | Isolation | 17 μA | - | - | - | - | - | - | - | 50 μV | 15 mA | - | - | 300 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP1962-FR 3peak Incorporated | 5897 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP2402-VR 3peak Incorporated | 30000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP2312-VR 3peak Incorporated | 10000 | - | Datasheet | - | - | - | YES | - | - | 8 | 106 dB | - | - | - | - | - | 3PEAK INC | - | - | -3.5 V | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | - | 7 V/us | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | TR, 13 INCH | DUAL | GULL WING | 2 | 0.65 mm | unknown | - | S-PDSO-G8 | - | - | - | 3.9 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.2 mm | - | 10000 | - | YES | YES | 3.5 V | - | - | YES | NO | - | - | NO | 50 μV | NO | NO | - | 100000 | 90 dB | 3 V/us | - | 3 mm | 3 mm | - | - | ||
![]() TPA2644-SO2R 3peak Incorporated | 35000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |