- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Amplifier Type
- Ihs Manufacturer
- Length
- Width
- Common-mode Reject Ratio-Nom
- Input Offset Voltage-Max
- JESD-30 Code
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
3PEAK Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Number of Terminals | Colour | Common-mode Reject Ratio-Nom | Gross weight | Heatsink shape | Ihs Manufacturer | Material finishing | Mfr | Moisture Sensitivity Levels | Mounting | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Plate thickness | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Type of heatsink | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Packaging | Part Status | ECCN Code | Type | Applications | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Output Type | Temperature Grade | Number of Circuits | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Current - Input Bias | Seated Height-Max | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Programmable Power | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | 2nd Connector Number of Positions Loaded | Slew Rate-Min | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP358L1-SR 3peak Incorporated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP2274-FR 3peak Incorporated | 2030 | - | Datasheet | - | - | YES | - | - | 14 | - | 126 dB | - | - | 3PEAK INC | - | - | - | - | -20 V | 125 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | SOLCC14,.08,16 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Contact Manufacturer | - | - | 20 V/us | 15 V | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | NO LEAD | - | 4 | 0.4 mm | unknown | - | R-PDSO-N14 | - | AUTOMOTIVE | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 0.8 mm | - | -15 V | 7000 | - | - | - | 20 V | - | - | - | - | - | - | 1000 µV | - | - | - | - | - | - | - | 3 mm | 2 mm | ||
![]() TPH2501-CR 3peak Incorporated | In Stock | - | Datasheet | - | - | YES | - | - | 5 | - | 85 dB | - | - | 3PEAK INC | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | - | 160 V/us | 3 V | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | TR | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | R-PDSO-G5 | - | AUTOMOTIVE | - | 15 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.1 mm | - | - | 120000 | - | NO | YES | 7 V | - | - | YES | NO | - | NO | 5000 µV | YES | NO | 5623.41 | 65 dB | - | - | - | 2.1 mm | 1.25 mm | ||
![]() TP1544-TR 3peak Incorporated | In Stock | - | Datasheet | - | - | YES | - | - | 14 | - | 110 dB | - | - | 3PEAK INC | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | - | 0.9 V/us | 5 V | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | 0.65 mm | unknown | - | R-PDSO-G14 | - | AUTOMOTIVE | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.2 mm | - | - | 1300 | - | - | - | 6 V | - | - | - | - | - | - | 1500 µV | - | - | - | - | - | - | - | 4.96 mm | 4.4 mm | ||
![]() LM2904AL1-SR 3peak Incorporated | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | 90 dB | - | - | 3PEAK INC | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP8,.24 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | 0.5 V/us | 30 V | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | TR, 13 INCH | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | R-PDSO-G8 | - | - | - | 0.5 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.75 mm | - | - | 900 | - | NO | YES | 40 V | - | - | YES | YES | - | NO | 7000 µV | NO | NO | 31622.78 | 70 dB | - | - | - | 4.9 mm | 3.9 mm | ||
![]() TP2618-SR 3peak Incorporated | 1629 | - | Datasheet | - | - | YES | - | - | 14 | - | 126 dB | - | - | 3PEAK INC | - | - | - | - | -24 V | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | 0.8 V/us | 15 V | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | R-PDSO-G14 | - | AUTOMOTIVE | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.75 mm | - | -15 V | 1500 | - | - | - | 24 V | - | - | - | - | - | - | 4000 µV | - | - | - | - | - | - | - | 8.63 mm | 3.9 mm | ||
![]() TP2304-SR 3peak Incorporated | In Stock | - | Datasheet | - | - | YES | - | - | 14 | - | 100 dB | - | - | 3PEAK INC | - | - | - | - | -3.5 V | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | 25 V/us | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | TR | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | R-PDSO-G14 | - | - | - | 20 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.75 mm | - | - | 20000 | - | YES | YES | 3.5 V | - | - | YES | NO | - | NO | 50 μV | NO | NO | 100000 | 80 dB | - | 18 V/us | - | 8.63 mm | 3.9 mm | ||
![]() TP1961-CR 3peak Incorporated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP1544A-SR 3peak Incorporated | 480000 | - | Datasheet | - | - | YES | - | - | 14 | - | 95 dB | - | - | 3PEAK INC | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | 0.7 V/us | 5 V | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | R-PDSO-G14 | - | AUTOMOTIVE | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.75 mm | - | - | 1300 | 0.00001 μA | - | - | 7 V | - | - | - | - | - | - | 400 μV | - | - | - | - | - | - | - | 8.63 mm | 3.9 mm | ||
![]() TP182A3-CR 3peak Incorporated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP1961-TR-S 3peak Incorporated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPH2502-VR 3PEAK | 20 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | - | 8-MSOP | aluminium | - | black | - | 700 g | T | - | anodized | 3PEAK | - | M3 screw, | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | - | extruded | 5.5 V | 2.5 V | -40°C ~ 125°C | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Ended, Rail-to-Rail | - | 2 | - | 6.5mA (x2 Channels) | 200V/μs | - | Standard | 3 pA | - | 120 MHz | - | - | - | - | - | - | 2 mV | 290 mA | - | - | 250 MHz | - | - | - | - | - | - | universal | - | 45mm | 1m | 30mm | ||
![]() TPA8304-QF4R-S 3PEAK | 4042 |
| Datasheet | Surface Mount | 16-WFQFN Exposed Pad | - | 16-QFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | Logarithmic Converter | Power Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA9151-SO1R 3PEAK | 9000 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | Amplifier | Current Sensing, Monitoring and Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP2332-VR 3peak Incorporated | 10000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP1514-TR 3peak Incorporated | 480000 | - | Datasheet | - | - | YES | - | - | 4 | - | 110 dB | - | - | 3PEAK INC | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | - | 0.09 V/us | 5 V | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | TR, 13 INCH | DUAL | GULL WING | - | 4 | 0.65 mm | unknown | - | R-PDSO-G14 | - | - | - | 0.0112 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.2 mm | - | - | 150 | - | NO | YES | 6 V | - | - | NO | NO | - | NO | 3000 µV | NO | NO | 3981.0717 | 80 dB | - | - | - | 5 mm | 4.4 mm | ||
![]() TP1271-TR 3peak Incorporated | In Stock | - | Datasheet | - | - | YES | - | - | 5 | - | 126 dB | - | - | 3PEAK INC | - | - | - | - | -20 V | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | - | - | 20 V/us | 15 V | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | R-PDSO-G5 | - | AUTOMOTIVE | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | 1.25 mm | - | -15 V | 7000 | - | - | - | 20 V | - | - | - | - | - | - | 150 µV | - | - | - | - | - | - | - | 2.92 mm | 1.6 mm | ||
![]() TP2312-SR 3peak Incorporated | 3860 | - | Datasheet | - | - | YES | - | - | 8 | - | 106 dB | - | - | 3PEAK INC | - | - | 3 | - | -3.5 V | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUT LINE | Contact Manufacturer | - | - | 7 V/us | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | TR, 13 INCH | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | unknown | NOT SPECIFIED | R-PDSO-G8 | - | - | - | 3.9 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.8 mm | - | - | 10000 | - | NO | YES | 3.5 V | - | - | NO | NO | - | NO | 50 µV | NO | NO | 100000 | 90 dB | - | 3 V/us | - | 4.9 mm | 3.9 mm | ||
![]() TPA2296H-S6TR-S 3peak Incorporated | 3901 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP2261-TR 3peak Incorporated | 3000 |
| Datasheet | - | - | YES | - | - | 5 | - | 130 dB | - | - | 3PEAK INC | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | - | - | 15 V/us | 30 V | - | - | - | - | - | - | - | - | - | - | TR, 7 INCH | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | R-PDSO-G5 | - | - | - | 1.7 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.25 mm | - | - | 3500 | - | NO | YES | 40 V | - | - | YES | NO | - | NO | 4000 μV | NO | NO | 100000 | 100 dB | - | 6 V/us | - | 2.92 mm | 1.6 mm |