- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Amplifier Type
- Ihs Manufacturer
- Length
- Width
- Common-mode Reject Ratio-Nom
- Input Offset Voltage-Max
- JESD-30 Code
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
3PEAK Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Surface Mount | Number of pins | Supplier Device Package | Number of Terminals | Common-mode Reject Ratio-Nom | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Mfr | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Slew Rate-Nom | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating temperature | Operating Temperature | Packaging | Series | Part Status | ECCN Code | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Output Type | Number of Circuits | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Current - Input Bias | Seated Height-Max | Gain Bandwidth Product | Unity Gain BW-Nom | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Programmable Power | Input Offset Voltage-Max | Wideband | Power | Rated voltage | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Profile | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP1564AL1-TR 3peak Incorporated | 30000 |
| Datasheet | gold-plated | - | - | - | 52 | - | - | - | socket | 2x26 | 2.54mm | THT | 2.81 g | - | female | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | 2.54mm | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() TP1981-CR 3peak Incorporated | 30000 | - | Datasheet | gold-plated | - | - | - | 15 | - | - | - | socket | 1x15 | 2.54mm | SMT | 0.86 g | - | female | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() TPA9361-SO1R 3peak Incorporated | 4449 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA2296T-S5TR 3peak Incorporated | 15000 |
| Datasheet | gold-plated | - | - | - | 1 | - | - | - | socket | 1x1 | 2.54mm | THT | 0.1 g | - | female | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() TPA191A2-SC6R 3peak Incorporated | 5225 |
| Datasheet | gold-plated | - | - | - | 34 | - | - | - | socket | 1x34 | 2.54mm | THT | 3.23 g | - | female | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() TP2331-TR 3peak Incorporated | 30000 | - | Datasheet | gold-plated | - | - | - | 37 | - | - | - | socket | 1x37 | 2.54mm | THT | 3.52 g | - | female | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() TP2412-TSR 3peak Incorporated | 300 | - | Datasheet | gold-plated | - | - | YES | 3 | - | 8 | 72 dB | socket | 1x3 | 2.54mm | THT | 0.29 g | 3PEAK INC | female | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | - | 7 V/us | straight | 5 V | pin strips | - | - | -40...163°C | - | - | - | - | EAR99 | 8542.33.00.01 | TR | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | 1.5A | - | R-PDSO-G8 | - | - | 3.9 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.2 mm | - | 10000 | NO | YES | 7 V | - | - | YES | NO | - | NO | 1000 μV | NO | NO | 60V | 100000 | 55 dB | 3 V/us | beryllium copper | 4.4 mm | 3 mm | 0.75µm | UL94V-0 | ||
![]() TPA1295F-SO1R-S 3peak Incorporated | 15842 |
| Datasheet | gold-plated | - | - | - | 49 | - | - | - | socket | 1x49 | 2.54mm | THT | 4.21 g | - | female | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | straight | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() TP1282L1-SR 3peak Incorporated | 20000 |
| - | - | - | - | YES | - | - | 8 | 125 dB | - | - | - | - | - | 3PEAK INC | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUT LINE | Contact Manufacturer | - | - | 20 V/us | - | 30 V | - | - | - | - | - | - | - | - | EAR99 | 8542.33.00.01 | TR, 13 INCH | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | R-PDSO-G8 | - | - | 5 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.75 mm | - | 7000 | NO | YES | 40 V | - | - | NO | NO | - | NO | 600 μV | NO | NO | - | 1000000 | 100 dB | 13 V/us | - | 4.9 mm | 3.9 mm | - | - | ||
![]() TPA8003-SOAR 3PEAK | 6 | - | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | - | 8-SOP | - | - | - | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Differential | 1 | - | 15mA | - | - | Isolation | 3 nA | - | - | - | - | - | - | 400 μV | 15 mA | - | - | 300 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA8000-SM1R 3PEAK | 35610 |
| - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMP | - | - | - | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPA800X | Active | - | - | - | - | - | - | - | - | - | - | - | - | Differential | 1 | - | 15mA | - | - | Isolation | 17 μA | - | - | - | - | - | - | 100 μV | 15 mA | - | - | 300 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP2581-TR 3PEAK | 6000 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | 3 V | - | -40°C ~ 125°C | Tape & Reel (TR) | TP258x | Active | - | - | - | - | - | - | - | - | - | - | - | - | Single Ended, Rail-to-Rail | 1 | - | 4.2mA | 8V/μs | - | Standard | 25 pA | - | 10 MHz | - | - | - | - | 100 μV | 32 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP1242L1-SR 3PEAK | 6000 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | - | 8-SOP | - | - | - | - | - | - | - | - | - | 3PEAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | 4.5 V | - | -40°C ~ 125°C | Tape & Reel (TR) | TP124X | Active | - | - | - | - | - | - | - | - | - | - | - | - | Single Ended, Rail-to-Rail | 2 | - | 150μA (x2 Channels) | 0.7V/μs | - | Standard | 25 pA | - | 1 MHz | - | - | - | - | 50 μV | 70 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPF147-TR 3peak Incorporated | 3596 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP2304-TR 3peak Incorporated | In Stock | - | - | - | - | - | YES | - | - | 14 | 100 dB | - | - | - | - | - | 3PEAK INC | - | - | 3 | -3.5 V | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | - | 25 V/us | - | - | - | - | - | - | - | - | - | - | EAR99 | 8542.33.00.01 | TR | DUAL | GULL WING | NOT SPECIFIED | 4 | 0.65 mm | unknown | - | NOT SPECIFIED | R-PDSO-G14 | - | - | 20 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 1.2 mm | - | 20000 | YES | YES | 3.5 V | - | - | YES | NO | - | NO | 50 µV | NO | NO | - | 100000 | 80 dB | 18 V/us | - | 4.96 mm | 4.4 mm | - | - | ||
![]() TP1274-TR 3peak Incorporated | 30000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PEAK INC | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP2434-SR 3peak Incorporated | 30000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |