- Number of Elements
- Output Type
- Packaging
- Current - Input Bias (Max)
- Current - Quiescent (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Supplier Device Package
- Type
- Voltage - Input Offset (Max)
Attribute column
Manufacturer
3PEAK Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Input Offset Voltage | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Qualification | Rad Hardened | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Strobe Capability | Operating Temperature | Packaging | Series | Part Status | Type | Pin Count | Output Type | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Current - Output (Typ) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM393A-SR 3PEAK | 321955 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM331AU-S5TR 3PEAK | 12115 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM331A-S5TR 3PEAK | 24000 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | LM331A | Active | Differential | - | Open-Collector, Rail-to-Rail | - | - | 2.5V ~ 36V, ±1.25V ~ 18V | 300μA | 6mV @ 5V | 0.004μA @ 5V | - | - | ||
![]() TP2011-TR 3PEAK | 1001985 |
| Datasheet | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 4@5.5V@27C(mV) | Surface Mount | 1 | -40C to 85C | Industrial | SOT-23 | 90(dB) | Single | - | No | 5.5(V) | 1.6(V) | 3/5(V) | NO | - | Tape and Reel | - | - | - | 5 | Push-Pull | 13000(ns) | 82(dB) | - | - | - | - | - | - | ||
![]() LM2903DQ-SO1R-S 3PEAK | 667 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | - | - | - | - | 2 | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | General Purpose | - | Open-Drain | - | - | 3V ~ 36V, ±1.5V ~ 18V | 1mA | 7mV @ 5V | 0.25μA @ 5V | 40mA @ 5V | Automotive | ||
![]() LM393A-DFGR 3PEAK | 1843 |
| Datasheet | Surface Mount | 8-UFDFN Exposed Pad | 8-DFN (2x2) | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | Differential | - | Open-Collector, CMOS, TTL | - | - | 2.5V ~ 36V, ±1.25V ~ 18V | 300µA | 6mV @ 5V | 0.001µA @ 5V | 7µA | - |