- Applications
- Current - Output / Channel
- Fault Protection
- Interface
- Load Type
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Rds On (Typ)
Attribute column
Manufacturer
3PEAK PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Colour | Gross weight | Heatsink shape | Material finishing | Mounting | Plate thickness | Type of heatsink | Operating Temperature | Packaging | Part Status | Applications | Voltage - Supply | Interface | Output Configuration | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | 2nd Connector Number of Positions Loaded | Load Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPM8837C-DF4R 3PEAK | 3386 |
| Datasheet | Surface Mount | 8-UFDFN Exposed Pad | 8-DFN (2x2) | aluminium | black | 700 g | grilled | anodized | for back plate | 1.8mm | extruded | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | DC Motors, Relays, Solenoids, Stepper Motors | 2.5V ~ 17V | PWM | Half Bridge (2) | 2.5V ~ 17V | 1A | Current Limiting, ESD, Over Temperature, Short Circuit, UVLO | 850mOhm LS + HS | universal | Inductive | 6mm | 50mm | 33mm | ||
![]() TPM0596-TS3R 3PEAK | 4400 |
| Datasheet | Surface Mount | 16-TSSOP (0.173", 4.40mm Width) | 16-TSSOP | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | DC Motors, Relays, Solenoids, Stepper Motors | 4.5V ~ 50V | Logic | Low Side | 0V ~ 50V | 500mA | ESD, Over Temperature, UVLO | 2.03Ohm | - | Inductive | - | - | - | ||
![]() TPM8837C-SO1R 3PEAK | 13159 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | DC Motors, Relays, Solenoids, Stepper Motors | 2.5V ~ 17V | PWM | Half Bridge (2) | 2.5V ~ 17V | 1A | Current Limiting, ESD, Over Temperature, Short Circuit, UVLO | 850mOhm LS + HS | - | Inductive | - | - | - |