- Mounting Type
- Package / Case
- Packaging
- Part Status
- Supplier Device Package
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Number of Drivers
- Operating Temperature
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
3PEAK PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Colour | Driver Configuration | Gross weight | Heatsink shape | Logic voltage-VIL, VIH | Material finishing | Mounting | Plate thickness | Qualification | Type of heatsink | Operating Temperature | Packaging | Part Status | Voltage - Supply | Input Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | Drive Type | 2nd Connector Number of Positions Loaded | Grade | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPM27224-SO1R 3PEAK | 9760 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | - | Low-Side | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 4.5V ~ 23V | Non-Inverting | 9ns, 8ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 2A, 2A | - | - | - | - | - | - | ||
![]() TPB76200-TS3R 3PEAK | 129000 |
| Datasheet | Surface Mount | 16-TSSOP (0.173", 4.40mm Width) | 16-TSSOP | - | - | High-Side | - | - | -, 1.2V | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | Active | 8V ~ 75V | RC Input Circuit | 70µs, 20µs | Independent | 3 | N-Channel, P-Channel MOSFET | - | - | - | - | - | - | - | ||
![]() TPM27524-DF6R 3PEAK | 40000 |
| - | Surface Mount | 8-WDFN Exposed Pad | 8-DFN (3x3) | - | - | Low-Side | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 4.5V ~ 23V | Non-Inverting | 7ns, 6ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 5A, 5A | - | - | - | - | - | - | ||
![]() TPM27524Q-DF4R-S 3PEAK | 2407 |
| - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (2x2) | - | - | Low-Side | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPM27517-S5TR 3PEAK | 13058 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | Low-Side | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 4.5V ~ 23V | Non-Inverting | 7ns, 6ns | Single | 1 | IGBT, N-Channel, P-Channel MOSFET | 5A, 5A | - | - | - | - | - | - | ||
![]() TPM44273-S5TR 3PEAK | 2137 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | Low-Side | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 4.5V ~ 23V | Non-Inverting | 7ns, 6ns | Single | 1 | IGBT, N-Channel, P-Channel MOSFET | 5A, 5A | - | - | - | - | - | - | ||
![]() TPM27524-SO1R 3PEAK | 39000 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | aluminium | black | - | 700 g | grilled | - | anodized | for back plate | 8mm | - | extruded | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 4.5V ~ 23V | Non-Inverting | 7ns, 6ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 5A, 5A | Low-Side | universal | - | 30mm | 0.15m | 188mm | ||
![]() TPM27523-EV1R 3PEAK | 2415 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | 8-EMSOP | - | - | Low-Side | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 4.5V ~ 23V | Inverting | 7ns, 6ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 5A, 5A | - | - | - | - | - | - | ||
![]() TPM27524-DF4R 3PEAK | 1595 |
| - | Surface Mount | 8-VFDFN Exposed Pad | 8-DFN (2x2) | - | - | Low-Side | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 4.5V ~ 23V | Non-Inverting | 7ns, 6ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 5A, 5A | - | - | - | - | - | - | ||
![]() TPM27525-SO1R 3PEAK | 3172 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | - | Low-Side | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 4.5V ~ 23V | Inverting, Non-Inverting | 7ns, 6ns | Independent | 2 | IGBT, N-Channel, P-Channel MOSFET | 5A, 5A | - | - | - | - | - | - | ||
![]() TPM2025Q-FC1R-S 3PEAK | 2279 |
| - | Surface Mount | 10-WFQFN | 10-QFN (2x2) | - | - | Low-Side | - | - | - | - | - | - | AEC-Q100 | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 4.75V ~ 5.25V | Inverting, Non-Inverting | 450ps, 450ps | Independent | 2 | N-Channel MOSFET | 7A, 5A | - | - | Automotive | - | - | - | ||
![]() TPM2025-FC1R 3PEAK | 5 |
| Datasheet | Surface Mount | 10-WFQFN | 10-QFN (2x2) | - | - | Low-Side | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | 4.75V ~ 5.25V | Inverting, Non-Inverting | 450ps, 450ps | Independent | 2 | N-Channel MOSFET | 7A, 5A | - | - | - | - | - | - |