- Applications
- Current - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Life Cycle Code
- Part Status
- Reach Compliance Code
- Rohs Code
- Series
- Supplier Device Package
Attribute column
Manufacturer
3PEAK PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Number of pins | Supplier Device Package | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Kind of connector | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | Operating Temperature | Packaging | Series | Part Status | Applications | Voltage - Supply | Reach Compliance Code | Current rating | Current - Supply | Rated voltage | Profile | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPK1032AEL1-S6TR 3PEAK | 28650 |
| - | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | TPK1032 | Active | Power Supply Sequencer | 2.5V ~ 5.5V | - | - | 55 µA | - | - | - | - | ||
![]() TPA620-VR-S 3peak Incorporated | 2998 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | ||
![]() TPA626-VR-S 3peak Incorporated | 595 |
| Datasheet | gold-plated | - | - | 28 | - | socket | 2x14 | 2.54mm | SMT | 1.58 g | female | Active | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | - | unknown | 1.5A | - | 60V | beryllium copper | 0.254µm | UL94V-0 | ||
![]() TPK1032AFL1-S6TR 3PEAK | 45 |
| - | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | TPK1032 | Active | Power Supply Sequencer | 2.5V ~ 5.5V | - | - | 55 µA | - | - | - | - |