- Mounting Type
- Package / Case
- Packaging
- Part Status
- Supplier Device Package
- Number of Voltages Monitored
- Operating Temperature
- Output
- Reset
- Reset Timeout
- Type
- Voltage - Threshold
Attribute column
Manufacturer
3PEAK PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Colour | Gross weight | Heatsink shape | Material finishing | Mounting | Plate thickness | Type of heatsink | Operating Temperature | Packaging | Series | Part Status | Type | Output | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | 2nd Connector Number of Positions Loaded | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPV809L-3STR 3PEAK | 1618 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23G-3 | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | Active Low | 4.63V | 1 | 140ms Minimum | - | - | - | - | ||
![]() TPV6823S-TR 3PEAK | In Stock |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | aluminium | black | 700 g | U | anodized | for back plate | 4mm | extruded | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | - | Active | Simple Reset/Power-On Reset | Push-Pull | Active Low | 2.93V | 1 | 140ms Minimum | universal | 27mm | 0.1m | 65mm | ||
![]() TPV811R-4LTR 3PEAK | 3997 |
| Datasheet | Surface Mount | TO-253-4, TO-253AA | SOT-143 | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | Power Supply Monitor | Push-Pull, Totem Pole | Active Low | 2.63V | 1 | 140ms Minimum | - | - | - | - | ||
![]() TPV8308LDADJ-S6TR 3PEAK | 33000 |
| Datasheet | Surface Mount | SOT-23-6 | SOT-23-6 | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | Monitor | Open Drain or Open Collector | Active Low | 0.405V | 1 | 1.2s Typical | - | - | - | - | ||
![]() TPV8308LD160-S6TR 3PEAK | 3045 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | Monitor | Open Drain or Open Collector | Active Low | 1.6V | 1 | 1.2s Typical | - | - | - | - | ||
![]() TPV708S-SO1R 3PEAK | 3176 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | Power Supply Monitor | Push-Pull, Totem Pole | Active High/Active Low | 2.93V | 1 | 140ms Minimum | - | - | - | - | ||
![]() TPV809T-3STR 3PEAK | 3000 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPV809 | Active | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | Active Low | 3.08V | 1 | 140ms Minimum | - | - | - | - | ||
![]() TPV809S-3TR 3PEAK | 3042 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | Active Low | 2.93V | 1 | 140ms Minimum | - | - | - | - | ||
![]() TPV809M-3STR 3PEAK | 3022 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23G-3 | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | Active Low | 4.38V | 1 | 140ms Minimum | - | - | - | - | ||
![]() TPV8368SAQ-S6TR-S 3PEAK | 2137 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - |