- Base Product Number
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Reference Type
- Supplier Device Package
- Operating Temperature
- Output Type
- Tolerance
- Noise - 0.1Hz to 10Hz
- Temperature Coefficient
Attribute column
Manufacturer
3PEAK PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Colour | Gross weight | Heatsink shape | Material finishing | Mounting | Package | Part Life Cycle Code | Plate thickness | RoHS | Rohs Code | Type of heatsink | Voltage-Input | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Reach Compliance Code | Output Type | Current - Output | Current - Supply | Voltage - Output (Min/Fixed) | Reference Type | Voltage - Output (Max) | Output Peak Current Limit-Nom | Current - Cathode | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | 2nd Connector Number of Positions Loaded | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPR6040F50-S3TR 3PEAK | In Stock |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23G-3 | - | TPR6040F50 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | ±0.1% | Active | 25ppm/°C | - | Fixed | 15 mA | - | 5V | Shunt | - | - | 150 μA | 40μVp-p | 72μVrms | - | - | - | - | ||
![]() TPP2020-6TR 3PEAK | 3000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPR3330-S3TR 3PEAK | 3000 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23G-3 | aluminium | TPR3330 | black | 700 g | T | anodized | M3 screw, | - | - | 12mm | - | - | extruded | - | -40°C ~ 125°C | Tape & Reel (TR) | - | ±0.15% | Active | 30ppm/°C | - | Fixed | - | 180μA | 3V | Series | - | 3.05V ~ 5.5V | - | 60μVp-p | - | universal | 38mm | 37.5mm | 23mm | ||
![]() TPR3325-S3TR 3PEAK | 5000 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23G-3 | aluminium | TPR3325 | black | 700 g | T | anodized | M3 screw, | - | - | 12mm | - | - | extruded | - | -40°C ~ 125°C | Tape & Reel (TR) | - | ±0.15% | Active | 30ppm/°C | - | Fixed | - | 180μA | 2.5V | Series | - | 2.55V ~ 5.5V | - | 50μVp-p | - | universal | 38mm | 25mm | 23mm | ||
![]() TPR431B-S3TR 3peak Incorporated | 72000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPR433B-3STR-S 3PEAK | 3139 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23G-3 | - | TPR433B | - | - | - | - | - | - | - | - | - | - | - | 2.507V | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | - | ±0.5% | Active | - | - | Adjustable | 80 mA | - | - | Shunt | 36 V | - | 1 mA | - | - | - | - | - | - | ||
![]() TPR5040-SO1R 3PEAK | 40000 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | TPR5040 | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 15V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | ±0.05% | Active | 6ppm/°C | - | Fixed | 10 mA | 1mA | 4.096V | Series | - | - | - | 3µVp-p | - | - | - | - | - | ||
![]() TPR3325-QF11R-S 3PEAK | 18000 |
| Datasheet | Surface Mount | 8-UFQFN | 8-QFN (1.5x1.5) | - | TPR3325 | - | - | - | - | - | - | - | - | - | - | - | 2.55V ~ 5.5V | -40°C ~ 125°C | Tape & Reel (TR) | - | ±0.15% | Active | 30ppm/°C | - | Fixed | - | 180µA | 2.5V | Series | - | - | - | 50µVp-p | - | - | - | - | - | ||
![]() TPR5050-SO1R 3PEAK | 100000 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | TPR5050 | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 15V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | ±0.05% | Active | 6ppm/°C | - | Fixed | 10 mA | 1mA | 5V | Series | - | - | - | 3µVp-p | - | - | - | - | - | ||
![]() TPR5033-SO1R 3PEAK | 100000 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | TPR5033 | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 15V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | ±0.05% | Active | 6ppm/°C | - | Fixed | 10 mA | 1mA | 3.3V | Series | - | - | - | 3µVp-p | - | - | - | - | - | ||
![]() TPR3520-S3TR 3PEAK | 2411 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23G-3 | - | TPR3520 | - | - | - | - | - | - | - | - | - | - | - | 2.1V ~ 5.5V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | ±0.2% | Active | 50ppm/°C | - | Fixed | 20 mA | - | 2.048V | Shunt | - | - | 210 µA | 40µVp-p | - | - | - | - | - | ||
![]() TPR6040F20-S3TR-S 3PEAK | 3000 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23G-3 | - | TPR6040F20 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | ±0.1% | Active | 25ppm/°C | - | Fixed | 15 mA | - | 2.048V | Shunt | - | - | 150 µA | 40µVp-p | 72µVrms | - | - | - | - | ||
![]() TPR3533-S3TR 3PEAK | 10 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23G-3 | - | TPR3533 | - | - | - | - | - | - | - | - | - | - | - | 2.1V ~ 5.5V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | ±0.2% | Active | 50ppm/°C | - | Fixed | 20 mA | - | 3.3V | Shunt | - | - | 210 µA | 66µVp-p | - | - | - | - | - | ||
![]() TPR3325-S3TR-S 3PEAK | 2215 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23G-3 | - | TPR3325 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | Series | - | - | - | - | - | - | - | - | - | ||
![]() TPR6040F40-S3TR-S 3PEAK | 2257 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23G-3 | - | TPR6040F40 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | ±0.1% | Active | 25ppm/°C | - | Fixed | 15 mA | - | 4.096V | Shunt | - | - | 150 µA | 40µVp-p | 72µVrms | - | - | - | - | ||
![]() TPR3330-QF11R-S 3PEAK | 3044 |
| - | Surface Mount | 8-UFQFN | 8-QFN (1.5x1.5) | - | TPR3330 | - | - | - | - | - | - | - | - | - | - | - | 3.05V ~ 5.5V | -40°C ~ 125°C | Tape & Reel (TR) | - | ±0.15% | Active | 30ppm/°C | - | Fixed | - | 180µA | 3V | Series | - | - | - | 60µVp-p | - | - | - | - | - | ||
![]() TPR3320-S3TR-S 3PEAK | 44 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23G-3 | - | TPR3320 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | Series | - | - | - | - | - | - | - | - | - | ||
![]() TPR5033-VS1R-S 3PEAK | 3033 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-MSOP | - | TPR5033 | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 15V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | TPR50 | ±0.05% | Active | 6ppm/°C | - | Fixed | 10 mA | 1mA | 3.3V | Series | - | - | - | 3µVp-p | - | - | - | - | - | ||
![]() TPR3333-S3TR 3peak Incorporated | 100000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPR6040F50-S3TR-S 3PEAK | 3000 |
| Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23G-3 | - | TPR6040F50 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | ±0.1% | Active | 25ppm/°C | - | Fixed | 15 mA | - | 5V | Shunt | - | - | 150 μA | 40μVp-p | 72μVrms | - | - | - | - |