- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Connector
- Connector pinout layout
- Contact plating
- Contacts pitch
- Current rating
- Electrical mounting
- Flammability rating
- Gross weight
- Kind of connector
Attribute column
Manufacturer
3PEAK PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Surface Mount | Number of pins | Supplier Device Package | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Type of connector | Voltage-Input | Operating temperature | Operating Temperature | Packaging | Part Status | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | JESD-30 Code | Number of Outputs | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Voltage - Output | Seated Height-Max | Supply Current-Max (Isup) | Rated voltage | Profile | Saturation Current | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPV708M-SO1R 3peak Incorporated | 4027 |
| Datasheet | gold-plated | - | - | - | 14 | - | - | socket | 1x14 | 2.54mm | SMT | 0.84 g | - | female | - | - | - | - | - | - | - | - | Active | Yes | - | straight | - | - | pin strips | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | 60V | beryllium copper | - | - | - | 0.254µm | UL94V-0 | ||
![]() TPV6823V-TR 3peak Incorporated | 30000 |
| Datasheet | gold-plated | - | - | - | 46 | - | - | socket | 2x23 | 2.54mm | THT | 3.8 g | - | female | - | - | - | - | - | - | - | - | Active | Yes | 2.54mm | straight | - | - | pin strips | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | 60V | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() TPK1032AAL1-S6TR 3peak Incorporated | 78000 |
| Datasheet | gold-plated | - | - | - | 78 | - | - | socket | 2x39 | 2.54mm | THT | 6.44 g | - | female | - | - | - | - | - | - | - | - | Active | Yes | 2.54mm | straight | - | - | pin strips | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | 60V | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() TPV706SL1-SR 3peak Incorporated | 42508 |
| Datasheet | gold-plated | - | - | YES | 36 | - | 8 | socket | 2x18 | 2.54mm | THT | 2.16 g | 3PEAK INC | female | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | 2.54mm | straight | 1.8 V | +2.93V | pin strips | - | -40...163°C | - | - | - | - | - | BAT BUP SW:N;MNL RST:Y;OV DET:N;PW FL IP:Y;PW FL IO:Y;PW FL OP:Y;PRG RST DLY:N;UV DET:N;WD:Y;WWD:N | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | 1.5A | R-PDSO-G8 | - | 5.5 V | 1 V | 1 | VOLTAGE SUPERVISOR/RESET IC | NO | - | 1.75 mm | 0.02 mA | 60V | beryllium copper | 1 | 4.9 mm | 3.9 mm | 0.75µm | UL94V-0 | ||
![]() TPV803S-3STR 3peak Incorporated | In Stock |
| Datasheet | - | - | - | YES | - | - | 3 | - | - | - | - | - | 3PEAK INC | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP | SOT-23G, 3 PIN | TO-236 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | Yes | - | - | 1.8 V | +2.93V | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | - | R-PDSO-G3 | - | 5.5 V | 1 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 1.15 mm | 0.025 mA | - | - | 3 | 2.9 mm | 1.3 mm | - | - | ||
![]() TPV708T-SO1R 3peak Incorporated | 3928 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPB4056A20-DFGR 3peak Incorporated | 30000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPL51206-DFFR 3PEAK | 9000 |
| Datasheet | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | 10-DFN (2x2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 5.5V | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | Active | - | Converter, DDR Bus Termination Regulator | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 0.1V ~ 3.5V | - | - | - | - | - | - | - | - | - | ||
![]() TPL51200G-DF8R-S 3PEAK | 7500 |
| - | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | 10-DFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.375V ~ 5.5V | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | - | Converter, DDR Bus Termination Regulator | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Multiple | - | - | - | - | - | - | - | - | - | ||
![]() TPL51200-DF8R-S 3PEAK | 3176 |
| Datasheet | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | 10-DFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.375V ~ 5.5V | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | Active | - | Converter, DDR Bus Termination Regulator | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Multiple | - | - | - | - | - | - | - | - | - | ||
![]() TPV809R-3STR 3peak Incorporated | 37600 |
| Datasheet | gold-plated | - | - | - | 32 | - | - | socket | 2x16 | 2.54mm | THT | 1.12 g | - | female | - | - | - | - | - | - | - | - | Active | Yes | 2.54mm | straight | - | - | pin strips | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | 60V | beryllium copper | - | - | - | 0.254µm | UL94V-0 |