- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Insulation Resistance | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | Circuit Function | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 104-PR-0.7A E-T-A | In Stock | - | Datasheet | 7 Weeks | PCB | Through Hole | - | - | - | - | - | 104 | yes | Active | 1 (Unlimited) | 60°C | -20°C | 48V | - | - | 700mA | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | 100MOhm | - | 1 | - | Thermal | - | - | 29.5mm | 21mm | 11mm | - | ROHS3 Compliant | - | ||
![]() 4230-T120-K0CU-50A E-T-A | 20 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | 125V | 50A | compliant | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | ||
![]() 4230-T110-K0CU-50A E-T-A | 12 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | 60V | 50A | compliant | - | - | 240V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | SCREW | - | -55°C | 2010 | 483 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 10A | LN; MS; QPL; UL; VG | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | CORROSSION/MOISTURE RESISTANT | 1 | - | Thermal | 2500 A | TRIP FREE | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4230-T110-K0CU-63A E-T-A | 13 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | 60V | 63A | compliant | - | - | 240V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | ||
![]() 4230-T120-K0CU-3A E-T-A | 18 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | 125V | 3A | compliant | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount | - | QUICK CONNECT | - | - | 2012 | 3120-F | - | Last Time Buy | Not Applicable | 60°C | -30°C | 50V | - | - | 3A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | 100MOhm | CORROSSION RESISTANT | 1 | - | Thermal | - | MANUAL ON/OFF | 35.1mm | 54.1mm | 25mm | - | ROHS3 Compliant | - | ||
![]() 106-M2-P30-2A E-T-A | 19 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2005 | 106 | yes | Active | 1 (Unlimited) | - | - | 48V | - | - | 2A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4230-T110-K0CU-1A E-T-A | 14 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | 60V | 1A | - | - | - | 277V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4230-T110-K0CU-15A E-T-A | 13 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | 60V | 15A | compliant | - | - | 277V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | NO | QUICK CONNECT | 60°C | -30°C | 2012 | 3120-F | yes | Last Time Buy | Not Applicable | - | - | 50V | - | - | 1A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | - | CORROSSION RESISTANT | 1 | - | Thermal | - | MANUAL ON/OFF | - | - | - | 33mm | ROHS3 Compliant | Lead Free | ||
![]() 4230-T110-K0BE-10A E-T-A | 99 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | 60V | 10A | - | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 412-K54-FN2-10A E-T-A | 2084 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 2002 | 412 | - | Active | Not Applicable | - | - | 28V | 10A | - | - | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 106-M2-P30-3A E-T-A | 52 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2012 | 106 | - | Active | Not Applicable | - | - | 48V | - | - | 3A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1658-G21-00-P10-18A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 18A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1658-G21-00-P13-10A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 2010 | 1658 | yes | Active | 1 (Unlimited) | - | - | 28V | - | - | 10A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 452-K34-FN2-50A E-T-A | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 2010 | 452 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 50A | - | - | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 412-K54-FN2-6A E-T-A | 27 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2013 | 412 | - | Active | Not Applicable | - | - | 28V | - | - | 6A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 17 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 2002 | 2-5700 | yes | Active | Not Applicable | 60°C | - | 50V | - | - | 10A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4230-T110-K0DU-10A E-T-A | 41 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | 60V | 10A | - | - | - | 277V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | RoHS Compliant | - |