- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Insulation Resistance | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Blow Characteristic | Rated Breaking Capacity | Circuit Function | Length | Thickness | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 52 | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | 2014 | ESX10-T | - | Active | Not Applicable | - | - | - | - | 24V | - | - | 6A | - | - | - | - | - | - | Lever | - | - | 1 | Red | Solid State | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2013 | 9510 | - | Active | Not Applicable | - | - | - | - | 24V | - | - | 2.5A | - | - | - | - | - | - | Push-Pull Plunger | - | - | 1 | - | Magnetic | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2016 | 9510 | - | Active | Not Applicable | - | - | - | - | 24V | - | - | 2.5A | - | - | - | - | - | - | Push-Pull Plunger | - | - | 1 | - | Magnetic | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1180-02-3.5A E-T-A | 28 |
| Datasheet | 7 Weeks | - | Holder | NO | WIDE TERMINALS | PANEL MOUNT/DIN-RAIL MOUNT | 60°C | -20°C | - | - | 1180 | - | Active | 1 (Unlimited) | - | - | - | RATED BREAKING CAPACITY AT 65 VDC: 200 A, ENVIRONMENTAL CHARACTERISTICS: IP40; IP00 | 72V | - | - | 3.5A | CBE; CUL; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 24.4mm | 8.2 mm | 24.4mm x 8.2mm x 48.8mm | Push-Push | - | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | - | 2000 A | - | - | - | 48.8mm | ROHS3 Compliant | - | ||
![]() 412-K54-FN2-20A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2015 | 412 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | - | - | 20A | - | 115V | CSA C22.2 No 235, UL1077 | - | - | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 15 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2013 | 9510 | - | Active | Not Applicable | - | - | - | - | 28V | - | - | 20A | - | - | - | - | - | - | Push-Pull Plunger | - | - | 1 | - | Magnetic | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 2112 |
| Datasheet | 7 Weeks | Panel, Socket | Panel Mount | - | QUICK CONNECT | - | 60°C | -30°C | - | 2013 | 2210-S2 | - | Active | Not Applicable | - | - | - | - | 65V | - | - | 10A | CQC; CSA; EN; IEC; GB; GL; UL; VDE | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 50mm | - | 50mm x 68mm | Lever | - | IP00; IP30; MOISTURE RESISTANT | 1 | - | Thermal Magnetic | STANDARD | 5000 A | TRIP FREE | - | - | 68mm | ROHS3 Compliant | - | ||
![]() 4230-T110-K0BE-3A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | - | 60V | 3A | compliant | - | - | 277V | CSA C22.2 No 235, UL1077 | - | - | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2013 | 2210-S2 | - | Active | Not Applicable | - | - | - | - | 65V | 3A | - | - | - | 277V | - | - | - | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1110-F112-P1M1-12A E-T-A Circuit Protection and Control | In Stock | - | Datasheet | - | Panel, Snap in | - | - | - | - | - | - | - | - | - | yes | - | - | - | 60°C | -20°C | - | 50V | - | - | 12A | - | 250V | EN, IEC | - | - | - | - | 100MOhm | - | 1 | - | Thermal | - | - | - | 66.1mm | 13.2mm | - | RoHS Compliant | - | ||
![]() 1180-01-3.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Holder | NO | WIDE TERMINALS | PANEL MOUNT/DIN-RAIL MOUNT | 60°C | -20°C | - | - | 1180 | - | Active | 1 (Unlimited) | - | - | - | RATED BREAKING CAPACITY AT 65 VDC: 200 A, ENVIRONMENTAL CHARACTERISTICS: IP40; IP00 | 72V | - | - | 3.5A | CBE; CUL; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 24.4mm | 8.2 mm | 24.4mm x 8.2mm x 48.8mm | Push-Push | - | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | - | 2000 A | - | - | - | 48.8mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | PCB, Panel | Through Hole | - | - | - | - | - | - | - | 1410-G1 | - | Active | 1 (Unlimited) | PCB | 100°C | -20°C | - | 50V | - | - | 2.5A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | - | Push to Reset | 100MOhm | - | 1 | - | Thermal | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1115-F111-P1T1-14A E-T-A | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount | - | - | - | - | - | - | 2014 | 1115 | - | Active | Not Applicable | - | - | - | - | 32V | 14A | compliant | - | - | 250V | - | - | - | - | Rocker | - | - | 1 | None | Thermal | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2005 | 1410-F1 | yes | Active | Not Applicable | - | - | - | - | 48V | - | - | 2A | - | 250V | CSA C22.2 No 235, UL1077 | - | - | - | Rocker | - | - | 1 | - | Thermal | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2-5700-IG2-P10-25A E-T-A | 77 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2014 | 2-5700 | yes | Active | 1 (Unlimited) | - | - | - | - | 50V | - | - | 25A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4230-T130-K0CU-20A E-T-A | 12 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | Commercial grade | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | - | 125V | 20A | - | - | - | 480V | CSA C22.2 No 235, UL489 | - | - | - | Lever | - | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1658-G21-02-P10-12A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2010 | 1658 | yes | Active | 1 (Unlimited) | - | - | - | - | 28V | - | - | 12A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3500-K20-10A E-T-A | 35 |
| Datasheet | 7 Weeks | Flanges, Panel | Panel Mount | - | - | - | - | - | - | 2006 | 3500 | - | Active | 1 (Unlimited) | - | - | - | - | 80V | - | - | 10A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | - | Push to Reset | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4230-T110-K0CU-30A E-T-A | 12 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | Commercial grade | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | - | 60V | 30A | compliant | - | - | 277V | CSA C22.2 No 235, UL489 | - | - | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | ||
![]() 4230-T110-K0BE-1.6A E-T-A | 105 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | - | 4230-T | - | Active | Not Applicable | - | - | - | - | 60V | 1.6A | compliant | - | - | 277V | CSA C22.2 No 235, UL1077 | - | - | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | - |