- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Min.) | Usage Level | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Actuator Type | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Circuit Function | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESS20-003-DC24V-8A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2003 | ESS20 | - | Active | 1 (Unlimited) | - | 24V | - | 8A | - | - | IEC 60934, UL1077 | Push-Push | - | 1 | Blue | Solid State | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 2732 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2016 | 2210-S2 | - | Active | Not Applicable | - | 65V | - | 4A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Lever | - | 1 | - | Thermal Magnetic | - | - | - | ROHS3 Compliant | - | ||
![]() 3400-IG8-P10-1A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 3400 | - | Active | 1 (Unlimited) | - | 80V | - | 1A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal Magnetic | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | 20A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
![]() ESX10-101-DC24V-12A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel, Plug-In | Panel Mount | - | - | - | 2010 | ESX10 | - | Active | 1 (Unlimited) | - | 24V | - | 12A | - | - | - | Slide Switch | - | 1 | - | Solid State | - | - | - | ROHS3 Compliant | - | ||
![]() ESX10-100-DC24V-4A E-T-A | 2110 |
| Datasheet | 7 Weeks | Panel, Plug-In | Panel Mount | - | - | - | 2010 | ESX10 | - | Active | 1 (Unlimited) | - | 24V | - | 4A | - | - | - | Slide Switch | - | 1 | - | Solid State | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount | - | - | - | 2005 | 3120-F | - | Last Time Buy | Not Applicable | - | 50V | - | 5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Rocker | - | 2 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | 3120-F | yes | Last Time Buy | Not Applicable | - | 50V | - | 14A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Pushbutton | - | 2 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
![]() 1658-G41-02-P10-6A E-T-A | 28 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | 2002 | 1658 | - | Active | Not Applicable | 60°C | 28V | 6A | 6A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESX10-101-DC24V-1A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel, Plug-In | Panel Mount | - | - | - | 2010 | ESX10 | - | Active | 1 (Unlimited) | - | 24V | - | 1A | - | - | - | Slide Switch | - | 1 | - | Solid State | - | - | - | ROHS3 Compliant | - | ||
![]() ESX10-101-DC24V-4A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel, Plug-In | Panel Mount | - | - | - | 2010 | ESX10 | - | Active | 1 (Unlimited) | - | 24V | - | 4A | - | - | CSA C22.2 No 14, UL508 | Slide Switch | - | 1 | - | Solid State | - | - | - | ROHS3 Compliant | - | ||
![]() ESX10-115-DC24V-8A E-T-A | In Stock | - | Datasheet | 7 Weeks | Plug-In | DIN Rail | - | - | - | 2010 | ESX10 | - | Active | Not Applicable | - | 24V | - | 8A | - | - | - | Slide Switch | - | 1 | Red | Solid State | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2010 | 8340-F | - | Active | 1 (Unlimited) | - | 80V | - | 25A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | 2 | - | Magnetic | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | 2015 | 3120-F | - | Last Time Buy | Not Applicable | - | 50V | - | 5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Rocker | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2-5700 | yes | Active | 1 (Unlimited) | - | 50V | - | 50mA | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push-Push | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | SCREW | -55°C | - | - | 483 | - | Active | 1 (Unlimited) | - | 28V | - | 2A | LN; MS; QPL; UL; VG | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | CORROSSION/MOISTURE RESISTANT | 1 | - | Thermal | TRIP FREE | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | 3130-F | - | Obsolete | 1 (Unlimited) | - | 50V | - | 10A | - | 250V | - | Rocker | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | ||
![]() 3400-IG2-P10-10A E-T-A | 44 |
| Datasheet | 7 Weeks | Chassis, Panel | Panel Mount | - | - | - | 2007 | 3400 | - | Active | 1 (Unlimited) | - | 80V | - | 10A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal Magnetic | - | 50.3mm | 41.9mm | ROHS3 Compliant | - | ||
![]() 413-K34-FN2-40A E-T-A | 2630 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2002 | 413 | - | Active | 1 (Unlimited) | - | 28V | - | 40A | - | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | Commercial grade | - | 2-6400 | - | Active | 1 (Unlimited) | - | 28V | - | 300mA | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - |