- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Height | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | 2013 | 3131 | yes | Active | 1 (Unlimited) | - | - | 28V | - | - | 5A | 240V | IEC 60934, UL1077, UL1500 | Rocker | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | 2015 | 3131 | yes | Active | 1 (Unlimited) | - | - | 32V | - | - | 10A | - | IEC 60934, UL1077, UL1500 | Not Included | - | 10V | 1 | Yellow | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | 2015 | 3131 | yes | Active | 1 (Unlimited) | - | - | 32V | - | - | 15A | 250V | IEC 60934, UL1077, UL1500 | Not Included | - | 10V | 1 | Yellow | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | - | Panel Mount | - | 3130-F | - | Active | Not Applicable | - | - | 50V | 10A | - | - | 250V | - | Rocker | - | - | 1 | None | Thermal | - | - | ROHS3 Compliant | ||
![]() 4230-T120-K0BU-50A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | - | - | 125V | 50A | compliant | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | ||
![]() 4230-T120-K0BU-3A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | - | - | 125V | 3A | compliant | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | ||
![]() 4230-T120-K0BU-8A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | - | - | 125V | 8A | compliant | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | ||
![]() 4230-T120-K0BU-12A E-T-A | 44 |
| Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | - | - | 125V | 12A | compliant | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | ||
![]() 4230-T120-K0CU-4A E-T-A | 15 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | 2015 | 4230-T | - | Active | Not Applicable | - | - | 125V | 4A | - | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | - | 2 | None | Thermal Magnetic | - | - | RoHS Compliant | ||
![]() 4230-T120-K0CU-12A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | - | - | 125V | 12A | compliant | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | ||
![]() 4230-T120-K0BU-7A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | - | - | 125V | 7A | compliant | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | 483 | yes | Active | 1 (Unlimited) | - | - | 28V | - | - | 2A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | - | Panel Mount | - | 3130-F | - | Active | Not Applicable | - | - | 50V | 1A | - | - | 250V | - | Rocker | - | - | 1 | None | Thermal | - | - | ROHS3 Compliant | ||
![]() 3400-IG2-P10-5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 3400 | - | Active | 1 (Unlimited) | - | - | 80V | - | - | 5A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | - | 1 | - | Thermal Magnetic | 50.3mm | 41.9mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-5700 | - | Active | 1 (Unlimited) | - | - | 50V | - | - | 15A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push-Push | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-5700 | - | Active | 1 (Unlimited) | - | - | 50V | - | - | 5A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push-Push | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-5700 | - | Active | 1 (Unlimited) | - | - | 50V | - | - | 4.5A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push-Push | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-5700 | yes | Active | 1 (Unlimited) | - | - | 50V | - | - | 10A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push-Push | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
![]() 2-5700-IG1-P10-0.05A E-T-A | In Stock | - | Datasheet | 7 Weeks | Chassis, Panel | Panel Mount | - | 2-5700 | yes | Active | 1 (Unlimited) | 60°C | -20°C | 50V | - | - | 50mA | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push-Push | 100MOhm | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
![]() 4230-T120-K0BE-3A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | - | Active | Not Applicable | - | - | 125V | 3A | compliant | - | 480V | CSA C22.2 No 235, UL1077 | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - |