- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4230-T120-K0CE-1.2A E-T-A | 35 |
| Datasheet | 7 Weeks | - | DIN Rail | - | 4230-T | Active | Not Applicable | 125V | 1.2A | compliant | - | 480V | CSA C22.2 No 235, UL1077 | Lever | - | 2 | None | Thermal Magnetic | - | ||
![]() 4230-T120-K0BE-13A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | Active | Not Applicable | 125V | 13A | compliant | - | 480V | CSA C22.2 No 235, UL1077 | Lever | - | 2 | None | Thermal Magnetic | - | ||
![]() 3400-P10-H-SI-0.2A E-T-A | 15 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | 3400 | Active | 1 (Unlimited) | 80V | - | - | 200mA | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal Magnetic | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | 3130-F | Active | Not Applicable | 50V | 2A | - | - | 250V | - | Rocker | 185V~275V | 2 | Green | Thermal | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | ESS31-T | Active | Not Applicable | 24V | 10A | - | - | - | EN60934, UL1077 | Pushbutton | - | 1 | Red | Solid State | - | ||
Tiny WHSL | 2251 |
| Datasheet | 7 Weeks | - | DIN Rail | - | ESS31-T | Active | Not Applicable | 24V | 4A | - | - | - | EN60934, UL1077 | Pushbutton | - | 1 | Red | Solid State | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | ESS31-T | Active | Not Applicable | 24V | 3A | - | - | - | EN60934, UL1077 | Pushbutton | - | 1 | Red | Solid State | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | ESS31-T | Active | Not Applicable | 24V | 1A | - | - | - | EN60934, UL1077 | Pushbutton | - | 1 | Red | Solid State | - | ||
Tiny WHSL | 36 |
| Datasheet | 7 Weeks | - | DIN Rail | - | ESS31-T | Active | Not Applicable | 24V | 6A | - | - | - | EN60934, UL1077 | Pushbutton | - | 1 | Red | Solid State | - | ||
![]() 4230-T130-K0CU-16A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | 2015 | 4230-T | Active | Not Applicable | 125V | 16A | - | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | 3 | None | Thermal Magnetic | RoHS Compliant | ||
![]() 446-K-H-N-125A E-T-A | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | 446 | Active | 1 (Unlimited) | 28V | - | - | 125A | - | CSA C22.2 No 235, UL1077 | Push to Reset | - | 1 | - | Thermal Magnetic | ROHS3 Compliant | ||
![]() 4230-T110-K0DE-8A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | 2016 | 4230-T | Active | Not Applicable | 60V | 8A | compliant | - | 277V | CSA C22.2 No 235, UL1077 | Lever | - | 1 | None | Thermal Magnetic | - | ||
![]() 412-K54-LN2-8A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 412 | Active | 1 (Unlimited) | 28V | - | - | 8A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | ROHS3 Compliant | ||
![]() 3300-IG2-P10-SI-12A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 3300 | Active | 1 (Unlimited) | 80V | - | - | 12A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal Magnetic | ROHS3 Compliant | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | Panel | Panel Mount | 2014 | 2-6400 | Active | 1 (Unlimited) | 28V | - | - | 10A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | ROHS3 Compliant | ||
![]() 3500-P10-SI-10A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | 2013 | 3500 | Active | 1 (Unlimited) | 80V | - | - | 10A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal Magnetic | ROHS3 Compliant | ||
Tiny WHSL | 2811 |
| Datasheet | 7 Weeks | - | DIN Rail | - | 8340-T | Active | Not Applicable | 80V | 10A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | 2 | None | Magnetic (Hydraulic Delay) | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | 8340-T | Active | Not Applicable | 80V | 12A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | 2 | None | Magnetic (Hydraulic Delay) | - | ||
Tiny WHSL | 2360 |
| Datasheet | 7 Weeks | - | DIN Rail | - | 8340-T | Active | Not Applicable | 80V | 16A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | 2 | None | Magnetic (Hydraulic Delay) | - | ||
Tiny WHSL | 2243 |
| Datasheet | 7 Weeks | - | DIN Rail | - | 8340-T | Active | Not Applicable | 80V | 15A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | 2 | None | Magnetic (Hydraulic Delay) | - |