- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-5700-IG1-P10-30A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2-5700 | - | Active | 1 (Unlimited) | - | 50V | - | - | 30A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Push-Push | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
![]() 2-5700-IG1-P10-19A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2-5700 | - | Active | 1 (Unlimited) | - | 50V | - | - | 19A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Push-Push | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
![]() 4230-T120-K0BE-15A E-T-A | 15 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | 125V | 15A | compliant | - | - | 480V | CSA C22.2 No 235, UL1077 | - | - | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | ||
![]() 4230-T120-K0BE-30A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | 125V | 30A | compliant | - | - | 480V | CSA C22.2 No 235, UL1077 | - | - | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | - | 32V | - | - | 2A | - | - | IEC 60934, UL1077, UL1500 | - | - | - | Not Included | 10V | - | 1 | Yellow | Thermal | - | - | ROHS3 Compliant | ||
![]() 4230-T120-K0CE-3A E-T-A | 15 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | 125V | 3A | compliant | - | - | 480V | CSA C22.2 No 235, UL1077 | - | - | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | ||
![]() 4230-T110-K0BU-30A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | 60V | 30A | compliant | - | - | 277V | CSA C22.2 No 235, UL489 | - | - | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | ||
![]() 4230-T110-K0CU-12A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | 60V | 12A | compliant | - | - | 277V | CSA C22.2 No 235, UL489 | - | - | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | ||
![]() 4230-T110-K0DU-15A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | 60V | 15A | compliant | - | - | 277V | CSA C22.2 No 235, UL489 | - | - | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | ||
![]() 4230-T110-K0CU-13A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | 60V | 13A | compliant | - | - | 277V | CSA C22.2 No 235, UL489 | - | - | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | ||
![]() 4230-T110-K0DU-60A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | 60V | 60A | compliant | - | - | 240V | CSA C22.2 No 235, UL489 | - | - | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | - | 32V | - | - | 20A | - | 250V | IEC 60934, UL1077, UL1500 | - | - | - | Not Included | 10V | - | 1 | Yellow | Thermal | - | - | ROHS3 Compliant | ||
![]() 1180-01-1.5A E-T-A | 15 |
| Datasheet | 7 Weeks | - | Holder | NO | WIDE TERMINALS | PANEL MOUNT/DIN-RAIL MOUNT | 60°C | -20°C | - | 1180 | - | Active | 1 (Unlimited) | RATED BREAKING CAPACITY AT 65 VDC: 200 A, ENVIRONMENTAL CHARACTERISTICS: IP40; IP00 | 72V | - | - | 1.5A | CBE; CUL; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 24.4mm | 8.2 mm | 24.4mm x 8.2mm x 48.8mm | Push-Push | - | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | 2000 A | 48.8mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | - | 32V | - | - | 3A | - | - | IEC 60934, UL1077, UL1500 | - | - | - | Not Included | 10V | - | 1 | Yellow | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | - | 32V | - | - | 15A | - | - | IEC 60934, UL1077, UL1500 | - | - | - | Not Included | 20V | - | 1 | Blue | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2048 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | ESS31-T | - | Active | Not Applicable | - | 24V | 8A | - | - | - | - | EN60934, UL1077 | - | - | - | Pushbutton | - | - | 1 | Red | Solid State | - | - | - | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 3130-F | - | Active | Not Applicable | - | 50V | 16A | - | - | - | 250V | - | - | - | - | Rocker | 185V~275V | - | 3 | Red | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 3130-F | - | Active | Not Applicable | - | 50V | 12A | - | - | - | 250V | - | - | - | - | Rocker | 10V~14V | - | 3 | Red | Thermal | - | - | ROHS3 Compliant | ||
![]() 413-K34-FN2-30A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2002 | 413 | - | Active | 1 (Unlimited) | - | 28V | - | - | 30A | - | 115V | CSA C22.2 No 235, UL1077 | - | - | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | 35 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 3130-F | - | Active | Not Applicable | - | 50V | 15A | - | - | - | 250V | - | - | - | - | Rocker | - | - | 1 | None | Thermal | - | - | ROHS3 Compliant |