- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Trip Current | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | 483 | - | Active | 1 (Unlimited) | 28V | - | - | 10A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | 483 | - | Active | 1 (Unlimited) | 28V | - | - | 5A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | ||
![]() 410-K-2-02-SI-40A E-T-A | 2001 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 410 | yes | Active | 1 (Unlimited) | 110V | - | - | 40A | - | 240V | UL1077 | - | Lever | - | - | 1 | - | Thermal Magnetic | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2013 | 3130 | yes | Active | 1 (Unlimited) | 50V | - | - | 8A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Rocker | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | 2003 | 8345 | - | Obsolete | 1 (Unlimited) | 80V | - | - | 10A | - | 480V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2-5700 | - | Active | 1 (Unlimited) | 50V | - | - | 15A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 13 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | REX12 | - | Active | Not Applicable | 24V | 3A | - | - | - | - | UL1310, UL2367, UL508 | - | Push to Reset | - | - | 1 | Green | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | 483 | - | Active | 1 (Unlimited) | 28V | - | - | 10A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | 2006 | 8345 | - | Obsolete | 1 (Unlimited) | 80V | - | - | 50A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | - | RoHS Compliant | - | ||
![]() 452-K14-LN2-90A E-T-A | In Stock | - | Datasheet | 7 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | 2007 | 452 | - | Active | 1 (Unlimited) | 28V | - | - | 90A | - | - | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal Magnetic | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 65 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 2005 | 1410-F1 | - | Active | Not Applicable | 48V | - | - | 1A | - | 250V | CSA C22.2 No 235, UL1077 | - | Rocker | 90V | - | 1 | Red | Thermal | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 1110-F212-P1M1-3A E-T-A | 60 |
| Datasheet | 7 Weeks | Panel, Snap in | Panel Mount | - | - | - | - | 2013 | 1110 | - | Active | Not Applicable | 28V | 3A | - | 3A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | 3A | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | 3120-F | - | Last Time Buy | Not Applicable | 50V | - | - | 10A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | - | - | 2 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | 3120-F | - | Last Time Buy | Not Applicable | 50V | - | - | 4A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Pushbutton | - | - | 2 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount | - | - | - | - | 2005 | 3120-F | - | Last Time Buy | Not Applicable | 50V | - | - | 16A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Pushbutton | - | - | 2 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | NO | QUICK CONNECT | 60°C | -30°C | 2005 | 3120-F | - | Last Time Buy | Not Applicable | 50V | - | - | 10A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 48mm | Rocker | - | CORROSSION RESISTANT | 2 | - | Thermal | - | 100 A | MANUAL ON/OFF | 33mm | ROHS3 Compliant | - | ||
![]() 1115-F111-P1T1-5A E-T-A | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount | - | - | - | - | - | 1115 | - | Active | Not Applicable | 32V | 5A | compliant | - | - | 250V | - | - | Rocker | - | - | 1 | None | Thermal | - | - | - | - | - | - | ||
![]() 808-241001-8A E-T-A | 35 |
| - | - | - | - | - | - | - | - | - | 808 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | CSA C22.2 No 235, UL1077 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4230-T110-K0DE-1A E-T-A | 24 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | 60V | 1A | - | - | - | 277V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | RoHS Compliant | - | ||
![]() 1115-F111-P1T1-3.5A E-T-A | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount | - | - | - | - | - | 1115 | - | Active | Not Applicable | 32V | 3.5A | compliant | - | - | 250V | - | - | Rocker | - | - | 1 | None | Thermal | - | - | - | - | - | - |