- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Insulation Resistance | Number of Poles | Illumination | Breaker Type | Rated Current | Circuit Protection Type | Fuse Current | Rated Breaking Capacity | Circuit Function | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 483 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 10A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4230-T120-K0CE-10A E-T-A | 121 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Commercial grade | 2015 | 4230-T | - | Active | Not Applicable | - | - | 125V | 10A | - | - | - | 480V | CSA C22.2 No 235, UL1077 | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4130-G211-K4M1-70A E-T-A | 243 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | 2001 | 4130 | - | Active | 1 (Unlimited) | - | - | 50V | - | - | 70A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | 100MOhm | 1 | - | Thermal | - | - | - | - | - | 32mm | - | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 115 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | - | 2005 | 3130 | - | Active | Not Applicable | 60°C | - | 50V | - | - | 4A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Rocker | - | 2 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 201-2A E-T-A | 17 | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | 60g | - | - | Commercial grade | 2014 | 201 | - | Active | Not Applicable | - | Black | 65V | - | - | 2A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Pushbutton | 100MOhm | 1 | None | Thermal Magnetic | - | THERMAL CIRCUIT BREAKER | 2A | - | - | 80mm | - | No SVHC | RoHS Compliant | - | ||
![]() 1658-G41-02-P10-10A E-T-A | 99 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | - | - | 2002 | 1658 | - | Active | Not Applicable | 60°C | - | 28V | 10A | - | 10A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4130-G211-K4M1-50A E-T-A | 77 | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | 2001 | 4130 | - | Active | 1 (Unlimited) | - | - | 50V | - | - | 50A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | 100MOhm | 1 | - | Thermal | - | - | - | - | - | 32mm | - | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 504 |
| Datasheet | 15 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 583 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 7.5A | - | 200V | - | - | Push-Pull Plunger | - | 3 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 583 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 7.5A | - | 200V | - | - | Push-Pull Plunger | - | 3 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 583 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 30A | - | 200V | - | - | Push-Pull Plunger | - | 3 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | - | - | 65V | 6A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | - | 60°C | -30°C | - | - | 2210-T2 | - | Active | Not Applicable | - | - | 65V | 6A | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | - | 2 | None | Thermal Magnetic | 6A | THERMAL CIRCUIT BREAKER | - | 400 A | MANUAL ON/OFF | - | 3.09mm | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | - | 60°C | -30°C | - | - | 2210-T2 | - | Active | Not Applicable | - | - | 65V | 20A | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | - | 2 | None | Thermal Magnetic | - | THERMAL CIRCUIT BREAKER | - | 800 A | MANUAL ON/OFF | - | 3.09mm | - | RoHS Compliant | - | ||
![]() 412-K14-N2-2A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 412 | - | Active | Not Applicable | - | - | 28V | 2A | - | - | - | 115V | - | - | Push-Pull Plunger | - | 1 | None | Thermal | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | - | 60°C | -30°C | - | - | 2210-T2 | - | Active | Not Applicable | - | - | 65V | 16A | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | - | 2 | None | Thermal Magnetic | 16A | THERMAL CIRCUIT BREAKER | - | 800 A | MANUAL ON/OFF | - | 3.09mm | - | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 2-5700 | - | Active | Not Applicable | - | - | 50V | 1.8A | compliant | - | - | 250V | - | - | Push-Push | - | 1 | None | Thermal | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | - | - | 65V | 300mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | - | - | 65V | 10A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 3 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 483 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 35A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1620-2-15A E-T-A | In Stock | - | Datasheet | 7 Weeks | Holder, Plug-In | Holder | - | - | - | - | - | - | - | 2012 | 1620 | yes | Active | 1 (Unlimited) | - | - | 12V | - | - | 15A | - | - | - | - | Automatic Reset | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |