- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Series | Termination | Connector Type | Type | Number of Positions | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Approval Agency | Actuator Type | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Connector Style | Number of Poles | Illumination | Breaker Type | Filter Type | Accomodates a Fuse | Fuse Holder, Drawer | Switch Features | Overall Length | Product | Features | Overall Depth | Product Category | Height | Length | Width | Panel Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 10 | Not Illuminated | - | + 60 C | - | - 30 C | - | Snap In | - | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | - | 1.5 A | Blade | - | Rocker | - | - | - | 2 Pole | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | 10 | Illuminated | - | + 60 C | - | - 30 C | - | Snap In | - | - | - | 1.199315 oz | 115 VAC | 50 VDC | 50 VDC, 115 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | - | 3 A | Blade | - | Rocker | - | - | - | 2 Pole | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | 10 | Not Illuminated | - | + 60 C | - | - 30 C | - | Snap In | - | - | - | 1.058219 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | - | 1.5 A | Blade | - | Rocker | - | - | - | 1 Pole | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 10 | Illuminated | - | + 60 C | - | - 30 C | - | Snap In | - | - | - | 1.058219 oz | 240 VAC | 12 VDC | 12 VDC, 240 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | - | 20 A | Blade | - | Rocker | - | - | - | 1 Pole | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
![]() 3400-iG2-K20 2A E-T-A | In Stock | - | - | - | - | - | Not Illuminated | - | + 60 C | - | - 30 C | - | Panel Mount | - | - | Details | 1.763698 oz | 240 VAC | 65 VDC | - | 3400 | - | - | Thermal-Magnetic | - | - | - | - | 20 A | Screw | - | Rocker | - | - | - | 1 Pole | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 100 | Illuminated | - | + 60 C | - | - 30 C | - | Snap In | - | - | - | 1.199315 oz | 230 VAC | 50 VDC | 50 VDC, 230 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | - | 1 A | Blade | - | Rocker | - | - | - | 2 Pole | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 100 | Not Illuminated | - | + 60 C | - | - 30 C | - | Snap In | - | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | - | 6 A | Blade | - | Rocker | - | - | - | 2 Pole | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | 10 | Illuminated | - | + 60 C | E-T-A | - 30 C | - | - | Bulk | Active | - | 0.599657 oz | 240 VAC, 415 VAC | 50 VDC | - | 3130-F | - | - | Thermal | - | - | - | - | 20 A | - | - | Rocker | - | - | - | 1 Pole | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 10 | Not Illuminated | - | + 60 C | - | - 30 C | - | Snap In | - | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | - | 1.5 A | Blade | - | Rocker | - | - | - | 2 Pole | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | 10 | Not Illuminated | - | + 60 C | - | - 30 C | - | Snap In | - | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | - | 0.6 A | Blade | - | Rocker | - | - | - | 2 Pole | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 100 | Illuminated | - | + 60 C | - | - 30 C | - | Snap In | - | - | - | 1.199315 oz | 230 VAC | 50 VDC | 50 VDC, 230 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | - | 20 A | Blade | - | Rocker | - | - | - | 2 Pole | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Flange | - | - | Not Illuminated | - | + 60 C | E-T-A | - 30 C | - | Panel | Bulk | Active | Details | - | 240 VAC | 50 VDC | - | X3120-A | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | Thermal | 2 | - | - | - | 3 A | Snap-In | CCC, CSA, ENEC, UL | Rocker | Rectangular - 28.86mm x 71.88mm | - | IEC 320-C14 | 2 Pole | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | Circuit Breaker, Switch On-Off | - | Circuit Breakers | - | - | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Flange | - | - | Not Illuminated | - | + 60 C | E-T-A | - 20 C | - | Panel | Bulk | Active | Details | - | 250 VAC | 28 VDC | - | XR38-D | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | Thermal | 3 | - | - | - | 10 A | - | CSA, ENEC, UL | Reset Button | Rectangular - 36.58mm x 65.02mm | - | IEC 320-C14 | 1 Pole | - | - | - | No | - | Circuit Breaker | - | Circuit Breakers | - | - | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Flange | - | - | Not Illuminated | - | + 60 C | E-T-A | - 30 C | - | Panel | Bulk | Active | Details | - | 240 VAC | 50 VDC | - | X3120-A | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | Thermal | 2 | - | - | - | 10 A | Snap-In | CCC, CSA, ENEC, UL | Rocker | Rectangular - 28.86mm x 71.88mm | - | IEC 320-C14 | 2 Pole | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | Circuit Breaker, Switch On-Off | - | Circuit Breakers | - | - | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | 1 | Not Illuminated | - | + 125 C | - | - 55 C | - | Panel Mount | - | - | Details | 1 oz | 115 VAC | 28 VDC | 115 VAC, 28 VDC | 483 | - | - | Thermal | - | - | - | - | 4 A | Screw | - | Push-Pull | - | - | - | 1 Pole | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | E-T-A | 1 | - | E-T-A Circuit Breakers | - | E-T-A | - | - | - | Bulk | Active | - | - | - | 24 V | - | ESX10 | - | - | - | - | Circuit Breakers | 500mA | - | - | - | CSA, DNV GL, UL, VDE | Slide Switch | - | - | - | 1 | None | Solid State | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | - | - | E-T-A | - | - | - | Bulk | Active | - | - | 277 V | 80 V | - | 8345 | - | - | - | - | - | 60A | - | - | - | CQC, UL, VDE | Lever | - | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23 |
| - | - | - | - | - | - | - | - | - | 26.1 x 34mm | Snap In | - | - | - | - | - | - | 240V | 3130 | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 36mm | - | - | 32mm | - | - | - | 29.5mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Not Illuminated | - | + 125 C | - | - 55 C | - | Panel Mount | - | - | Details | - | 200 VAC | 28 VDC | 200 VAC, 28 VDC | 583 | - | - | Thermal | - | - | - | - | 1 A | Screw | - | Button | - | - | - | 3 Pole | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | 38 mm | 45 mm | 32.5 mm | - | - | ||
Tiny WHSL | 6 |
| - | - | - | 10 | Not Illuminated | - | + 60 C | - | - 30 C | - | Snap In | - | - | - | 1.058219 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | - | 10 A | Blade | - | Rocker | - | - | - | 1 Pole | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - |