- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Blow Characteristic | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2006 | 8345 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 80V | - | - | 50A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | - | - | 3 | - | Magnetic (Hydraulic Delay) | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | 2013 | 3120-F | - | Last Time Buy | Not Applicable | - | - | - | - | 50V | - | - | 30A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | - | - | - | - | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 3400 | - | Active | 1 (Unlimited) | - | - | - | - | 80V | - | - | 80mA | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | - | - | 1 | - | Thermal Magnetic | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2006 | 8345 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 80V | - | - | 125A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | - | - | 3 | - | Magnetic (Hydraulic Delay) | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount | - | - | - | 2005 | 3120-F | - | Last Time Buy | Not Applicable | 60°C | -30°C | - | - | 50V | 5A | - | 5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | 100MOhm | - | - | 2 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | - | 2006 | 8345 | - | Active | 1 (Unlimited) | - | - | - | - | 80V | - | - | 30A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | - | 2006 | 8345 | - | Active | 1 (Unlimited) | - | - | - | - | 80V | - | - | 20A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | - | - | 3 | - | Magnetic (Hydraulic Delay) | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | 3120-F | - | Last Time Buy | Not Applicable | - | - | - | - | 50V | - | - | 12A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | - | - | - | 2 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2003 | 8345 | - | Active | 1 (Unlimited) | - | - | - | - | 80V | - | - | 50A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | - | - | 3 | - | Magnetic (Hydraulic Delay) | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | - | 2006 | 8345 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 100A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1610-H2-8A E-T-A | 357 |
| Datasheet | 7 Weeks | - | Holder | - | - | - | 2014 | 1610 | yes | Active | 1 (Unlimited) | - | - | Beige | - | 32V | - | - | 8A | - | - | UL1500 | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | IP30 | ||
Tiny WHSL | 137 |
| Datasheet | 7 Weeks | PCB | Through Hole | PRINTED CIRCUIT BOARD | 70°C | -20°C | - | 1410-L1 | - | Active | 1 (Unlimited) | - | - | - | - | 50V | - | - | 1.5A | CSA; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 25mm | Push to Reset | - | - | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | - | 2000 A | - | - | ROHS3 Compliant | - | - | ||
![]() 4230-T120-K0DU-5A E-T-A | 20 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | - | 125V | 5A | compliant | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
![]() 4230-T120-K0DU-50A E-T-A | 20 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | - | - | - | - | 125V | 50A | compliant | - | - | 480V | CSA C22.2 No 235, UL489 | - | Lever | - | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | - | - | ||
![]() 105-P10-10A E-T-A | 43 | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | 2010 | 105 | yes | Active | 1 (Unlimited) | - | - | - | - | 48V | - | - | 10A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 104-PR2-1A E-T-A | 28 |
| Datasheet | 7 Weeks | PCB | Through Hole | - | - | - | - | 104 | - | Active | 1 (Unlimited) | - | - | - | - | 48V | - | - | 1A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2-6500-P10-5A E-T-A | 34 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2014 | 2-6500 | - | Active | Not Applicable | - | - | - | - | 28V | - | - | 5A | - | 250V | CSA C22.2 No 235, UL1077 | - | Automatic Reset | - | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | - | - | 30A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 56 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 1410-F1 | - | Active | Not Applicable | - | - | - | - | 48V | 3.15A | - | 3.25A | - | 250V | CSA C22.2 No 235, UL1077 | - | Rocker | - | 90V | - | 1 | Red | Thermal | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() 1110-F212-P1M1-2A E-T-A | 105 |
| Datasheet | 7 Weeks | Panel | Panel Mount | QUICK CONNECT | 60°C | -20°C | 2014 | 1110 | yes | Active | 1 (Unlimited) | - | - | - | ENVIRONMENTAL CHARACTERISTICS: IP40; IP00 | 50V | - | - | 2A | CBE; CSA; IEC; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Pushbutton | - | - | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | MEDIUM | - | TEASE-FREE AND TRIP-FREE | 47.5mm | ROHS3 Compliant | - | - |