- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Circuit Function | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-5200-H-0.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2-5200 | - | Active | 1 (Unlimited) | 28V | - | 500mA | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
![]() 2-5200-0.4A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2-5200 | - | Active | 1 (Unlimited) | 28V | - | 400mA | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2014 | 4120 | - | Active | 1 (Unlimited) | 28V | - | 15A | - | 115V | UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | RoHS Compliant | - | ||
![]() 2-6500-P10-9A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2-6500 | - | Active | Not Applicable | 28V | - | 9A | - | 250V | CSA C22.2 No 235, UL1077 | - | Automatic Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
![]() 2-6500-P10-0.2A E-T-A | 10 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2-6500 | - | Active | Not Applicable | 28V | - | 200mA | - | 250V | CSA C22.2 No 235, UL1077 | - | Automatic Reset | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 35 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 8340-F | - | Active | 1 (Unlimited) | 80V | - | 15A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | - | 1 | - | Magnetic | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 2425 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 482 | yes | Active | 1 (Unlimited) | 28V | - | 5A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel | Panel Mount | - | - | - | - | 483 | - | Active | 1 (Unlimited) | 28V | - | 5A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
![]() 808-H-4.5A E-T-A | 35 |
| Datasheet | 9 Weeks | - | Through Hole | - | - | - | - | 808 | - | Active | Not Applicable | 60V | - | 4.5A | - | 120V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | 8340-F | - | Active | 1 (Unlimited) | 80V | - | 500mA | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | - | 1 | - | Magnetic | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | 8340-F | - | Active | 1 (Unlimited) | 80V | - | 1.5A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | - | 1 | - | Magnetic | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 2015 | 8340-T | - | Active | Not Applicable | 80V | 25A | - | - | 250V | - | - | Toggle | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 3131 | - | Active | 1 (Unlimited) | 32V | - | 7A | - | 250V | IEC 60934, UL1077, UL1500 | - | Not Included | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 3131 | - | Active | 1 (Unlimited) | 32V | - | 20A | - | 250V | IEC 60934, UL1077, UL1500 | - | Not Included | 10V | - | 1 | Blue | Thermal | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2-5700 | yes | Active | 1 (Unlimited) | 50V | - | 12A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | QUICK CONNECT | 60°C | -30°C | 2016 | 3120-F | - | Last Time Buy | Not Applicable | 50V | - | 3A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | - | CORROSSION RESISTANT | 1 | - | Thermal | MANUAL ON/OFF | 33mm | ROHS3 Compliant | - | ||
![]() 2-5700-IG2-K10-DD-8A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2-5700 | yes | Active | 1 (Unlimited) | 50V | - | 8A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
![]() 2-5700-IG2-K10-20A E-T-A | 15 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2-5700 | yes | Active | 1 (Unlimited) | 50V | - | 20A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | 32V | - | 1A | - | 250V | IEC 60934, UL1077, UL1500 | - | Not Included | 10V | - | 1 | Blue | Thermal | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | 32V | - | 18A | - | 250V | IEC 60934, UL1077, UL1500 | - | Not Included | 10V | - | 1 | Yellow | Thermal | - | - | ROHS3 Compliant | - |