- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Number of Poles | Illumination | Breaker Type | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2014 | 127 | Active | 1 (Unlimited) | - | 50V | - | 2A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | 1 | - | Thermal | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2014 | 127 | Active | 1 (Unlimited) | - | 50V | - | 12A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 127-T12-H-8A E-T-A | In Stock | - | Datasheet | 9 Weeks | DIN Rail | DIN Rail | 2014 | 127 | Active | 1 (Unlimited) | - | 50V | - | 8A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 127-T12-H-5A E-T-A | 35 |
| Datasheet | 9 Weeks | DIN Rail | DIN Rail | 2014 | 127 | Active | 1 (Unlimited) | - | 50V | - | 5A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 127-T12-H-25A E-T-A | 15 |
| Datasheet | 9 Weeks | DIN Rail | DIN Rail | 2014 | 127 | Active | 1 (Unlimited) | - | 50V | - | 25A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | 1 | - | Thermal | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | 2-5700 | Active | Not Applicable | - | 50V | 38A | - | 250V | - | Push-Push | 1 | None | Thermal | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Panel Mount | 2015 | 8340-F | Active | Not Applicable | - | 80V | 25A | - | 240V | - | Toggle | 3 | None | Magnetic (Hydraulic Delay) | RoHS Compliant | - | ||
Tiny WHSL | 2889 |
| Datasheet | 9 Weeks | Panel | Panel Mount | 2003 | 8345 | Active | 1 (Unlimited) | - | 80V | - | 2A | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | 2 | - | Magnetic (Hydraulic Delay) | ROHS3 Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | 2010 | 8340-F | Active | 1 (Unlimited) | - | 80V | - | 50A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | 1 | - | Magnetic | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | 1410-G1 | Active | Not Applicable | - | 50V | 2A | - | 250V | - | Push to Reset | 1 | None | Thermal | - | - | ||
![]() 2-6500-P10-1.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | 2-6500 | Active | Not Applicable | - | 28V | 1.5A | - | 250V | CSA C22.2 No 235, UL1077 | Automatic Reset | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 2-6500-P10-12A E-T-A | 10 |
| Datasheet | 7 Weeks | - | Panel Mount | 2014 | 2-6500 | Active | Not Applicable | - | 28V | 12A | - | 250V | CSA C22.2 No 235, UL1077 | Automatic Reset | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 2-6500-P10-0.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-6500 | Active | Not Applicable | - | 28V | - | 500mA | 250V | CSA C22.2 No 235, UL1077 | Automatic Reset | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 2-6500-P10-4.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-6500 | Active | Not Applicable | - | 28V | - | 4.5A | 250V | CSA C22.2 No 235, UL1077 | Automatic Reset | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 2-6500-P10-1.8A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-6500 | Active | Not Applicable | - | 28V | - | 1.8A | 250V | CSA C22.2 No 235, UL1077 | Automatic Reset | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 2-6500-P10-0.7A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-6500 | Active | Not Applicable | - | 28V | - | 700mA | 250V | CSA C22.2 No 235, UL1077 | Automatic Reset | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 2-6500-P10-7113-2A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-6500 | Active | Not Applicable | - | 28V | - | 2A | 250V | CSA C22.2 No 235, UL1077 | Automatic Reset | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 2-6500-P10-7113-4.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-6500 | Active | Not Applicable | - | 28V | - | 4.5A | 250V | CSA C22.2 No 235, UL1077 | Automatic Reset | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 2-6500-P10-A3-4.5A E-T-A | 30 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-6500 | Active | Not Applicable | - | 28V | - | 4.5A | 250V | CSA C22.2 No 235, UL1077 | Automatic Reset | 1 | - | Thermal | ROHS3 Compliant | - | ||
![]() 2-5000-P10-6A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | 2014 | 2-5000 | Active | 1 (Unlimited) | Faston | 28V | - | 6A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | 1 | - | Thermal | ROHS3 Compliant | IP40 |