- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Number of Poles | Illumination | Breaker Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3300-IG2-P10-10A E-T-A | 16 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | 3300 | - | Active | 1 (Unlimited) | - | 65V | - | 10A | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | 1 | - | Thermal Magnetic | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Panel | Panel Mount | - | 583 | - | Active | 1 (Unlimited) | - | 28V | - | 5A | 200V | - | Push-Pull Plunger | 3 | - | Thermal | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Panel | Panel Mount | - | 583 | - | Active | 1 (Unlimited) | - | 28V | - | 10A | 200V | - | Push-Pull Plunger | 3 | - | Thermal | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | 2010 | 8340-F | - | Active | 1 (Unlimited) | - | 80V | - | 20A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | 1 | - | Magnetic | ROHS3 Compliant | ||
![]() 3500-F11-P10-SI-2.5A E-T-A | 7 |
| Datasheet | 7 Weeks | - | Panel Mount | - | 3500 | - | Active | 1 (Unlimited) | - | 80V | 2.5A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | 1 | - | Thermal Magnetic | ROHS3 Compliant | ||
Tiny WHSL | 27 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | 2010 | 8340-F | - | Active | 1 (Unlimited) | - | 80V | - | 10A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | 1 | - | Magnetic | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | 2013 | 8340-T | - | Active | 1 (Unlimited) | Screw | 80V | - | 2A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | 1 | - | Magnetic (Hydraulic Delay) | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 1410-G1 | - | Active | 1 (Unlimited) | - | 28V | - | 1.5A | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | 1 | - | Thermal | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2003 | 8345 | - | Active | 1 (Unlimited) | - | 80V | - | 30A | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | 2 | - | Magnetic (Hydraulic Delay) | ROHS3 Compliant | ||
Tiny WHSL | 239 |
| Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | 8A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | 1 | - | Thermal | ROHS3 Compliant | ||
![]() 410-K-4-02-20A E-T-A | 2933 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 410 | yes | Active | 1 (Unlimited) | - | 110V | - | 20A | 240V | UL1077 | Lever | 1 | - | Thermal Magnetic | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 9 Weeks | Flanges | Panel Mount | 2006 | 8345 | - | Active | 1 (Unlimited) | - | 80V | - | 20A | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | 1 | - | Magnetic (Hydraulic Delay) | ROHS3 Compliant | ||
![]() 4230-T110-K0CU-20A E-T-A | 18 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | 2015 | 4230-T | - | Active | Not Applicable | - | 60V | 20A | - | 277V | CSA C22.2 No 235, UL489 | Lever | 1 | None | Thermal Magnetic | RoHS Compliant | ||
Tiny WHSL | 2483 |
| Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | 2010 | 452 | - | Active | 1 (Unlimited) | - | 28V | - | 100A | - | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | 1 | - | Thermal Magnetic | ROHS3 Compliant | ||
![]() 1658-A41-00-P10-16A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | 16A | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | Automatic Reset | 1 | - | Thermal | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | 30A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | 1 | - | Thermal | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | 2006 | 8345 | - | Active | 1 (Unlimited) | - | 80V | - | 5A | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | 3 | - | Magnetic (Hydraulic Delay) | ROHS3 Compliant | ||
Tiny WHSL | 2537 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | 482 | - | Active | 1 (Unlimited) | - | 28V | - | 50A | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | Push-Pull Plunger | 1 | - | Thermal | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | 12A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | 1 | - | Thermal | ROHS3 Compliant | ||
![]() 1658-G41-02-S83-15A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | 15A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | 1 | - | Thermal | ROHS3 Compliant |