- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Number of Poles | Illumination | Breaker Type | Rated Current | Circuit Protection Type | Rated Breaking Capacity | Circuit Function | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 106-M3-P30-8A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | 106 | - | Active | 1 (Unlimited) | 48V | - | - | 8A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 482 | yes | Active | 1 (Unlimited) | 28V | - | - | 5A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
![]() 413-L11-N2-1364-90A E-T-A | In Stock | - | - | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 413 | - | Active | 1 (Unlimited) | 28V | - | - | 90A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 482 | - | Active | 1 (Unlimited) | 28V | - | - | 4A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2006 | 482 | - | Active | Not Applicable | 28V | - | - | 20A | - | 230V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | 8340-G | - | Active | 1 (Unlimited) | - | 1A | - | - | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Push-Pull Plunger | 1 | - | Magnetic | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 482 | yes | Active | 1 (Unlimited) | 28V | - | - | 10A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2730 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 482 | - | Active | 1 (Unlimited) | 28V | - | - | 5.5A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
![]() 2-6500-P10-0.1A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2-6500 | - | Active | Not Applicable | 28V | 100mA | - | - | - | 250V | - | - | Automatic Reset | 1 | None | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 27 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2215-G | - | Active | Not Applicable | 75V | 50mA | - | - | - | 250V | - | - | Toggle | 1 | None | Thermal Magnetic | - | - | - | - | - | ||
Tiny WHSL | 2760 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 100mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | 3 | None | Thermal Magnetic | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 10A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | 3 | None | Thermal Magnetic | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 1A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | 3 | None | Thermal Magnetic | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 400mA | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | 3 | None | Thermal Magnetic | 0.4A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 15A | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | 3 | None | Thermal Magnetic | 1.5A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 100mA | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | 3 | None | Thermal Magnetic | 0.1A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 5A | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | 3 | None | Thermal Magnetic | 5A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | RoHS Compliant | ||
Tiny WHSL | 2378 |
| Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 200mA | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | 3 | None | Thermal Magnetic | 0.2A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | RoHS Compliant | ||
Tiny WHSL | 2116 |
| Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 500mA | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | 3 | None | Thermal Magnetic | 0.5A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 12A | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | 3 | None | Thermal Magnetic | 12A | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | RoHS Compliant |