- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 437-K60-1-07-200A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | - | - | - | - | 437 | - | Active | Not Applicable | 110V | 200A | - | - | - | - | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 437 | - | Active | 1 (Unlimited) | 144V | - | 200A | - | - | - | - | Lever | - | 1 | - | Thermal Magnetic | - | - | RoHS Compliant | ||
![]() 3500-K20-4A E-T-A | 12 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | 3500 | - | Active | 1 (Unlimited) | 80V | - | 4A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal Magnetic | - | - | ROHS3 Compliant | ||
![]() 4130-G411-K4M1-70A E-T-A | 7 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 4130 | - | Active | 1 (Unlimited) | 50V | - | 70A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
![]() 4130-G411-K4M1-45A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2014 | 4130 | - | Active | 1 (Unlimited) | 50V | - | 45A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
![]() 4130-G411-K4M1-30A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 4130 | - | Active | 1 (Unlimited) | 50V | - | 30A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
![]() 4130-G411-K4M1-35A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 4130 | - | Active | 1 (Unlimited) | 50V | - | 35A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | 2015 | 8340-T | - | Active | 1 (Unlimited) | 80V | - | 5A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2704 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 12A | - | - | 277V | - | - | Lever | - | 3 | None | Thermal Magnetic | - | - | - | ||
![]() 3300-IG8-P10-4A E-T-A | 6 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 3300 | - | Active | 1 (Unlimited) | 80V | - | 4A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal Magnetic | - | - | ROHS3 Compliant | ||
![]() 3300-IG8-P10-7A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 3300 | - | Active | 1 (Unlimited) | 80V | - | 7A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal Magnetic | - | - | ROHS3 Compliant | ||
![]() 3300-IG8-P10-0.8A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 3300 | - | Active | 1 (Unlimited) | 80V | - | 800mA | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal Magnetic | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 482 | - | Active | 1 (Unlimited) | 28V | - | 30A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 482 | - | Active | 1 (Unlimited) | 28V | - | 10A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 482 | - | Active | 1 (Unlimited) | 28V | - | 40A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 482 | - | Active | 1 (Unlimited) | 28V | - | 15A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | 3120-F | - | Last Time Buy | Not Applicable | 50V | - | 5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | - | 2 | - | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | PCB | Through Hole | - | - | - | 2014 | 1410-G1 | yes | Active | 1 (Unlimited) | 50V | - | 1A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | RoHS Compliant | ||
Tiny WHSL | 2593 |
| Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | - | 2006 | 8345 | - | Active | 1 (Unlimited) | 80V | - | 15A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | 3 | - | Magnetic (Hydraulic Delay) | - | - | ROHS3 Compliant | ||
![]() 452-K34-LN2-60A E-T-A | 2018 |
| Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | SCREW | 75°C | -55°C | 2010 | 452 | - | Active | 1 (Unlimited) | 28V | - | 60A | QPL; UL; VG | - | CSA C22.2 No 235, UL1077 | 55.5mm | Push-Pull Plunger | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal Magnetic | 6000 A | 52mm | ROHS3 Compliant |