- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Switch Type | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | 2006 | 8345 | - | Active | 1 (Unlimited) | - | 80V | - | - | 6A | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Not Included | - | 2 | - | Magnetic (Hydraulic Delay) | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | 2006 | 8345 | - | Active | 1 (Unlimited) | - | 80V | - | - | 100A | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | - | 3 | - | Magnetic (Hydraulic Delay) | - | ROHS3 Compliant | - | ||
![]() 1658-F02-00-P10-5A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2010 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | - | 5A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | RoHS Compliant | - | ||
Tiny WHSL | 2121 |
| Datasheet | 9 Weeks | Panel | Panel Mount | 2013 | 9510 | - | Active | Not Applicable | - | 24V | - | - | - | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | - | ROHS3 Compliant | - | ||
![]() 1620-2-10A E-T-A | In Stock | - | Datasheet | 7 Weeks | Holder, Plug-In | Holder | 2013 | 1620 | yes | Active | 1 (Unlimited) | - | 12V | - | - | 10A | - | - | Automatic Reset | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
![]() 4230-T130-K0BE-2A E-T-A | 41 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | 2015 | 4230-T | - | Active | Not Applicable | - | 125V | 2A | - | - | 480V | CSA C22.2 No 235, UL489 | Lever | - | 3 | None | Thermal Magnetic | - | RoHS Compliant | - | ||
Tiny WHSL | 50 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | 2-5700 | - | Active | 1 (Unlimited) | - | 50V | - | - | 15A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push-Push | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
Tiny WHSL | 2358 |
| Datasheet | 7 Weeks | - | DIN Rail | - | ESS31-T | - | Active | Not Applicable | - | 24V | 1A | - | - | - | EN60934, UL1077 | Pushbutton | - | 1 | Red | Solid State | - | - | - | ||
Tiny WHSL | 2141 |
| Datasheet | 7 Weeks | - | Panel Mount | - | 483 | - | Active | Not Applicable | - | 75V | 25A | compliant | - | 250V | - | Push-Pull Plunger | - | 1 | None | Thermal | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2015 | 1658 | - | Active | 1 (Unlimited) | - | 28V | 20A | - | 20A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | RoHS Compliant | - | ||
![]() 1620-2-5A E-T-A | 28 |
| Datasheet | 7 Weeks | Holder, Plug-In | Holder | 2012 | 1620 | yes | Active | 1 (Unlimited) | - | 12V | - | - | 5A | - | - | Automatic Reset | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount | 2005 | 3120-F | - | Last Time Buy | Not Applicable | - | 50V | - | - | 4A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Rocker | - | 2 | - | Thermal | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 3120-F | - | Last Time Buy | Not Applicable | - | 50V | - | - | 3A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Rocker | - | 1 | - | Thermal | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 3120-F | yes | Last Time Buy | Not Applicable | - | 50V | - | - | 20A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Rocker | 90V | 1 | Red | Thermal | - | ROHS3 Compliant | - | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | - | Panel Mount | - | 2210-S2 | - | Active | Not Applicable | - | 65V | 2A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Lever | - | 2 | None | Thermal Magnetic | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | 2210-S2 | - | Active | Not Applicable | - | 65V | 3A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Lever | - | 2 | None | Thermal Magnetic | - | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | 2015 | 3131 | yes | Active | 1 (Unlimited) | - | 32V | - | - | 20A | - | IEC 60934, UL1077, UL1500 | Not Included | 10V | 1 | Blue | Thermal | ROCKER SWITCH | ROHS3 Compliant | - | ||
Tiny WHSL | 35 |
| Datasheet | 7 Weeks | - | Panel Mount | - | 2210-S2 | - | Active | Not Applicable | - | 65V | 2.5A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Lever | - | 2 | None | Thermal Magnetic | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | - | 15A | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | Push to Reset | - | 1 | - | Thermal | - | RoHS Compliant | - | ||
![]() 104-PR-1A E-T-A | 45 |
| Datasheet | 7 Weeks | - | Through Hole | 2012 | 104 | - | Active | Not Applicable | 60°C | 48V | - | - | 1A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | 1 | - | Thermal | - | ROHS3 Compliant | Lead Free |