- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Insulation Resistance | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Circuit Protection Type | Fuse Current | Rated Breaking Capacity | Circuit Function | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 201-1A E-T-A | 49 | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | 60g | - | - | - | 1997 | 201 | - | Active | Not Applicable | - | - | Black | - | 65V | - | 1A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | - | Pushbutton | 100MOhm | - | 1 | None | Thermal Magnetic | THERMAL CIRCUIT BREAKER | 1A | - | - | - | - | 80mm | - | No SVHC | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | 483 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | 40A | 40A | - | 115V | CSA C22.2 No 235, UL1077 | - | - | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1180-01-7A E-T-A | 7 |
| Datasheet | 7 Weeks | Holder, Plug-In | Holder | - | WIDE TERMINALS | - | - | - | - | 2005 | 1180 | - | Active | 1 (Unlimited) | 60°C | -20°C | - | RATED BREAKING CAPACITY AT 65 VDC: 200 A, ENVIRONMENTAL CHARACTERISTICS: IP40; IP00 | 72V | - | 7A | CBE; CUL; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 24.4mm | 8.2 mm | 24.4mm x 8.2mm x 48.8mm | Push-Push | 100MOhm | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | - | - | 2000 A | - | - | - | - | 48.8mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | NO | QUICK CONNECT | - | 60°C | -30°C | - | 2005 | 3120-F | yes | Last Time Buy | Not Applicable | - | - | - | - | 50V | - | 1A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | - | - | Rocker | - | CORROSSION RESISTANT | 2 | - | Thermal | - | - | 10 A | MANUAL ON/OFF | - | - | - | 33mm | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount | NO | QUICK CONNECT | - | 60°C | -30°C | - | 2005 | 3120-F | yes | Last Time Buy | Not Applicable | - | - | - | - | 50V | - | 5A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | - | - | Rocker | - | CORROSSION RESISTANT | 1 | - | Thermal | - | - | 5 A | MANUAL ON/OFF | - | - | - | 33mm | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 33 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 2002 | 2-5700 | yes | Active | Not Applicable | 60°C | - | - | - | 50V | - | 15A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 56 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 250V | 1997 | 3130 | - | Active | Not Applicable | 60°C | - | - | - | 50V | - | 5A | - | - | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | - | Rocker | - | - | 2 | - | Thermal | - | - | - | - | 33mm | 36.1mm | 36mm | - | - | ROHS3 Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | 3400 | - | Active | 1 (Unlimited) | - | - | - | - | 65V | - | 80mA | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | - | Push to Reset | - | - | 1 | - | Thermal Magnetic | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1620-2-30A E-T-A | 28 |
| Datasheet | 7 Weeks | Holder, Plug-In | Holder | - | - | - | - | - | - | 2012 | 1620 | yes | Active | 1 (Unlimited) | - | - | - | - | 12V | - | 30A | - | - | - | - | - | - | Automatic Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4230-T110-K0DE-63A E-T-A | 30 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 2015 | 4230-T | - | Active | Not Applicable | - | - | - | - | 60V | 63A | - | - | 277V | CSA C22.2 No 235, UL1077 | - | - | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1658-A00-00-P10-15A E-T-A | 156 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | 15A | 15A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | - | Automatic Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | 483 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | - | 20A | - | 115V | CSA C22.2 No 235, UL1077 | - | - | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | 483 | - | Active | 1 (Unlimited) | - | - | - | - | 28V | - | 5A | - | 115V | CSA C22.2 No 235, UL1077 | - | - | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 157-P10-10A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2013 | 157 | yes | Active | 1 (Unlimited) | - | - | - | - | 50V | - | 10A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2015 | 8340-G2 | - | Active | 1 (Unlimited) | - | - | - | - | 80V | - | 50A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | - | - | Push-Pull Plunger | - | - | 3 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2015 | 8340-G2 | - | Active | 1 (Unlimited) | - | - | - | - | 80V | - | 50A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | - | - | Push-Pull Plunger | - | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1658-A21-06-P10-20A E-T-A | 19 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | - | - | 1658 | - | Active | Not Applicable | - | - | - | - | 28V | 20A | - | - | 120V | - | - | - | - | Automatic Reset | - | - | 1 | None | Thermal | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | - | 8340-T | - | Active | Not Applicable | - | - | - | - | 80V | 6A | - | - | 250V | - | - | - | - | Toggle | - | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 8340-T | - | Active | 1 (Unlimited) | - | - | - | - | 80V | - | 500mA | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | - | - | Lever | - | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | - | 8340-T | - | Active | Not Applicable | - | - | - | - | 80V | 20A | - | - | 250V | - | - | - | - | Toggle | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - |