- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Series | Termination | Connector Type | Type | Number of Positions | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Actuator Type | Panel Cutout Dimensions | Connector Style | Number of Poles | Filter Type | Circuit Protection Type | Accomodates a Fuse | Fuse Holder, Drawer | Switch Features | Product | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 10 | - | Not Illuminated | - | + 60 C | - | - 30 C | Snap In | - | - | - | - | - | 1.058219 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | 6 A | Blade | - | Rocker | - | - | 1 Pole | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 100 | - | Not Illuminated | - | + 60 C | - | - 30 C | Snap In | - | - | - | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | 7 A | Blade | - | Rocker | - | - | 2 Pole | - | - | - | - | - | Circuit Breakers | - | 48.3 mm | 55 mm | 29 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 100 | - | Not Illuminated | - | + 60 C | - | - 30 C | Snap In | - | - | - | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | 16 A | Blade | - | Rocker | - | - | 2 Pole | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 100 | - | Not Illuminated | - | + 60 C | - | - 30 C | Snap In | - | - | - | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | 10 A | Blade | - | Rocker | - | - | 2 Pole | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | - | Illuminated | - | + 60 C | - | - 30 C | Snap In | - | - | - | - | - | 1.199315 oz | 230 VAC | 50 VDC | 50 VDC, 230 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | 15 A | Blade | - | Rocker | - | - | 2 Pole | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | - | Not Illuminated | - | + 60 C | - | - 30 C | Snap In | - | - | - | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | - | Thermal Overcurrent | - | - | - | 0.3 A | Blade | - | Rocker | - | - | 2 Pole | - | - | - | - | - | Circuit Breakers | - | 48.3 mm | 55 mm | 29 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Flange | - | - | Illuminated | - | + 60 C | E-T-A | - 30 C | Panel | Bulk | - | Active | - | Details | - | - | - | - | X3120-B | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | - | 2 | - | - | - | Snap-In | CCC, CSA, ENEC, UL | - | Rectangular - 32.51mm x 79.50mm | IEC 320-C20 | 1 Pole | - | - | No | - | Circuit Breaker, Switch On-Off | Circuit Breakers | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | 10 | - | Not Illuminated | - | + 60 C | - | - 30 C | - | - | - | - | - | - | - | 240 VAC | 50 VDC | - | - | - | - | Thermal | - | - | - | 15 A | - | - | Rocker | - | - | 2 Pole | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | ||
Tiny WHSL | 39 |
| - | - | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | Not Illuminated | 2-6400-IG2-P10-SI-0.3A | + 60 C | - | - 20 C | Panel Mount | - | Active | - | 5.57 | Details | - | 250 VAC | 28 VDC | 28 VDC, 250 VAC | 2-6400 | - | - | Thermal Overcurrent | - | - | compliant | 300 mA | Blade | - | Reset Button | - | - | 1 Pole | - | THERMAL CIRCUIT BREAKER | - | - | - | - | - | 68.5 mm | 31 mm | 14.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Illuminated | - | + 60 C | - | - 30 C | Snap-In | - | - | - | - | Details | 0.599657 oz | 240 VAC, 415 VAC | 50 VDC | 20 VDC to 28 VDC | 3130-F | - | - | Thermal | - | - | - | 10 A | screws | - | Rocker | - | - | 1 Pole | - | - | - | - | - | Circuit Breakers | - | 40.85 mm | 36 mm | 18 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | - | Not Illuminated | - | + 60 C | - | - 30 C | - | - | - | - | - | - | 1.199315 oz | 240 VAC | 50 VDC | - | 3120-N | - | - | Thermal | - | - | - | 16 A | - | - | Rocker | - | - | 2 Pole | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1 | - | Illuminated | - | + 60 C | - | - 25 C | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | Electronic | - | - | - | 25 A | - | - | - | - | - | 1 Pole | - | - | - | - | - | Circuit Protectors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | - | Illuminated | - | + 60 C | - | - 30 C | Panel Mount | - | - | - | - | Details | 1.093493 oz | 240 VAC, 415 VAC | 50 VDC | 250 VAC, 50 VDC | 3130-F | - | - | Thermal | - | - | - | 10 A | Snap-In | - | Rocker | - | - | 2 Pole | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | - | Not Illuminated | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 115 VAC | 28 VDC | - | - | - | - | Thermal | - | - | - | 50 A | - | - | Pushbutton | - | - | 1 Pole | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Flange | - | - | Not Illuminated | - | + 60 C | E-T-A | - 20 C | Panel | Bulk | - | Active | - | Details | - | 250 VAC | 28 VDC | - | XR38-C | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | Thermal | 3 | - | - | 10 A | - | CSA, ENEC, UL | Reset Button | Rectangular - 36.58mm x 65.02mm | IEC 320-C14 | 1 Pole | - | - | No | - | Circuit Breaker | Circuit Breakers | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Flange | - | - | Not Illuminated | - | + 60 C | E-T-A | - 25 C | Screw Mount | Bulk | - | Active | - | Details | - | 250 VAC | - | - | XR38-D | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | Resettable | 3 | - | - | 8 A | - | CSA, ENEC, UL | Pushbutton | Rectangular - 36.58mm x 65.02mm | IEC 320-C14 | 1 Pole | - | - | No | - | Circuit Breaker | Circuit Breakers | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Flange | - | - | Not Illuminated | - | + 60 C | E-T-A | - 30 C | Panel | Bulk | - | Active | - | Details | - | 240 VAC | 50 VDC | - | X3120-A | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | Thermal | 2 | - | - | 6 A | Snap-In | CCC, CSA, ENEC, UL | Rocker | Rectangular - 28.86mm x 71.88mm | IEC 320-C14 | 2 Pole | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | Circuit Breaker, Switch On-Off | Circuit Breakers | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Flange | - | - | Not Illuminated | - | + 60 C | E-T-A | - 25 C | Screw Mount | Bulk | - | Active | - | Details | - | 250 VAC | - | - | XR38-C | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | Resettable | 3 | - | - | 8 A | - | CSA, ENEC, UL | Pushbutton | Rectangular - 36.58mm x 65.02mm | IEC 320-C14 | 1 Pole | - | - | No | - | Circuit Breaker | Circuit Breakers | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Flange | - | - | Not Illuminated | - | + 60 C | E-T-A | - 20 C | Panel | Bulk | - | Active | - | Details | - | 250 VAC | 28 VDC | - | XR38-D | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | Thermal | 3 | - | - | 5 A | - | CSA, ENEC, UL | Reset Button | Rectangular - 36.58mm x 65.02mm | IEC 320-C14 | 1 Pole | - | - | No | - | Circuit Breaker | Circuit Breakers | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Flange | 10 | - | Illuminated | - | + 60 C | E-T-A | - 30 C | Panel | Bulk | - | Active | - | Details | - | 240 VAC | 50 VDC | - | X3120-A | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | Thermal | 2 | - | - | 10 A | Snap-In | CCC, CSA, ENEC, UL | Rocker | Rectangular - 28.86mm x 71.88mm | IEC 320-C14 | 2 Pole | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | Circuit Breaker, Switch On-Off | Circuit Breakers | - | - | - | - | - | UL94 V-0 |