- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Circuit Protection Type | Blow Characteristic | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 39 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2-5700 | - | Active | 1 (Unlimited) | 50V | - | 20A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 50 | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | 50°C | -25°C | Commercial grade | 2014 | ESX10-T | - | Active | Not Applicable | 24V | - | 2A | CSA; CUL; EN; GL; TUV; UL | - | - | 80mm | Lever | MOISTURE RESISTANT; IP20 | 1 | Red | Solid State | THERMAL MAGNETIC | 3 SEC | - | MANUAL ON/OFF | 80mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 483 | yes | Active | 1 (Unlimited) | 28V | - | 20A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | - | 2010 | 8340-F | - | Active | 1 (Unlimited) | 80V | - | 20A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | 3 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1658-G21-09-P10-6A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | 28V | - | 6A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 9510 | - | Active | Not Applicable | 28V | - | 2A | - | - | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 9510 | - | Active | Not Applicable | 28V | - | 3A | - | - | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3600-P10-SI-2.5A E-T-A | 44 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 3600 | yes | Active | 1 (Unlimited) | 65V | - | 2.5A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal Magnetic | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | NO | QUICK CONNECT | 60°C | -30°C | - | 2002 | 3120-F | yes | Last Time Buy | Not Applicable | 50V | - | 14A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | CORROSSION RESISTANT | 2 | - | Thermal | - | - | 140 A | MANUAL ON/OFF | 33mm | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 15 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 9510 | - | Active | Not Applicable | 28V | - | 10A | - | - | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 9510 | - | Active | Not Applicable | 28V | - | 60A | - | - | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1658-G21-08-P10-15A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2013 | 1658 | - | Active | Not Applicable | 28V | 15A | 15A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1658-G21-00-P10-25A E-T-A | 11 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | yes | Active | 1 (Unlimited) | 28V | - | 25A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1658-G21-04-P10-13A E-T-A | 11 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | 28V | - | 13A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | 28V | - | 10A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1658-G21-02-S83-15A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | 28V | - | 15A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1658-G21-03-S80-15A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2002 | 1658 | - | Active | 1 (Unlimited) | 28V | - | 15A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | 28V | - | 5A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 1658 | - | Active | 1 (Unlimited) | 28V | - | 30A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 1658 | - | Active | 1 (Unlimited) | 28V | - | 10A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | RoHS Compliant | - |