- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Insulation Resistance | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Fuse Current | Rated Breaking Capacity | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | - | - | - | - | - | 2006 | 8345 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 80V | - | 30A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | Lever | - | - | 3 | - | Magnetic (Hydraulic Delay) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2-6500-P10-10A E-T-A | 69 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | - | 2002 | 2-6500 | - | - | Active | Not Applicable | - | - | - | - | - | - | 28V | 10A | - | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | Automatic Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | 2010 | 1658 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 28V | - | 20A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | RoHS Compliant | - | ||
![]() 1620-3H-10A E-T-A | In Stock | - | Datasheet | 7 Weeks | Holder, Plug-In | Holder | - | - | - | - | - | - | - | 2014 | 1620 | - | yes | Active | 1 (Unlimited) | - | - | 85°C | -40°C | Red | - | 24V | - | 10A | - | - | - | - | - | Push to Reset | - | - | 1 | - | Thermal | 10A | - | 13.3mm | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | 2010 | 1658 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 28V | - | 5A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | RoHS Compliant | - | ||
![]() 1658-A21-00-P10-20A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | 2010 | 1658 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 28V | - | 20A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | Automatic Reset | - | - | 1 | - | Thermal | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | - | - | - | - | 8345 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | 80V | 10A | - | - | 277V | - | - | - | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | 2010 | 1658 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 28V | - | 12A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 40 | - | Datasheet | 7 Weeks | - | Through Hole | NO | PRINTED CIRCUIT BOARD | 70°C | -20°C | - | - | - | 2000 | 1410-L2 | e4 | yes | Active | 1 (Unlimited) | - | Silver (Ag) | - | - | - | RATED BREAKING CAPACITY AT 50 VDC: 200 A | 50V | - | 2A | CSA; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 28mm | 9 mm | Push to Reset | - | CORROSSION RESISTANT | 1 | - | Thermal | - | 2000 A | - | - | ROHS3 Compliant | - | ||
![]() 1658-G21-01-P10-7A E-T-A | 119 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | - | - | 2005 | 1658 | - | yes | Active | Not Applicable | - | - | 60°C | - | - | - | 28V | - | 7A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 104-PR-5A E-T-A | 308 |
| Datasheet | 7 Weeks | - | Through Hole | - | - | - | - | - | - | - | 2012 | 104 | - | - | Active | Not Applicable | - | - | - | - | - | - | 48V | - | 5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 106-P301A E-T-A | 111 | - | - | - | Panel | - | - | - | - | - | Compliant | 240 V | 48 V | - | - | - | - | - | - | Tab | - | 60 °C | -20 °C | - | - | - | - | 1 A | - | - | - | - | - | - | 710 MΩ | - | 1 | - | - | 1 A | - | 11 mm | No SVHC | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | - | - | - | - | - | 2006 | 8345 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 80V | - | 20A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | Lever | - | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 55 | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | ESX10-T | - | - | Active | Not Applicable | - | - | - | - | - | - | 24V | 10A | - | - | - | - | - | - | Lever | - | - | 1 | Red | Solid State | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | 9510 | - | - | Active | Not Applicable | - | - | - | - | - | - | 28V | 80A | - | - | - | - | - | - | Push-Pull Plunger | - | - | 1 | None | Magnetic | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | 2015 | 8340-G2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 80V | - | 11A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | - | Push-Pull Plunger | - | - | 1 | - | Magnetic | - | - | - | - | ROHS3 Compliant | - | ||
![]() 410-K-1-B3-63A E-T-A | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 410 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 110V | - | 63A | - | 240V | UL1077 | - | - | Toggle | - | - | 1 | - | Thermal Magnetic | - | - | - | - | ROHS3 Compliant | - | ||
![]() 410-K-4-02-32A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | 410 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 110V | - | 32A | - | 240V | UL1077 | - | - | Toggle | - | - | 1 | - | Thermal Magnetic | - | - | - | - | ROHS3 Compliant | - | ||
![]() 410-K-2-02-SI-80A E-T-A | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | 410 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 110V | - | 80A | - | 240V | UL1077 | - | - | Toggle | - | - | 1 | - | Thermal Magnetic | - | - | - | - | ROHS3 Compliant | - | ||
![]() 452-K14-LN2-50A E-T-A | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 2010 | 452 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 28V | - | 50A | - | - | CSA C22.2 No 235, UL1077 | - | - | Push-Pull Plunger | - | - | 1 | - | Thermal Magnetic | - | - | - | - | ROHS3 Compliant | - |