- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Series | Part Status | Type | Additional Feature | Subcategory | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Rated Current | Circuit Protection Type | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Circuit Function | Product | Product Category | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | E-T-A | 1 | - | - | E-T-A Circuit Breakers | - | - | E-T-A | - | - | - | - | Bulk | - | Active | - | - | - | - | 250 V | 65 V | - | 2210-S2 | Active | - | - | Circuit Breakers | 600mA | - | 600mA | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | ||
Tiny WHSL | 11 |
| - | Panel Mount | - | - | - | E-T-A | 1 | - | - | E-T-A Circuit Breakers | - | - | E-T-A | - | - | - | - | Bulk | - | Active | - | - | - | - | 250 V | 65 V | - | 2210-S2 | Active | - | - | Circuit Breakers | 200mA | - | 200mA | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0M1-H121-0.4A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | Details | Yes | 2.116438 oz | 277 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 400mA | unknown | - | CSA; GL; UL; VDE | - | - | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | 0.4 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | - | Circuit Breakers | - | - | - | 3.09 mm | ||
Tiny WHSL | 27 |
| - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0M1-H121-0.2A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | Details | Yes | 2.116438 oz | 277 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 200mA | unknown | - | CSA; GL; UL; VDE | - | - | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | 0.2 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | - | Circuit Breakers | - | - | - | 3.09 mm | ||
Tiny WHSL | 43 | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0M1-H121-16A | - | E-T-A | - | DIN Rail Mount | 60 °C | -30 °C | Bulk | Active | Active | 5.51 | Details | Yes | 2.116438 oz | 277 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 16A | unknown | 16A | CSA; GL; UL; VDE | - | - | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | 16 A | THERMAL CIRCUIT BREAKER | 65 V | 800 A | 250 V | MANUAL ON/OFF | - | Circuit Breakers | - | - | 12.5mm | 3.09 mm | ||
Tiny WHSL | 56 |
| - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | Not Illuminated | E-T-A Circuit Breakers | 2210-T210-K0M1-H121-8A | + 60 C | E-T-A | - 30 C | DIN Rail Mount | 60 °C | -30 °C | Bulk | Active | Active | 2.07 | Details | Yes | 2.116438 oz | 277 V | 65 V | 65 VDC, 277 VAC | 2210-T2 | Active | Thermal-Magnetic | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 8A | unknown | 8 A | CSA; GL; UL; VDE | Screw | - | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | 8 A | THERMAL CIRCUIT BREAKER | 65 V | 800 A | 250 V | MANUAL ON/OFF | Circuit Breakers | Circuit Breakers | - | - | - | 3.09 mm | ||
![]() 1658-G41-06-P10-12A E-T-A | In Stock | - | - | Panel Mount | - | - | - | E-T-A | 100 | - | - | E-T-A Circuit Breakers | - | - | E-T-A | - | - | - | - | Bulk | - | Active | - | - | - | - | 240 V | 28 V | - | 1658 | - | - | - | Circuit Breakers | 12A | - | - | - | - | - | - | - | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | E-T-A | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 24 V | - | ESX10-T | - | - | - | - | - | - | - | - | - | - | - | - | - | Lever | - | 1 | Red | Solid State | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | Panel Mount | - | - | - | E-T-A | 1 | - | - | E-T-A Circuit Breakers | - | - | E-T-A | - | - | - | - | Bulk | - | Active | - | - | - | - | 250 V | 65 V | - | 2210-S2 | Active | - | - | Circuit Breakers | 5A | - | 5A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | ||
Tiny WHSL | 36 |
| - | Panel Mount | - | - | - | E-T-A | 1 | - | - | E-T-A Circuit Breakers | - | - | E-T-A | - | - | - | - | Bulk | - | Active | - | - | - | - | 250 V | 65 V | - | 2210-S2 | Active | - | - | Circuit Breakers | 6A | - | 6A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | + 60 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | Electronic | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | Circuit Protectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | + 60 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | Electronic | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | Circuit Protectors | - | - | - | - | - | ||
Tiny WHSL | 6 |
| - | - | - | - | - | - | 10 | - | Illuminated | - | - | + 60 C | - | - 30 C | Snap In | - | - | - | - | - | - | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | Thermal Overcurrent | - | - | - | - | 20 A | - | Blade | - | - | - | - | Rocker | - | 2 Pole | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 10 | - | Illuminated | - | - | + 60 C | - | - 30 C | Snap In | - | - | - | - | - | - | - | - | - | 230 VAC | 24 VDC | 50 VDC, 230 VAC | 3120-N | - | Thermal Overcurrent | - | - | - | - | 16 A | - | Blade | - | - | - | - | Rocker | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 10 | - | Illuminated | - | - | + 60 C | - | - 30 C | Snap In | - | - | - | - | - | - | - | - | 1.058219 oz | 115 VAC | 50 VDC | 50 VDC, 115 VAC | 3120-N | - | Thermal Overcurrent | - | - | - | - | 15 A | - | Blade | - | - | - | - | Rocker | - | 1 Pole | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 10 | - | Illuminated | - | - | + 60 C | - | - 30 C | Snap In | - | - | - | - | - | - | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | Thermal Overcurrent | - | - | - | - | 10 A | - | Blade | - | - | - | - | Rocker | - | 2 Pole | - | - | - | - | - | - | - | - | Circuit Breakers | - | 48.3 mm | 55 mm | 29 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 10 | - | Illuminated | - | - | + 60 C | - | - 30 C | Snap In | - | - | - | - | - | - | - | - | 1.199315 oz | 115 VAC | 50 VDC | 50 VDC, 115 VAC | 3120-N | - | Thermal Overcurrent | - | - | - | - | 3 A | - | Blade | - | - | - | - | Rocker | - | 2 Pole | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 100 | - | Not Illuminated | - | - | + 60 C | - | - 30 C | Snap In | - | - | - | - | - | - | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | Thermal Overcurrent | - | - | - | - | 15 A | - | Blade | - | - | - | - | Rocker | - | 2 Pole | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 100 | - | Not Illuminated | - | - | + 60 C | - | - 30 C | Snap In | - | - | - | - | - | - | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | Thermal Overcurrent | - | - | - | - | 16 A | - | Blade | - | - | - | - | Rocker | - | 2 Pole | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 100 | - | Not Illuminated | - | - | + 60 C | - | - 30 C | Snap In | - | - | - | - | - | - | - | - | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | - | Thermal Overcurrent | - | - | - | - | 10 A | - | Blade | - | - | - | - | Rocker | - | 2 Pole | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - |