- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 105-P30-H-7A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2002 | 105 | - | Active | 1 (Unlimited) | - | 48V | - | 7A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Push to Reset | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
![]() 105-P30-2.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 105 | yes | Active | 1 (Unlimited) | - | 48V | - | 2.5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Push to Reset | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2927 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2016 | 2210-S2 | yes | Active | Not Applicable | - | 65V | - | 4A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Lever | - | 1 | - | Thermal Magnetic | - | - | ROHS3 Compliant | ||
![]() 1180-02-0.3A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Holder | NO | WIDE TERMINALS | PANEL MOUNT/DIN-RAIL MOUNT | 60°C | -20°C | - | 1180 | - | Active | 1 (Unlimited) | RATED BREAKING CAPACITY AT 65 VDC: 200 A, ENVIRONMENTAL CHARACTERISTICS: IP40; IP00 | 72V | - | 300mA | CBE; CUL; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 24.4mm | 8.2 mm | 24.4mm x 8.2mm x 48.8mm | Push-Push | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | 2000 A | 48.8mm | ROHS3 Compliant | ||
![]() 1180-02-0.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Holder | NO | WIDE TERMINALS | PANEL MOUNT/DIN-RAIL MOUNT | 60°C | -20°C | - | 1180 | - | Active | 1 (Unlimited) | RATED BREAKING CAPACITY AT 65 VDC: 200 A, ENVIRONMENTAL CHARACTERISTICS: IP40; IP00 | 72V | - | 500mA | CBE; CUL; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 24.4mm | 8.2 mm | 24.4mm x 8.2mm x 48.8mm | Push-Push | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | 2000 A | 48.8mm | ROHS3 Compliant | ||
![]() 1180-02-1.5A E-T-A | 28 |
| Datasheet | 7 Weeks | - | Holder | NO | WIDE TERMINALS | PANEL MOUNT/DIN-RAIL MOUNT | 60°C | -20°C | - | 1180 | - | Active | 1 (Unlimited) | RATED BREAKING CAPACITY AT 65 VDC: 200 A, ENVIRONMENTAL CHARACTERISTICS: IP40; IP00 | 72V | - | 1.5A | CBE; CUL; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 24.4mm | 8.2 mm | 24.4mm x 8.2mm x 48.8mm | Push-Push | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | 2000 A | 48.8mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | - | - | - | - | - | 1410-G1 | - | Active | Not Applicable | - | 50V | 800mA | - | - | 250V | - | - | - | - | Push to Reset | - | 1 | None | Thermal | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | - | - | 8345 | - | Obsolete | Not Applicable | - | 80V | 50A | - | - | 277V | - | - | - | - | Lever | - | 3 | None | Magnetic (Hydraulic Delay) | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | - | 2010 | 8340-F | - | Active | 1 (Unlimited) | - | 80V | - | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | - | - | Lever | - | 2 | - | Magnetic | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2654 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2013 | 9510 | - | Active | Not Applicable | - | 24V | - | - | - | - | - | - | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2013 | 9510 | - | Active | Not Applicable | - | 24V | - | - | - | - | - | - | - | - | Push-Pull Plunger | - | 1 | - | Magnetic | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2149 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 8340-G2 | - | Active | Not Applicable | - | 80V | 7A | - | - | 250V | - | - | - | - | Push-Pull Plunger | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | ||
![]() 1140-G151-P7M1-0.6A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 1140 | - | Active | 1 (Unlimited) | - | 50V | - | 600mA | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | - | Push to Reset | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
![]() 1140-G151-P7M1-0.05A E-T-A | 21 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 1140 | - | Active | 1 (Unlimited) | - | 48V | - | 50mA | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | - | Push to Reset | - | 2 | - | Thermal | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 8340-G2 | - | Active | Not Applicable | - | 80V | 30A | - | - | 250V | - | - | - | - | Push-Pull Plunger | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | 8340-F | - | Active | Not Applicable | - | 80V | 10A | - | - | 240V | - | - | - | - | Toggle | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | 17A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | - | Push to Reset | - | 1 | - | Thermal | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | 15A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | - | Push to Reset | - | 1 | - | Thermal | - | - | RoHS Compliant | ||
![]() 1658-A41-04-P10-12A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | 12A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | - | Automatic Reset | - | 1 | - | Thermal | - | - | ROHS3 Compliant | ||
![]() 1658-G21-00-S83-20A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | 28V | - | 20A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | - | Push to Reset | - | 1 | - | Thermal | - | - | RoHS Compliant |