- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Series | Part Status | Type | Additional Feature | Subcategory | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Product Type | Rated Current | Circuit Protection Type | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Circuit Function | Product Category | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 36 |
| - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0F2-H131-3A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 3A | unknown | 3A | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 3 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | Circuit Breakers | - | - | - | 3.09 mm | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount | - | - | - | E-T-A | 4 | - | - | E-T-A Circuit Breakers | - | - | E-T-A | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 24 V | - | E-1048-8I | - | - | - | Relays | 15A | - | - | - | - | CE | - | - | - | - | - | - | - | Magnetic | SSR - Solid State Relays | - | - | - | - | - | - | Solid State Relays - Industrial Mount | - | - | - | - | ||
Tiny WHSL | 36 |
| - | - | DIN Rail | - | - | - | E-T-A | 1 | - | - | E-T-A Circuit Breakers | - | - | E-T-A | - | - | - | - | Bulk | - | Active | - | - | - | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | - | Circuit Breakers | 8A | - | 8A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0T1-H131-0.4A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 400mA | unknown | 400mA | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 0.4 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | Circuit Breakers | - | - | - | 3.09 mm | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0T1-H131-10A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 10A | unknown | 10A | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 10 A | THERMAL CIRCUIT BREAKER | 65 V | 800 A | 250 V | MANUAL ON/OFF | Circuit Breakers | - | - | - | 3.09 mm | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0T1-H131-0.3A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 300mA | unknown | 300mA | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 0.3 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | Circuit Breakers | - | - | - | 3.09 mm | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0M1-H131-0.1A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 100mA | unknown | 100mA | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 0.1 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | Circuit Breakers | - | - | - | 3.09 mm | ||
Tiny WHSL | 20 |
| - | Panel | Panel Mount | - | - | - | E-T-A | 1 | - | Not Illuminated | E-T-A Circuit Breakers | - | + 60 C | E-T-A | - 20 C | Panel Mount | - | - | Bulk | - | Active | - | Compliant | - | - | 250 V | 28 V | 250 V | 28 V | 28 VDC, 250 VAC | 2-6400 | - | Thermal Overcurrent | - | Circuit Breakers | 10A | - | 10 A | - | Blade | CSA, UL, VDE | - | - | - | Push to Reset | - | 1 | - | Thermal | Single Pole Thermal Circuit Breaker | - | - | - | - | - | - | Circuit Breakers | 68.5 mm | 31 mm | 14.5 mm | - | ||
Tiny WHSL | 36 |
| - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0F2-H131-2.5A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 2.5A | unknown | 2.5A | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 2.5 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | Circuit Breakers | - | - | - | 3.09 mm | ||
Tiny WHSL | 36 |
| - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0T1-H131-4A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 4A | unknown | 4A | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 4 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | Circuit Breakers | - | - | - | 3.09 mm | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount | - | - | - | E-T-A | 1 | - | - | E-T-A Circuit Breakers | - | - | E-T-A | - | Panel Mount | - | - | Bulk | - | Active | - | Details | - | - | - | - | 250 V | 50 V | 28 VDC, 240 VAC | 3131 | Active | Thermal | - | Circuit Breakers | 2.5A | - | 2.5 A | - | Blade | - | - | - | - | Rocker | - | 1 | None | Thermal | Thermal Circuit Breakers | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | ||
![]() 127-P10-H-KF-0.6A E-T-A | In Stock | - | - | - | Panel Mount | - | - | - | E-T-A | 1 | - | Not Illuminated | E-T-A Circuit Breakers | - | + 60 C | E-T-A | - 20 C | Snap In | - | - | Bulk | - | Active | - | Details | - | - | - | - | 250 V | 50 V | 250 VAC, 28 VDC | 127 | Active | Thermal Overcurrent | - | Circuit Breakers | 600mA | - | 600 mA | - | Blade | - | - | - | - | Push to Reset | - | 1 | None | Thermal | Thermal Circuit Breakers | - | - | - | - | - | - | Circuit Breakers | 45 mm | 31 mm | 11.5 mm | - | ||
Tiny WHSL | 20 |
| - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0F2-H131-16A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 16A | unknown | 16A | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 16 A | THERMAL CIRCUIT BREAKER | 65 V | 800 A | 250 V | MANUAL ON/OFF | Circuit Breakers | - | - | - | 3.09 mm | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0F2-H131-0.3A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 300mA | compliant | 300mA | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 0.3 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | Circuit Breakers | - | - | - | 3.09 mm | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0F2-H131-0.5A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 500mA | unknown | 500mA | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 0.5 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | Circuit Breakers | - | - | - | 3.09 mm | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | - | - | - | E-T-A | 1 | - | - | E-T-A Circuit Breakers | - | - | E-T-A | - | - | - | - | Bulk | - | Active | - | - | - | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | - | Circuit Breakers | 400mA | - | 400mA | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | Lever | - | 1 | None | Thermal Magnetic | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0T1-H131-16A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.55 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 16A | unknown | 16A | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 16 A | THERMAL CIRCUIT BREAKER | 65 V | 800 A | 250 V | MANUAL ON/OFF | Circuit Breakers | - | - | - | 3.09 mm | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0M1-H131-0.2A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 200mA | unknown | 200mA | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 0.2 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | Circuit Breakers | - | - | - | 3.09 mm | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0F2-H131-5A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 5A | unknown | 5A | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 5 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | Circuit Breakers | - | - | - | 3.09 mm | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | NO | SCREW | PANEL MOUNT | E-T-A | 1 | E-T-A ELEKTROTECHNISCHE APPARATE GMBH | - | E-T-A Circuit Breakers | 2210-T210-K0M1-H131-0.4A | - | E-T-A | - | - | 60 °C | -30 °C | Bulk | Active | Active | 5.57 | - | Yes | 2.116438 oz | - | - | 250 V | 65 V | - | 2210-T2 | Active | - | RATED BREAKING CAPACITY AT 32 VDC: 2500 A | Circuit Breakers | 400mA | unknown | 400mA | CSA; GL; UL; VDE | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45 mm | 12.5 mm | 45mm x 12.5mm x 3.09mm | Lever | - | 1 | None | Thermal Magnetic | - | 0.4 A | THERMAL CIRCUIT BREAKER | 65 V | 400 A | 250 V | MANUAL ON/OFF | Circuit Breakers | - | - | - | 3.09 mm |