- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Current | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1658-G21-02-P10-30A E-T-A | 19 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 2010 | 1658 | yes | Active | 1 (Unlimited) | 28V | - | - | 30A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
![]() 4230-T120-K0CE-8A E-T-A | 15 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | 125V | 8A | compliant | - | - | 480V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | ||
![]() 4230-T110-K0DU-8A E-T-A | 15 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | 60V | 8A | compliant | - | - | 277V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | ||
![]() 3400-IG8-P10-3A E-T-A | 15 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 3400 | - | Active | 1 (Unlimited) | 80V | - | - | 3A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal Magnetic | - | - | - | - | ROHS3 Compliant | ||
![]() 2-5700-IG1-P10-9A E-T-A | 44 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2-5700 | - | Active | 1 (Unlimited) | 50V | - | - | 9A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
![]() 2-5700-IG1-K14-DD-2A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2-5700 | - | Active | 1 (Unlimited) | 50V | - | - | 2A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
![]() 2-5700-IG1-K14-DD-6A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2-5700 | - | Active | 1 (Unlimited) | 50V | - | - | 6A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2183 |
| Datasheet | 7 Weeks | Socket | Panel Mount | - | - | - | - | 2013 | 2210-S2 | - | Active | Not Applicable | 65V | 8A | - | - | - | 277V | - | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | NO | SCREW | 60°C | -30°C | - | 3130-F | - | Active | Not Applicable | 50V | 15A | - | - | CBE; CSA; IEC; UL; VDE | 250V | - | 34mm | Rocker | 185V~275V | CORROSSION RESISTANT; MOISTURE RESISTANT | 2 | Green | Thermal | 15A | 3500 A | TRIP FREE | 43mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 3130-F | - | Active | Not Applicable | 50V | 6A | - | - | - | 250V | - | - | Rocker | 185V~275V | - | 2 | Green | Thermal | - | - | - | - | ROHS3 Compliant | ||
![]() 2-6400-IG1-P10-SI-5A E-T-A | 6 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2-6400 | - | Active | 1 (Unlimited) | 28V | - | - | 5A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
![]() 106-M2-P10-0.25A E-T-A | 28 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 106 | - | Active | 1 (Unlimited) | 48V | - | - | 250mA | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | 483 | yes | Active | 1 (Unlimited) | 28V | - | - | 10A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 7 Weeks | Chassis, Front, Panel | Panel Mount | - | - | - | - | 2013 | 3131 | - | Active | 1 (Unlimited) | 32V | - | - | 20A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Not Included | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
![]() 2-5700-IG1-P10-17A E-T-A | 44 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2-5700 | - | Active | 1 (Unlimited) | 50V | - | - | 17A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push-Push | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
![]() 4230-T120-K0BE-5A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | 125V | 5A | compliant | - | - | 480V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | ||
![]() 4230-T120-K0CE-60A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | 125V | 60A | compliant | - | - | 480V | CSA C22.2 No 235, UL1077 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | - | ||
![]() 4230-T110-K0BU-5A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 2016 | 4230-T | - | Active | Not Applicable | 60V | 5A | compliant | - | - | 277V | CSA C22.2 No 235, UL489 | - | Lever | - | - | 1 | None | Thermal Magnetic | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2015 | 8340-G2 | - | Active | 1 (Unlimited) | 80V | - | - | 1A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Push-Pull Plunger | - | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 3140 | - | Active | 1 (Unlimited) | - | - | - | 3.5A | - | 250V | - | - | Pushbutton | - | - | 4 | - | Thermal | - | - | - | - | ROHS3 Compliant |