- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | QUICK CONNECT | 60°C | -30°C | - | - | 3120-F | - | Last Time Buy | Not Applicable | - | - | 50V | - | - | 8A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | CORROSSION RESISTANT | 2 | - | Thermal | 8 A | MANUAL ON/OFF | 33mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | QUICK CONNECT | 60°C | -30°C | - | - | 3120-F | - | Last Time Buy | Not Applicable | - | - | 50V | - | - | 5A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | CORROSSION RESISTANT | 2 | - | Thermal | 5 A | MANUAL ON/OFF | 33mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 482 | yes | Active | 1 (Unlimited) | - | - | 28V | - | - | 1A | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
![]() 1140-G151-P7M1-0.15A E-T-A | 103 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 1140 | - | Active | 1 (Unlimited) | - | - | 50V | - | - | 150mA | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
![]() 1610-21-6A E-T-A | 61 | - | Datasheet | 7 Weeks | - | Holder | - | - | - | - | Commercial grade | 2000 | 1610 | - | Active | Not Applicable | - | Green | 28V | 6A | - | 6A | - | - | UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1658-G21-09-P10-8A E-T-A | 11 |
| Datasheet | 9 Weeks | Panel | Panel Mount | Metal | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 8A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
![]() 1115-F111-P1T2-1A E-T-A | In Stock | - | Datasheet | 13 Weeks | - | Panel Mount | - | - | - | - | - | - | 1115 | - | Active | Not Applicable | - | - | 32V | 1A | compliant | - | - | 250V | - | - | Rocker | - | 1 | None | Thermal | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | - | 3120-F | - | Last Time Buy | Not Applicable | - | - | 50V | - | - | 300mA | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | - | 2 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
![]() 1658-G21-07-P10-15A E-T-A | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 15A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | QUICK CONNECT | 60°C | -30°C | - | - | 3120-F | - | Last Time Buy | Not Applicable | - | - | 50V | - | - | 15A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | CORROSSION RESISTANT | 1 | - | Thermal | - | MANUAL ON/OFF | 33mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | QUICK CONNECT | 60°C | -30°C | - | - | 3120-F | - | Last Time Buy | Not Applicable | - | - | 50V | - | - | 3A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | CORROSSION RESISTANT | 1 | - | Thermal | 30 A | MANUAL ON/OFF | 33mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | - | - | 3120-F | - | Last Time Buy | Not Applicable | - | - | 50V | 20A | - | - | - | 250V | - | - | Rocker | - | 1 | None | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 8A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | ||
![]() 1658-F01-00-P10-30A E-T-A | 28 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | 2002 | 1658 | - | Active | Not Applicable | 60°C | - | 28V | 30A | - | 30A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | 28V | - | - | 20A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | ||
![]() 1658-A41-08-S83-30A E-T-A | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | 28V | 30A | - | - | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Automatic Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
![]() 1626-3-7.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Holder | - | - | - | - | - | - | 1626 | yes | Active | 1 (Unlimited) | - | - | 24V | - | - | 7.5A | - | - | - | - | Push-Push | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
![]() 1626-1-30A E-T-A | In Stock | - | Datasheet | 7 Weeks | Holder, Plug-In | Holder | - | - | - | - | - | 2009 | 1626 | yes | Active | 1 (Unlimited) | - | - | 12V | - | - | 30A | - | - | - | - | Automatic Reset | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | - | - | - | - | - | 1410-G1 | yes | Active | Not Applicable | - | - | 50V | 1.5A | - | - | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | - | - | - | 2006 | 8345 | - | Active | 1 (Unlimited) | - | - | 80V | - | - | 100A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | - |