- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Series | Type | Current Rating | Termination Style | Actuator Type | Number of Poles | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 15 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 10 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | 1.058219 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 1 A | Blade | Rocker | 1 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 | Not Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 10 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 | Not Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 0.4 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 16 A | Blade | Rocker | 2 Pole | Circuit Breakers | 48.3 mm | 55 mm | 29 mm | ||
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 20 A | Blade | Rocker | 2 Pole | Circuit Breakers | 48.3 mm | 59 mm | 29 mm | ||
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 5 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 | Not Illuminated | + 60 C | - 30 C | Snap In | - | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 24 A | Blade | Rocker | - | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 | Not Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 2 A | Blade | Rocker | 2 Pole | Circuit Breakers | 48.3 mm | 59 mm | 29 mm | ||
Tiny WHSL | In Stock | - | - | 10 | Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 230 VAC | 50 VDC | 50 VDC, 230 VAC | 3120-N | Thermal Overcurrent | 5 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | 47 |
| - | 10 | Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 230 VAC | 50 VDC | 50 VDC, 230 VAC | 3120-N | Thermal Overcurrent | 2 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | 47 |
| - | 10 | Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 115 VAC | 50 VDC | 50 VDC, 115 VAC | 3120-N | Thermal Overcurrent | 10 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 | Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 230 VAC | 50 VDC | 50 VDC, 230 VAC | 3120-N | Thermal Overcurrent | 3 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 100 | Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 230 VAC | 50 VDC | 50 VDC, 230 VAC | 3120-N | Thermal Overcurrent | 5 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 20 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 0.3 A | Blade | Rocker | 2 Pole | Circuit Breakers | 48.3 mm | 59 mm | 29 mm | ||
Tiny WHSL | In Stock | - | - | 100 | Not Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 15 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 | Not Illuminated | + 60 C | - 30 C | Snap In | 1.058219 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 15 A | Blade | Rocker | 1 Pole | Circuit Breakers | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 | Not Illuminated | + 60 C | - 30 C | Snap In | 1.199315 oz | 240 VAC | 50 VDC | 50 VDC, 240 VAC | 3120-N | Thermal Overcurrent | 2.5 A | Blade | Rocker | 2 Pole | Circuit Breakers | - | - | - |