- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Min.) | Usage Level | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Actuator Type | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | Circuit Function | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | SCREW | -55°C | - | - | 4120 | yes | Active | 1 (Unlimited) | - | 28V | - | 10A | UL | 115V | UL1077 | Push-Pull Plunger | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | 2000 A | TRIP FREE | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | - | - | 8345 | - | Active | 1 (Unlimited) | - | 80V | 80A | 80A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | - | - | 8345 | - | Active | 1 (Unlimited) | - | 80V | 150A | 150A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | - | - | - | Magnetic (Hydraulic Delay) | - | - | ROHS3 Compliant | ||
![]() ESS20-003-DC24V-6A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2003 | ESS20 | - | Active | 1 (Unlimited) | - | 24V | - | 6A | - | - | IEC 60934, UL1077 | Push-Push | - | 1 | Blue | Solid State | - | - | ROHS3 Compliant | ||
![]() ESS20-003-DC24V-1A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2003 | ESS20 | - | Active | 1 (Unlimited) | - | 24V | - | 1A | - | - | IEC 60934, UL1077 | Push-Push | - | 1 | Blue | Solid State | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | 60V | 2A | 2A | - | 240V | IEC, UL | Lever | - | 1 | - | Thermal Magnetic | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | 60V | 32A | 32A | - | 240V | IEC, UL | Lever | - | 1 | - | Thermal Magnetic | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | 60V | 6A | 6A | - | 240V | IEC, UL | Lever | - | 1 | - | Thermal Magnetic | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | 60V | - | 10A | - | 277V | IEC, UL | Lever | - | 1 | - | Thermal Magnetic | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | 60V | 3A | 3A | - | 240V | IEC, UL | Lever | - | 1 | - | Thermal Magnetic | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | - | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | 60V | 300mA | 300mA | - | 240V | IEC, UL | Lever | - | 1 | - | Thermal Magnetic | - | - | RoHS Compliant | ||
![]() 1170-21-D91-20A E-T-A | In Stock | - | Datasheet | - | - | Holder | - | - | - | 2015 | 1170 | - | Obsolete | 1 (Unlimited) | - | 28V | - | 20A | - | - | - | Push to Reset | - | 1 | - | Thermal | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | 60V | 25A | 25A | - | 240V | IEC, UL | Lever | - | 1 | - | Thermal Magnetic | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | 60V | 8A | 8A | - | 240V | IEC, UL | Lever | - | 1 | - | Thermal Magnetic | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | 60V | 25A | 25A | - | 240V | IEC, UL | Lever | - | 1 | - | Thermal Magnetic | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 2006 | 447 | - | Obsolete | 1 (Unlimited) | - | 28V | - | 175A | - | - | - | Push to Reset | - | 1 | - | Thermal Magnetic | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | 2014 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | 60V | 8A | 8A | - | 240V | IEC, UL | Lever | - | 1 | - | Thermal Magnetic | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | 60V | 10A | 10A | - | 240V | IEC, UL | Lever | - | 1 | - | Thermal Magnetic | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | 60V | 20A | 20A | - | 240V | IEC, UL | Lever | - | 1 | - | Thermal Magnetic | - | - | RoHS Compliant | ||
![]() 413-K14-LN2-40A E-T-A | 41 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | Commercial grade | 2005 | 413 | - | Active | 1 (Unlimited) | - | 28V | 40A | - | - | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | 1 | - | Thermal | - | - | ROHS3 Compliant |