- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Current | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | 3120-F | - | Last Time Buy | Not Applicable | 50V | - | 1.2A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | 185V | - | 2 | Green | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | 2015 | 3120-F | - | Last Time Buy | Not Applicable | - | - | 16A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | - | 2 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3500-P10-2.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 3500 | - | Active | 1 (Unlimited) | 65V | - | 2.5A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal Magnetic | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | 3120-F | - | Last Time Buy | Not Applicable | 50V | 15A | 15A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | - | - | 2 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | 2015 | 3120-F | - | Last Time Buy | Not Applicable | - | - | 10A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | - | - | 2 | Green | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2013 | 3130 | yes | Active | 1 (Unlimited) | 50V | - | 5A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Rocker | 20V | - | 1 | Red | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 30 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2013 | 3130 | yes | Active | 1 (Unlimited) | 50V | - | 6A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Rocker | 185V | - | 1 | Red | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 3130-F | - | Active | 1 (Unlimited) | 50V | - | 15A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Rocker | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 43 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 3130-F | - | Active | 1 (Unlimited) | 50V | - | 20A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Rocker | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | NO | QUICK CONNECT | 60°C | -30°C | 2016 | 3120-F | - | Last Time Buy | Not Applicable | 50V | 15A | - | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | - | CORROSSION RESISTANT | 2 | - | Thermal | 1.5A | 15 A | MANUAL ON/OFF | 33mm | ROHS3 Compliant | ||
Tiny WHSL | 43 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 12A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | ||
Tiny WHSL | 8 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 1A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 12A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 6A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | ||
Tiny WHSL | 43 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 250mA | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 16A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 10A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 100mA | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 8A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | ||
Tiny WHSL | 50 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 6A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - |