- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Breadth | Actuator Type | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 413 | Active | 1 (Unlimited) | 28V | - | 60A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | ROHS3 Compliant | ||
![]() 3400-IG2-P10-SI-5A E-T-A | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 3400 | Active | Not Applicable | 80V | 5A | - | - | 250V | - | - | Push to Reset | - | 1 | None | Thermal Magnetic | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 3130-F | Active | Not Applicable | 50V | 8A | - | - | 250V | - | - | Rocker | - | 3 | None | Thermal | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 3130-F | Active | Not Applicable | 50V | 12A | - | - | 250V | - | - | Rocker | - | 3 | None | Thermal | - | ROHS3 Compliant | ||
![]() 447-K-H-FN-300A E-T-A | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | SCREW | 75°C | -55°C | 2006 | 447 | Active | 1 (Unlimited) | 28V | - | 300A | QPL; UL | - | CSA C22.2 No 235, UL1077 | 40 mm | Push to Reset | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal Magnetic | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 3130-F | Active | 1 (Unlimited) | 50V | - | 5A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Rocker | - | 1 | - | Thermal | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 3130-F | Active | Not Applicable | 50V | 8A | - | - | 250V | - | - | Rocker | - | 1 | None | Thermal | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | SCREW | - | -55°C | - | 483 | Active | 1 (Unlimited) | 28V | - | 15A | MS; QPL; UL | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | 2500 A | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 4120 | Active | 1 (Unlimited) | 28V | - | 15A | - | 115V | UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | RoHS Compliant | ||
![]() 3300-IG2-P10-14A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 3300 | Active | 1 (Unlimited) | 80V | - | 14A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal Magnetic | - | ROHS3 Compliant | ||
![]() 3300-IG8-P10-1.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 3300 | Active | 1 (Unlimited) | 80V | - | 1.5A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal Magnetic | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 413 | Active | 1 (Unlimited) | 28V | - | 90A | - | 115V | CSA C22.2 No 235, UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | ROHS3 Compliant | ||
Tiny WHSL | 2929 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 8340-T | Active | Not Applicable | 80V | 2A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 8340-T | Active | Not Applicable | 80V | 25A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 8340-T | Active | Not Applicable | 80V | 500mA | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 8340-T | Active | Not Applicable | 80V | 2A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | ||
Tiny WHSL | 2208 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 8340-T | Active | Not Applicable | 80V | 20A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 8340-T | Active | Not Applicable | 80V | 500mA | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | ||
Tiny WHSL | 2047 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 8340-T | Active | Not Applicable | 80V | 10A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 8340-T | Active | Not Applicable | 80V | 1A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | 2 | None | Magnetic (Hydraulic Delay) | - | - |