- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1115-F111-P1T1-15A E-T-A | 1099 |
| Datasheet | 13 Weeks | - | Panel Mount | - | - | - | - | - | - | 1115 | - | - | Active | Not Applicable | - | - | - | - | 32V | 15A | compliant | - | - | 250V | - | - | - | Rocker | - | - | - | 1 | None | Thermal | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | - | - | 2005 | 3130 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 50V | - | - | 20A | - | 250V | - | - | - | Rocker | - | 185V | - | 2 | Green | Thermal | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 500 | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2-5700 | - | - | Active | 1 (Unlimited) | - | - | - | - | 50V | - | - | 10A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Push-Push | - | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | - | 2006 | 8345 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 80V | - | - | 1A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | Lever | - | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | - | Panel Mount | - | - | - | - | - | - | 1658 | - | - | Active | Not Applicable | - | - | - | - | 32V | 15A | - | - | - | 240V | - | - | - | Push to Reset | - | - | - | 1 | None | Thermal | - | - | - | - | - | - | ||
![]() 1140-G151-P7M1-4A E-T-A | 250 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 1140 | - | - | Active | 1 (Unlimited) | - | - | - | - | 50V | - | - | 4A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | - | 3120-F | - | - | Last Time Buy | Not Applicable | - | - | - | - | 50V | - | - | 10A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Rocker | - | - | - | 2 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
![]() 452-2-K14-LN2-100A E-T-A | In Stock | - | Datasheet | 7 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | 2007 | 452 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 28V | - | - | 100A | - | - | CSA C22.2 No 235, UL1077 | - | - | Push-Pull Plunger | - | - | - | 1 | - | Thermal Magnetic | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | - | 3120-F | - | - | Last Time Buy | Not Applicable | - | - | - | - | 50V | - | - | 5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Pushbutton | - | 185V | - | 2 | Green | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | - | - | 3120-F | - | - | Last Time Buy | Not Applicable | - | - | - | - | 50V | 10A | - | - | - | 250V | - | - | - | Pushbutton | - | 115V | - | 3 | Green/Red | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | - | 3120-F | - | - | Last Time Buy | Not Applicable | - | - | - | - | 50V | - | - | 3A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Pushbutton | - | - | - | 2 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | - | 3120-F | - | - | Last Time Buy | Not Applicable | - | - | - | - | 50V | - | - | 5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Pushbutton | - | - | - | 2 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | - | 3120-F | - | - | Last Time Buy | Not Applicable | - | - | - | - | 50V | - | - | 4A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Pushbutton | - | - | - | 2 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1658-G21-01-P10-30A E-T-A | 227 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | 2005 | 1658 | - | yes | Active | Not Applicable | - | - | 60°C | - | 28V | - | - | 30A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 1620-3-7.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Holder, Plug-In | Holder | - | - | - | - | - | - | 1620 | - | - | Active | 1 (Unlimited) | - | - | - | - | 24V | - | - | 7.5A | - | - | - | - | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1658-G21-01-P10-25A E-T-A | 737 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | 2005 | 1658 | - | yes | Active | Not Applicable | - | - | 60°C | - | 28V | - | - | 25A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | 209 |
| Datasheet | 7 Weeks | - | Through Hole | NO | PRINTED CIRCUIT BOARD | - | - | - | 2000 | 1410-L2 | e4 | yes | Active | Not Applicable | - | Silver (Ag) | 100°C | RATED BREAKING CAPACITY AT 50 VDC: 200 A | 50V | - | - | 8A | CSA; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 28mm | 9 mm | Push to Reset | 100MOhm | - | CORROSSION RESISTANT | 1 | - | Thermal | 2000 A | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 29 |
| Datasheet | 7 Weeks | - | Panel Mount | NO | QUICK CONNECT | 60°C | -20°C | - | 2010 | 2-5700 | - | yes | Active | 1 (Unlimited) | Faston | - | - | RATED BREAKING CAPACITY AT 50 VDC: 2500 A | 50V | - | - | 20A | CBE; CQC; CSA; EN; GB; IEC; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 29mm | - | Push-Push | - | - | - | 1 | - | Thermal | 2000 A | TEASE-FREE AND TRIP-FREE | 46.5mm | ROHS3 Compliant | - | IP40 | ||
Tiny WHSL | 682 | - | Datasheet | 7 Weeks | - | Through Hole | NO | PRINTED CIRCUIT BOARD | 70°C | -20°C | Commercial grade | 1997 | 1410-L2 | e4 | yes | Active | Not Applicable | - | Silver (Ag) | - | RATED BREAKING CAPACITY AT 50 VDC: 200 A | 50V | - | - | 1A | CSA; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 28mm | 9 mm | Push to Reset | - | - | CORROSSION RESISTANT | 1 | - | Thermal | 2000 A | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 2207 |
| Datasheet | 7 Weeks | - | Through Hole | NO | PRINTED CIRCUIT BOARD | 70°C | -20°C | - | 1997 | 1410-L2 | e4 | yes | Active | Not Applicable | - | Silver (Ag) | - | RATED BREAKING CAPACITY AT 50 VDC: 200 A | 50V | - | - | 5A | CSA; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 28mm | 9 mm | Push to Reset | - | - | CORROSSION RESISTANT | 1 | - | Thermal | 2000 A | - | - | ROHS3 Compliant | - | - |