- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Circuit Function | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 50A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 50A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 40A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | - | ||
![]() 1616-21-30A E-T-A Circuit Protection and Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 40A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 50A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 40A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 40A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 50A | - | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | - | ||
![]() 1616-21-25A E-T-A Circuit Protection and Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | SCREW | -55°C | - | 4120 | - | Active | 1 (Unlimited) | 28V | - | 25A | UL | 115V | UL1077 | Push-Pull Plunger | - | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | TRIP FREE | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 2014 | 127 | - | Active | 1 (Unlimited) | 50V | - | 20A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 1410-F1 | - | Active | 1 (Unlimited) | 48V | - | 4.5A | - | 250V | CSA C22.2 No 235, UL1077 | Rocker | - | - | 1 | Red | Thermal | - | - | - | RoHS Compliant | ||
Tiny WHSL | 18 | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | ESX10-T | - | Active | Not Applicable | 24V | 2A | - | - | - | - | Lever | - | - | 1 | Red | Solid State | - | - | - | - | ||
Tiny WHSL | 33 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 2014 | 127 | - | Active | 1 (Unlimited) | 50V | - | 3A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Push to Reset | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 23 | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | ESX10-T | - | Active | Not Applicable | 24V | 4A | - | - | - | ATEX, CSA C22.2 No 14, UL2367, UL508, UL Class I Div 2 | Slide Switch | - | - | 1 | Red | Solid State | - | - | - | - | ||
![]() 2-6500-P10-8A E-T-A | 34 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2-6500 | - | Active | Not Applicable | 28V | - | 8A | - | 250V | CSA C22.2 No 235, UL1077 | Automatic Reset | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2686 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | 482 | yes | Active | 1 (Unlimited) | 28V | 1.5A | - | - | 115V | CSA C22.2 No 235, IEC 60934, UL1077 | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | ||
![]() 4130-G211-K4M1-30A E-T-A | 56 | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | 2001 | 4130 | - | Active | 1 (Unlimited) | 50V | - | 30A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | 100MOhm | - | 1 | - | Thermal | - | 32mm | No SVHC | ROHS3 Compliant | ||
![]() 3300-IG8-P10-5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 3300 | - | Active | 1 (Unlimited) | 80V | - | 5A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | - | 1 | - | Thermal Magnetic | - | - | - | ROHS3 Compliant |