- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Circuit Protection Type | Blow Characteristic | Circuit Function | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 8 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | 32V | - | - | 7A | - | 250V | IEC 60934, UL1077, UL1500 | - | Not Included | 10V | - | 1 | Yellow | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | 32V | 10A | - | - | - | 250V | IEC 60934, UL1077, UL1500 | - | Not Included | 10V | - | 1 | Yellow | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 3131 | yes | Active | 1 (Unlimited) | 28V | - | - | 10A | - | 240V | IEC 60934, UL1077, UL1500 | - | Rocker | 10V | - | 1 | Blue | Thermal | - | - | - | - | ROHS3 Compliant | ||
![]() 2-5000-K10-25A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 2-5000 | - | Active | 1 (Unlimited) | 50V | - | - | 25A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
![]() 2-5000-K10-20A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 2-5000 | - | Active | 1 (Unlimited) | 50V | - | - | 20A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2215 | - | Active | 1 (Unlimited) | 75V | - | - | 800mA | - | 250V | CSA C22.2 No 235, UL1077 | - | Toggle | - | - | 1 | - | Thermal Magnetic | - | - | - | - | RoHS Compliant | ||
![]() 2215-G111-P1M1-S0-3A E-T-A | 33 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2215 | - | Active | 1 (Unlimited) | 75V | - | - | 3A | - | 250V | CSA C22.2 No 235, UL1077 | - | Toggle | - | - | 1 | - | Thermal Magnetic | - | - | - | - | RoHS Compliant | ||
![]() 2215-G111-P1M1-S0-4A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 2215 | - | Active | 1 (Unlimited) | 75V | - | - | 4A | - | 250V | CSA C22.2 No 235, UL1077 | - | Toggle | - | - | 1 | - | Thermal Magnetic | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 2516 |
| Datasheet | 7 Weeks | - | DIN Rail | NO | SNAP ON | 50°C | -25°C | - | ESX10-T | - | Active | Not Applicable | 24V | 16A | compliant | - | CUL; EN; TUV; UL | - | - | 80mm | Lever | - | IP20 | 1 | Red | Solid State | THERMAL MAGNETIC | 3 SEC | TRIP | 80mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 4120 | - | Active | 1 (Unlimited) | 28V | - | - | 1A | - | 115V | UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 4120 | - | Active | 1 (Unlimited) | 28V | - | - | 4A | - | 115V | UL1077 | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 127 | - | Active | 1 (Unlimited) | 50V | - | - | 8A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 127 | - | Active | 1 (Unlimited) | 50V | - | - | 15A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 127 | - | Active | 1 (Unlimited) | 50V | - | - | 5A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
![]() 127-T12-H-20A E-T-A | 33 |
| Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2014 | 127 | - | Active | 1 (Unlimited) | 50V | - | - | 20A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
![]() 127-T12-H-3A E-T-A | 8 |
| Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2014 | 127 | - | Active | 1 (Unlimited) | 50V | - | - | 3A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2-5700 | - | Active | Not Applicable | 50V | 5A | - | - | - | 250V | - | - | Push-Push | - | - | 1 | None | Thermal | - | - | - | - | - | ||
![]() 127-P10-H-KF-D91-25A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 127 | - | Active | 1 (Unlimited) | 50V | - | - | 25A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
![]() 127-P10-H-KF-D91-10A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | 2014 | 127 | - | Active | 1 (Unlimited) | 50V | - | - | 10A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | - | - | 2006 | 8345 | - | Active | 1 (Unlimited) | 80V | - | - | 3A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | ROHS3 Compliant |