- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Switch Type | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | QUICK CONNECT | 60°C | -30°C | - | 3120-F | - | Last Time Buy | Not Applicable | 50V | - | 1.5A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | - | CORROSSION RESISTANT | 2 | - | Thermal | - | 15 A | MANUAL ON/OFF | 33mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | QUICK CONNECT | 60°C | -30°C | - | 3120-F | - | Last Time Buy | Not Applicable | 50V | - | 2A | CCC; CSA; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 54mm | Rocker | - | CORROSSION RESISTANT | 2 | - | Thermal | - | - | MANUAL ON/OFF | 33mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | 2017 | 3120-F | - | Last Time Buy | Not Applicable | 50V | - | 24A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | - | - | - | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | 3120-F | - | Last Time Buy | Not Applicable | 50V | - | 24A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Rocker | - | - | - | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | 3120-F | - | Last Time Buy | Not Applicable | 50V | 10A | - | - | 250V | - | - | Rocker | 115V | - | 3 | Orange | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2003 | 8345 | - | Active | 1 (Unlimited) | 80V | 10A | 10A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | Lever | - | - | 3 | - | Magnetic (Hydraulic Delay) | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | 32V | - | 10A | - | 250V | IEC 60934, UL1077, UL1500 | - | Not Included | 20V | - | 1 | Yellow | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | 32V | - | 15A | - | 250V | IEC 60934, UL1077, UL1500 | - | Not Included | 20V | - | 1 | Yellow | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 8 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | 32V | - | 20A | - | - | IEC 60934, UL1077, UL1500 | - | Not Included | 10V | - | 1 | Yellow | Thermal | ROCKER SWITCH | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2014 | 127 | - | Active | 1 (Unlimited) | 48V | - | 1A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
![]() 446-S-H-N-30A E-T-A | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 2006 | 446 | - | Obsolete | 1 (Unlimited) | 28V | - | 30A | - | - | - | - | Push to Reset | - | - | 1 | - | Thermal Magnetic | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | 8340-T | - | Active | Not Applicable | 80V | 30A | - | - | 250V | - | - | Toggle | - | - | 3 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | ||
![]() 3500-F11-P10-0.8A E-T-A | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | 3500 | - | Active | 1 (Unlimited) | 80V | - | 800mA | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | - | 1 | - | Thermal Magnetic | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 24 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 16A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 8 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 12A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | 2015 | 3131 | - | Active | 1 (Unlimited) | 32V | - | 20A | - | 250V | IEC 60934, UL1077, UL1500 | - | Not Included | - | - | 1 | - | Thermal | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 33 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 100mA | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 33 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 8A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 16 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 300mA | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 1.5A | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | - | 2 | None | Thermal Magnetic | - | - | - | - | RoHS Compliant |