- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Switch Type | Rated Current | Circuit Protection Type | Rated Breaking Capacity | Circuit Function | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2592 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 200mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 3 | None | Thermal Magnetic | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 8A | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | - | 3 | None | Thermal Magnetic | - | 8A | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 3A | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | - | 3 | None | Thermal Magnetic | - | 3A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | RoHS Compliant | ||
Tiny WHSL | 2870 |
| Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 4A | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | - | 3 | None | Thermal Magnetic | - | 4A | THERMAL CIRCUIT BREAKER | 400 A | MANUAL ON/OFF | RoHS Compliant | ||
Tiny WHSL | 2582 |
| Datasheet | 7 Weeks | - | DIN Rail | NO | SCREW | PANEL MOUNT | 60°C | - | 2210-T2 | - | Active | Not Applicable | 65V | 25A | compliant | - | CSA; GL; UL; VDE | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | 45mm | Lever | - | 3 | None | Thermal Magnetic | - | 25A | THERMAL CIRCUIT BREAKER | 800 A | MANUAL ON/OFF | RoHS Compliant | ||
![]() 4130-G411-K4M1-60A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 4130 | - | Active | 1 (Unlimited) | 50V | - | - | 60A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | Push to Reset | - | 1 | - | Thermal | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | 8340-T | - | Active | 1 (Unlimited) | 80V | - | - | 1A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 13 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | 8340-T | - | Active | 1 (Unlimited) | 80V | - | - | 3A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | 8340-T | - | Active | 1 (Unlimited) | 80V | - | - | 2A | - | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | - | Lever | - | 1 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | 4120 | - | Active | 1 (Unlimited) | 28V | - | - | 2.5A | - | 115V | UL1077 | - | Push-Pull Plunger | - | 1 | - | Thermal | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | 1410-F1 | - | Active | 1 (Unlimited) | 28V | - | - | 7A | - | 240V | CSA C22.2 No 235, UL1077 | - | Rocker | - | 1 | - | Thermal | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | - | - | - | - | 2015 | 3131 | yes | Active | 1 (Unlimited) | 32V | - | - | 20A | - | - | IEC 60934, UL1077, UL1500 | - | Not Included | 20V | 1 | Blue | Thermal | ROCKER SWITCH | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 8 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 600mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 1A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 33 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 800mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 12A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 400mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 200mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 500mA | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 33 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | 2210-S2 | - | Active | Not Applicable | 65V | 2A | - | - | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | Lever | - | 2 | None | Thermal Magnetic | - | - | - | - | - | RoHS Compliant |